- Organization
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Temperature Grade
- Terminal Form
- Terminal Position
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Intersil Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Active Read Current - Max | Brand | Data Retention | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Sample Rate | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Supply Current | Operating Mode | Number of Bits | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Converter Type | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Parallel/Serial | Memory IC Type | Analog Input Voltage-Max | Output Format | Programming Voltage | Negative Supply Voltage-Nom | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Analog Input Voltage-Min | Conversion Time-Max | Data Polling | Toggle Bit | Command User Interface | Page Size | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X28HC64JIZ-90T1 Intersil (Renesas Electronics America) | In Stock | - | - | 13 Weeks | - | PLCC-32 | YES | - | - | 32 | 90 ns | 40 mA | - | 100 Year | 750 | INTERSIL CORP | Parallel | - | X28HC64JIZ-90T1 | + 85 C | - | - 40 C | Yes | 3 | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Unknown | PDIP, PLCC, SOIC | 40 | 5.14 | Details | - | - | 5.5 V | 4.5 V | - | 5 V | 0.049031 oz | - | Reel | - | e3 | - | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.51 | - | CMOS | - | QUAD | J BEND | 245 | 1 | 1.27 mm | compliant | - | 28, 32, 28 | R-PQCC-J32 | Not Qualified | Intersil | 5 V | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | 64 kbit | 40 mA | ASYNCHRONOUS | - | - | 40 mA | 90 ns | - | - | 8 k x 8 | - | - | 3.55 mm | 8 | - | - | 0.0002 A | 65536 bit | - | - | - | - | PARALLEL | EEPROM | - | - | 4.5 V to 5.5 V | - | 1000000 Write/Erase Cycles | 5 ms | - | - | - | YES | YES | NO | 64 words | - | 0 mm | 14 mm | 11.4 mm | - | ||
![]() X28HC256JZ-12T1 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | PLCC-32 | - | - | - | - | - | - | - | 100 Year | 750 | - | Parallel | - | - | + 70 C | - | 0 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 5.5 V | 4.5 V | - | - | 0.049031 oz | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 256 kbit | 60 mA | - | - | - | - | 120 ns | - | - | 32 k x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | 0 mm | 14 mm | 11.4 mm | - | ||
![]() X28HC64SZ-70 Intersil | In Stock | - | - | 13 Weeks | - | - | YES | 28 | - | 28 | 70 ns | - | - | - | - | INTERSIL CORP | - | NTE Electronics | 54-250W-BP | - | - | - | - | 3 | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.300 INCH, ROHS COMPLIANT, PLASTIC, MS-013AE, SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Unknown | PDIP, PLCC, SOIC | 40 | 5.58 | Compliant | - | - | - | - | - | 5 V | - | - | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) - annealed | 70 °C | 0 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | 28, 32, 28 | R-PDSO-G28 | Not Qualified | Intersil | 5 V | 5.5 V | 5 V | COMMERCIAL | 4.5 V | Parallel | - | - | ASYNCHRONOUS | - | - | 0.04 mA | 70 ns | - | - | 8KX8 | - | - | 2.65 mm | 8 | - | 64 kb | 0.0002 A | 65536 bit | - | - | - | - | PARALLEL | EEPROM | - | - | 5 V | - | 1000000 Write/Erase Cycles | 5 ms | - | - | - | YES | YES | NO | 64 words | - | - | 17.9 mm | 7.5 mm | No | ||
![]() X28HC256JI-15 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | YES | - | - | 32 | 150 ns | - | - | - | - | INTERSIL CORP | - | - | X28HC256JI-15 | - | - | - | - | 3 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | NOT SPECIFIED | 5.46 | - | No | - | - | - | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 100000 ENDURANCE WRITE CYCLES; 100 YEARS DATA RETENTION | 8542.32.00.51 | - | - | - | QUAD | J BEND | 240 | 1 | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | - | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | 0.06 mA | - | - | - | 32KX8 | - | - | 3.55 mm | 8 | - | - | 0.0005 A | 262144 bit | - | - | - | - | PARALLEL | EEPROM | - | - | 5 V | - | 1000000 Write/Erase Cycles | 5 ms | 100 | - | - | YES | YES | NO | 128 words | - | - | 13.97 mm | 11.43 mm | - | ||
![]() X28HC64J-90T1 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | YES | - | - | 32 | 90 ns | - | - | - | - | INTERSIL CORP | - | - | X28HC64J-90T1 | - | - | - | - | 5 | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | NOT SPECIFIED | 5.14 | - | No | - | - | - | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | SOFTWARE DATA PROTECTION; 64 BYTE PAGE WRITE; 100 YEARS DATA RETENTION | 8542.32.00.51 | - | - | - | QUAD | J BEND | 225 | 1 | 1.27 mm | compliant | - | 32 | R-PQCC-J32 | Not Qualified | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | 0.04 mA | - | - | - | 8KX8 | - | - | 3.55 mm | 8 | - | - | 0.0002 A | 65536 bit | - | - | - | - | PARALLEL | EEPROM | - | - | 5 V | - | 1000000 Write/Erase Cycles | 5 ms | 100 | - | - | YES | YES | NO | 64 words | - | - | 13.97 mm | 11.43 mm | - | ||
![]() X28HC256S-90 Intersil (Renesas Electronics America) | 1375 | - | - | - | - | - | YES | - | - | 28 | 90 ns | - | - | - | - | XICOR INC | - | - | X28HC256S-90 | - | - | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.45 | SOP28,.45 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 5.66 | - | No | - | - | - | - | 5 V | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 100000 ENDURANCE WRITE CYCLES; 100 YEARS DATA RETENTION | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G28 | Not Qualified | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | 0.06 mA | - | - | - | 32KX8 | 3-STATE | - | 2.65 mm | 8 | - | - | 0.0005 A | 262144 bit | - | - | - | - | PARALLEL | EEPROM | - | - | 5 V | - | 1000000 Write/Erase Cycles | 5 ms | 100 | - | - | YES | YES | NO | 128 words | - | - | 17.9 mm | 7.5 mm | - | ||
![]() X28HC256J-12 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | YES | - | - | 32 | 120 ns | - | - | - | - | XICOR INC | - | - | X28HC256J-12 | - | - | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Transferred | - | - | 8.57 | - | No | - | - | - | - | 5 V | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 100000 ENDURANCE WRITE CYCLES; 100 YEARS DATA RETENTION | - | - | - | - | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | - | R-PQCC-J32 | Not Qualified | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | 0.06 mA | - | - | - | 32KX8 | 3-STATE | - | 3.56 mm | 8 | - | - | 0.0005 A | 262144 bit | - | - | - | - | PARALLEL | EEPROM | - | - | 5 V | - | 1000000 Write/Erase Cycles | 5 ms | 100 | - | - | YES | YES | NO | 128 words | - | - | 13.97 mm | 11.43 mm | - | ||
![]() X28HC256J-15 Intersil (Renesas Electronics America) | 125 | - | - | - | - | - | YES | - | - | 32 | 150 ns | - | - | - | - | INTERSIL CORP | - | - | X28HC256J-15 | - | - | - | - | 3 | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | NOT SPECIFIED | 5.45 | - | No | - | - | - | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 100000 ENDURANCE WRITE CYCLES; 100 YEARS DATA RETENTION | 8542.32.00.51 | - | - | - | QUAD | J BEND | 240 | 1 | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | 0.06 mA | - | - | - | 32KX8 | - | - | 3.55 mm | 8 | - | - | 0.0005 A | 262144 bit | - | - | - | - | PARALLEL | EEPROM | - | - | 5 V | - | 1000000 Write/Erase Cycles | 5 ms | 100 | - | - | YES | YES | NO | 128 words | - | - | 13.97 mm | 11.43 mm | - | ||
![]() MWS5101EL2X Intersil | In Stock | - | - | - | - | - | NO | - | - | 22 | 250 ns | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MWS5101EL2X | - | - | - | - | - | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | NOT SPECIFIED | 5.86 | - | No | - | - | - | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | TIN LEAD | - | - | - | 8542.32.00.41 | - | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | unknown | - | - | R-PDIP-T22 | Not Qualified | - | - | 6.5 V | - | COMMERCIAL | 4 V | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | 256X4 | - | - | - | 4 | - | - | - | 1024 bit | - | - | - | - | PARALLEL | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X28HC256JI-90T1R5699 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | -- | - | - | Last Time Buy | - | - | - | - | - | - | - | EEPROM | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb (32K x 8) | - | - | - | - | - | 90ns | EEPROM | Parallel | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI3-7151B-9 Intersil | In Stock | - | - | - | - | - | NO | - | - | 40 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | HI3-7151B-9 | - | - | - | - | - | - | - | 85 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Contact Manufacturer | DIP | - | 5.69 | - | - | 0.1 MHz | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | Analog to Digital Converters | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 40 | R-PDIP-T40 | Not Qualified | - | - | - | +-5 V | OTHER | - | - | - | - | - | 10 | - | - | - | - | - | - | - | ADC, FLASH METHOD | - | - | - | - | - | - | 1 | 2S COMPLEMENT BINARY | 0.0732% | TRACK | - | - | 2.5 V | PARALLEL, WORD | - | -5 V | - | - | - | -2.5 V | 60 µs | - | - | - | - | - | - | - | - | - | ||
![]() HI3-5701K-5 Intersil | In Stock | - | - | - | - | - | NO | - | - | 18 | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | HI3-5701K-5 | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | 5.78 | - | - | 30 MHz | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 18 | R-PDIP-T18 | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | 6 | - | - | - | - | - | - | - | ADC, FLASH METHOD | - | - | - | - | - | - | 1 | BINARY | 3.125% | - | - | - | 7 V | PARALLEL, WORD | - | - | - | - | - | -0.5 V | 0.033 µs | - | - | - | - | - | - | - | - | - | ||
![]() X28HC64JIZ-70T1 Intersil | In Stock | - | - | 13 Weeks | - | - | YES | - | - | 32 | 70 ns | - | - | - | - | INTERSIL CORP | - | VITRAMON | X28HC64JIZ-70T1 | - | - | - | - | 3 | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | ROHS COMPLIANT, PLASTIC, MS-016AE, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Unknown | PDIP, PLCC, SOIC | 40 | 5.46 | NO | - | - | - | - | - | 5 V | - | - | Tape & Reel | - | e3 | - | - | EAR99 | Matte Tin (Sn) - annealed | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | QUAD | J BEND | 245 | 1 | 1.27 mm | compliant | - | 28, 32, 28 | R-PQCC-J32 | Not Qualified | Intersil | 5 V | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | Parallel | - | - | ASYNCHRONOUS | - | - | 0.04 mA | 70 ns | - | - | 8KX8 | - | - | 3.55 mm | 8 | - | 64 kb | 0.0002 A | 65536 bit | - | - | - | - | PARALLEL | EEPROM | - | - | 5 V | - | 1000000 Write/Erase Cycles | 5 ms | - | - | - | YES | YES | NO | 64 words | - | - | 13.97 mm | 11.43 mm | No | ||
![]() HM3-6504B-9 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | Xilinx | - | 1 | - | - | Xilinx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | ||
![]() X24C44SI Intersil | 8361 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Obsolete | - | - | - | - | - | - | - | NVSRAM (Non-Volatile SRAM) | 4.5 V ~ 5.5 V | - | - | - | - | - | - | X24C44 | - | - | - | - | - | - | - | - | - | - | 256b (16 x 16) | - | - | - | 1MHz | - | - | NVSRAM | SPI | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X28HC256WC6721 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb (32K x 8) | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X28HC256JI-90R5699 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | -- | - | - | Last Time Buy | - | - | - | - | - | - | - | EEPROM | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb (32K x 8) | - | - | - | - | - | 90ns | EEPROM | Parallel | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8863403YA Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X28HC64PIZ-90 Intersil | In Stock | - | - | 13 Weeks | - | - | NO | - | - | 28 | 90 ns | - | - | - | - | INTERSIL CORP | - | Intersil Corporation | X28HC64PIZ-90 | - | - | - | - | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Unknown | PDIP, PLCC, SOIC | NOT APPLICABLE | 5.57 | - | - | - | - | - | - | 5 V | - | - | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | THROUGH-HOLE | NOT APPLICABLE | 1 | 2.54 mm | compliant | - | 28, 32, 28 | R-PDIP-T28 | Not Qualified | Intersil | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | 0.04 mA | - | - | - | 8KX8 | - | - | 6.35 mm | 8 | - | - | 0.0002 A | 65536 bit | - | - | - | - | PARALLEL | EEPROM | - | - | 5 V | - | 1000000 Write/Erase Cycles | 5 ms | - | - | - | YES | YES | NO | 64 words | - | - | 37.4 mm | 15.24 mm | - | ||
![]() X28C010FMB-15 Intersil | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | X28C010FMB-15 | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |