- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Output Current per Channel
- Package / Case
- Part Status
- Published
- RoHS Status
- ECCN Code
- Fall Time (Typ)
- High Side Driver
Attribute column
Manufacturer
Intersil PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Base Product Number | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Current - Output | Voltage - Output | Output Current per Channel | Rise Time | Fall Time (Typ) | Interface IC Type | Fault Protection | Number of Drivers | Output Peak Current Limit-Nom | Supply Voltage1-Nom | High Side Driver | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL55110IVZ Intersil (Renesas Electronics America) | In Stock |
| Datasheet | 5 Weeks | - | Surface Mount | TSSOP | 8 | - | - | 2003 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | 3Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | GULL WING | 260 | 2 | 12V | 0.65mm | 100MHz | 30 | - | - | - | Not Qualified | 3.5A | 3/5V | INDUSTRIAL | - | 5.5V | 2.7V | Dual | 4mA | 100mA | 13.2V | 100mA | 1.2ns | 1.4 ns | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | 3.5A | - | NO | 1.2mm | - | 6.4mm | 3mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ISL55111IVZ Intersil (Renesas Electronics America) | 934 | - | Datasheet | 8 Weeks | - | Surface Mount | TSSOP | - | - | - | 2003 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | 3Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | DUAL | GULL WING | 260 | 2 | 12V | 0.65mm | - | 30 | 16, 8 | R-PDSO-G8 | 2 | Not Qualified | 3.5A | 3/5V | INDUSTRIAL | - | 5.5V | 2.7V | - | - | - | - | 300mA | 6.2ns | 6.9 ns | HALF BRIDGE BASED MOSFET DRIVER | - | - | 3.5A | - | NO | 900μm | - | 3mm | 4.4mm | - | RoHS Compliant | - | ||
![]() ISL99140IRZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | QFN | - | - | Tape & Reel (TR) | 2014 | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | ::4.75 5.25 | - | - | - | - | - | - | PWM | - | - | - | - | - | - | 40A | - | - | - | Over Temperature | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ISL55110IVZ-T7A Intersil (Renesas Electronics America) | 716 |
| Datasheet | 6 Weeks | - | Surface Mount | TSSOP | 8 | - | - | 2003 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | 3Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.6V | 0.65mm | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 3.5A | - | INDUSTRIAL | Logic | 13.2V | 5V | - | 4mA | 300mA | 5.5V | 100mA | 1.5ns | 1.5 ns | - | - | - | 3.5A | 12V | NO | - | - | 4.4mm | 3mm | - | RoHS Compliant | - | ||
![]() UPD168102K9-5B4-A Renesas Electronics Corporation | 687 |
| - | - | - | - | - | - | UPD168102 | Bulk | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL55111IVZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | - | - | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | 3Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | DUAL | GULL WING | 260 | 2 | 12V | 0.65mm | - | 30 | 16, 8 | R-PDSO-G8 | 2 | Not Qualified | 3.5A | 3/5V | INDUSTRIAL | - | 5.5V | 2.7V | - | - | - | - | 300mA | 6.2ns | 6.9 ns | HALF BRIDGE BASED MOSFET DRIVER | - | - | 3.5A | - | NO | 900μm | - | 3mm | 4.4mm | - | RoHS Compliant | - | ||
![]() ISL55110IRZ-T Intersil (Renesas Electronics America) | 2800 |
| Datasheet | 18 Weeks | - | Surface Mount | QFN EP | 16 | - | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | 3Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | QUAD | NO LEAD | 260 | 2 | 12V | 0.5mm | - | 30 | - | - | - | Not Qualified | 3.5A | 3/5V | INDUSTRIAL | - | 5.5V | 2.7V | - | - | 3.5A | - | 100mA | 6.2ns | 6.9 ns | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | 3.5A | - | NO | - | 1mm | 4mm | 4mm | - | RoHS Compliant | - | ||
![]() ISL55110IVZ-T Intersil (Renesas Electronics America) | 369 |
| Datasheet | 6 Weeks | - | Surface Mount | TSSOP | - | - | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | 3Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | DUAL | GULL WING | 260 | 2 | 12V | 0.65mm | - | 30 | 16, 8 | R-PDSO-G8 | - | Not Qualified | 3.5A | 3/5V | INDUSTRIAL | - | 5.5V | 2.7V | - | - | 3.5A | - | 100mA | 6.2ns | 6.9 ns | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | 3.5A | - | NO | - | - | 4.4mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() ISL55111IRZ-T Intersil (Renesas Electronics America) | 8788 |
| Datasheet | 7 Weeks | - | Surface Mount | QFN EP | 16 | - | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | 3Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | QUAD | NO LEAD | 260 | 2 | 12V | 0.5mm | - | 30 | - | - | 2 | Not Qualified | 3.5A | 3/5V | INDUSTRIAL | - | 5.5V | 2.7V | - | - | - | - | 300mA | 6.2ns | 6.9 ns | HALF BRIDGE BASED MOSFET DRIVER | - | - | 3.5A | - | NO | 950μm | - | 4mm | 4mm | - | RoHS Compliant | - | ||
![]() ISL55110IRZ-T7A Intersil (Renesas Electronics America) | 12945 |
| Datasheet | 18 Weeks | - | Surface Mount | QFN | 16 | - | - | 2006 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | 3Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | QUAD | NO LEAD | 260 | 2 | 3.6V | 0.5mm | - | 30 | - | - | - | Not Qualified | 3.5A | 3/5V | INDUSTRIAL | - | 5.5V | 2.7V | - | 4mA | 3.5A | 13.2V | 100mA | 1.2ns | 1.4 ns | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | 3.5A | 12V | NO | - | 1mm | 4mm | 4mm | - | RoHS Compliant | - |