- AC Outlets
- Approval Agency
- Current - Max
- Housing Material
- Mounting Type
- Overload Protection
- Packaging
- Part Status
- Region Utilized
- Type
- Voltage-Input
- Connector - AC Input
Attribute column
Manufacturer
Intersil Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Voltage-Input | Packaging | Part Status | Type | Approval Agency | Current - Max | Region Utilized | Cord Length | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 852J2D27 Interpower | 2948 |
| Datasheet | Bench, Rack, Wall | Metal | 125 ~ 240V | Box | Active | Outlet Strip, Power Strip | CE, cULus, EAC, PSE, UL, VDE | 10A | International | - | Circuit Breaker(s) | 4 | IEC 320-C13 | IEC 320-C14 | - | ||
![]() 852J2D00 Interpower | 2437 |
| Datasheet | Bench, Rack, Wall | Metal | 125 ~ 240V | Box | Active | Outlet Strip, Power Strip | CE, cULus, EAC, PSE, UL, VDE | 10A | International | - | Circuit Breaker(s) | 4 | IEC 320-C13 | IEC 320-C14 | - | ||
![]() 852Q2L18 Interpower | 2668 |
| Datasheet | Rack, Horizontal | Metal | 125 ~ 240V | Box | Active | PDU (Power Distribution Unit) | CE, cULus, EAC, PSE, UL, VDE | 16A | International | - | Circuit Breaker(s) | 12 | IEC 320-C13 | IEC 320-C20 | Switch | ||
![]() 85010071 Interpower | 57 |
| Datasheet | Bench, Rack, Wall | Metal | 100 ~ 240V | Box | Active | Outlet Strip, Power Strip | CE, cULus, EAC, PSE, UL, VDE | 10A | International | - | Circuit Breaker(s) | 4 | IEC 320-C13 | IEC 320-C14 | - | ||
![]() 852J2E28 Interpower | 2334 |
| Datasheet | Bench, Rack, Wall | Metal | 125 ~ 240V | Box | Active | Outlet Strip, Power Strip | CE, cULus, EAC, PSE, UL, VDE | 15A | International | - | Circuit Breaker(s) | 5 | IEC 320-C13 | IEC 320-C20 | - | ||
![]() 852J2J07 Interpower | 2075 |
| Datasheet | Bench, Rack, Wall | Metal | 125 ~ 240V | Box | Active | Outlet Strip, Power Strip | CE, cULus, EAC, PSE, UL, VDE | 10A | International | - | Circuit Breaker(s) | 10 | IEC 320-C13 | IEC 320-C14 | Switch | ||
![]() 852J2E14 Interpower | 2054 |
| Datasheet | Bench, Rack, Wall | Metal | 125 ~ 240V | Box | Active | Outlet Strip, Power Strip | CE, cULus, EAC, PSE, UL, VDE | 15A | International | - | Circuit Breaker(s) | 5 | IEC 320-C13 | IEC 320-C20 | - | ||
![]() 85010113 Interpower | 745 |
| Datasheet | Bench, Rack, Wall | Metal | 250V | Box | Active | Outlet Strip, Power Strip | cULus, EAC, PSE, UL, VDE | 10A | International | 8.2'' (2.50m) | Circuit Breaker(s) | 7 | - | - | - |