- Ihs Manufacturer
- JESD-30 Code
- Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Intersil LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Sample Rate | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | uPs/uCs/Peripheral ICs Type | Number of Bits | Converter Type | Seated Height-Max | Number of Analog In Channels | Output Bit Code | Interface IC Type | Boundary Scan | Low Power Mode | External Data Bus Width | Analog Input Voltage-Max | Output Format | Number of Segments | Analog Input Voltage-Min | Multiplexed Display Capability | Display Mode | Data Input Mode | Features | Number of Digits/Characters | Output Data Bus Width | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL62771HRTZ-TR5628 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Crimper | - | - | - | Ferrules DIN 46234 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSP45116VC-15 Intersil | In Stock | - | - | - | YES | - | 160 | 15.15 MHz | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | HSP45116VC-15 | - | - | 70 °C | - | - | PLASTIC/EPOXY | - | , | SQUARE | FLATPACK | Contact Manufacturer | QFP | - | - | 5.22 | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | QUAD | GULL WING | - | - | - | unknown | 160 | S-PQFP-G160 | Not Qualified | - | - | COMMERCIAL | - | - | DSP PERIPHERAL, NUMERIC CONTROLLED OSCILLATOR | - | - | - | - | - | - | NO | YES | 16 | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | ||
![]() HI7133CM44 Intersil | In Stock | - | - | - | YES | - | 44 | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | HI7133CM44 | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, | SQUARE | FLATPACK | Contact Manufacturer | QFP | - | NOT SPECIFIED | 5.73 | - | No | 0.0025 MHz | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | NOT SPECIFIED | 1 | - | unknown | 44 | S-PQFP-G44 | - | - | - | COMMERCIAL | - | - | - | 1 | ADC, DUAL-SLOPE | - | 1 | BINARY | - | - | - | - | 7.5 V | PARALLEL, WORD | - | -7.5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() ICM7217IJI Intersil | 1915 | - | - | 0402 (1005 Metric) | NO | 0402 | 28 | - | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | ICM7217IJI | Stackpole Electronics Inc | 1 | 85 °C | -20 °C | Bulk | CERAMIC, GLASS-SEALED | DIP | CERDIP-28 | RECTANGULAR | IN-LINE | Obsolete | DIP | Active | 20 | 5.02 | - | No | - | 5.5 V | 4.5 V | 5 V | - | -55°C ~ 155°C | RMEF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e0 | No | 2 | EAR99 | ±100ppm/°C | - | 187 kOhms | Tin/Lead (Sn85Pb15) | Thick Film | - | 0.063W, 1/16W | 8542.39.00.01 | CMOS | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | 28 | R-GDIP-T28 | Not Qualified | - | - | OTHER | - | - | - | - | - | 5.842 mm | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 7 | - | YES | SEGMENT | PARALLEL | Automotive AEC-Q200 | 4-DIGIT | - | 0.014 (0.35mm) | 36.83 mm | 15.24 mm | AEC-Q200 | ||
![]() HA7210IB96 Intersil | In Stock | - | - | - | YES | - | 8 | - | HARRIS SEMICONDUCTOR | Harris Semiconductor | HA7210IB96 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | 8.56 | - | No | - | - | - | - | 5 V | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | CMOS | DUAL | GULL WING | - | 1 | - | unknown | - | R-PDSO-G8 | Not Qualified | - | 7 V | INDUSTRIAL | 2 V | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X93154UX8I-3 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICM7228AIJI Intersil | 2000 | - | - | - | NO | - | 28 | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | ICM7228AIJI | - | - | 85 °C | -40 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Active | DIP | - | NOT SPECIFIED | 5.62 | - | No | - | 6 V | 4 V | 5 V | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | - | - | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | 28 | R-GDIP-T28 | COMMERCIAL | - | - | INDUSTRIAL | - | - | - | - | - | 5.92 mm | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 7 | - | YES | SEGMENT | PARALLEL | - | 8-DIGIT | - | - | - | 15.24 mm | - | ||
![]() ICM7212AIPL Intersil | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |