- Mfr
- Packaging
- Part Status
- Antenna Type
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Output
- Protocol
- RF Family/Standard
- Serial Interfaces
Attribute column
Manufacturer
Intersil RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Programmable | Operating Temperature | Packaging | Series | Part Status | Voltage - Supply | Frequency | Memory Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Transmitting | Modulation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LE910S1LG01T020100 Telit Cinterion | In Stock | - | - | - | - | - | Telit Cinterion | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EHS5-E REL.4 Telit Cinterion | In Stock | - | - | Surface Mount | 106-BLGA Module | EHS5 | Telit Cinterion | Not Verified | -40°C ~ 90°C | Tape & Reel (TR) | Cinterion EHS5 | Obsolete | 3.3V ~ 4.5V | 900MHz, 1.8GHz, 2.1GHz | 10MB Flash, 10MB RAM | 7.2Mbps | Intel XMM 6260 | EDGE, GPRS, GSM, HSPA+, UMTS | 33dBm | Cellular | Antenna Not Included | - | ADC, GPIO, I2C, I2S, PCM, SPI, UART, USB | 30mA ~ 710mA | 16-QAM | ||
![]() PLS62-W REL.1 Telit Cinterion | 1252 |
| - | Surface Mount | 156-LGA Module | PLS62 | Telit Cinterion | Not Verified | -40°C ~ 90°C | Tape & Reel (TR) | Cinterion PLS62 | Obsolete | 3V ~ 4.5V | 700MHz, 800MHz, 850MHz, 900MHz, AWS1, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | 31MB Flash, 18MB RAM | 10.2Mbps | Intel XMM 7160 | EDGE, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA | 33dBm | Cellular | Antenna Not Included | -101dBm | ADC, GPIO, I2C, I2S, PCM, SPI, UART, USB | 60mA ~ 530mA | 64-QAM | ||
![]() ELS61-E REL2 Telit Cinterion | In Stock | - | - | Surface Mount | 122-LGA Module | ELS61 | Telit Cinterion | Not Verified | -40°C ~ 90°C | Tape & Reel (TR) | Cinterion ELS61 | Obsolete | 3V ~ 4.5V | 800MHz, 900MHz, 1.8GHz, 2.1GHz | 30MB Flash, 18MB RAM | 10.2Mbps | Intel XMM 7160 | EDGE, GPRS, GSM, HSDPA, HSUPA, LTE, UMTS | 33dBm | Cellular | Antenna Not Included | - | ADC, GPIO, ETH, I2C, I2S, PCM, RS232, SPI, UART | - | 64-QAM | ||
![]() LE910S1EG01T020100 Telit Cinterion | In Stock | - | - | - | - | - | Telit Cinterion | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE910R1BR01T010100 Telit Cinterion | In Stock | - | - | - | - | - | Telit Cinterion | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-0025-100 Telit Cinterion | In Stock | - | - | Surface Mount | Module | 700-0025 | Telit Cinterion | Not Verified | -40°C ~ 85°C | Tray | - | Discontinued at Digi-Key | 3.3V | 2.4GHz | - | 11Mbps | - | 802.11b/g/n | 18dBm | WiFi | Integrated, Trace | - | I2C, JTAG, SPI, UART | - | - | ||
![]() L30960-N4500-A300 Telit Cinterion | In Stock | - | - | - | - | - | Telit Cinterion | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEPCIC4AP10T100700 Telit Cinterion | 41 |
| - | - | - | - | Telit Cinterion | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGS1-E REL.2 Telit Cinterion | 356 |
| - | Surface Mount | Module | BGS1 | Telit Cinterion | Not Verified | -40°C ~ 90°C | Tape & Reel (TR) | Cinterion BGS1 | Obsolete | 3.3V ~ 4.5V | 900MHz, 1.8GHz | - | 85kbps | SPRD SC6500 | GPRS, GSM | 33dBm | Cellular | Antenna Not Included | - | ADC, PCM, UART | 30mA ~ 350mA | GMSK | ||
![]() UL865EUR209T001000 Telit Cinterion | 8 |
| - | Surface Mount | Module | - | Telit Cinterion | - | -40°C ~ 85°C | Tray | UL865 | Active | 3.4V ~ 4.2V | 900MHz, 1.8GHz, 2.1GHz | - | 7.2Mbps | - | EDGE, GLONASS, GPRS, GPS, GSM, HSPA, UMTS | 33dBm | Cellular, Navigation | Antenna Not Included | - | I2S, SPI, UART, USB | - | - | ||
![]() SE873K5N100R002000 Telit Cinterion | In Stock | - | - | - | - | - | Telit Cinterion | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE910C1NA12T127100 Telit Cinterion | In Stock | - | - | Surface Mount | Module | - | Telit Cinterion | - | -40°C ~ 85°C | Tray | LE910Cx | Active | 3.3V ~ 4.2V | - | - | 150Mbps | - | BeiDou, Galileo, GLONASS, GPS, LTE | 23dBm | Cellular, Navigation | Antenna Not Included | - | PCM, UART, USB | - | - | ||
![]() MC55I-W REL.3 Telit Cinterion | In Stock | - | - | Connector Mount | Module | MC55I | Telit Cinterion | Not Verified | -40°C ~ 90°C | Bulk | Cinterion MC55i | Obsolete | 3.3V ~ 4.5V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | 85kbps | Intel | GPRS, GSM | 33dBm | Cellular | Antenna Not Included | - | UART | - | - |