- Max Operating Temperature
- Max Supply Current
- Min Operating Temperature
- Number of Pins
- Published
- Resolution
- RoHS Status
- Analog IC - Other Type
- Factory Lead Time
- Height Seated (Max)
- Mount
- Number of Functions
Attribute column
Manufacturer
Intersil Color Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Packaging | Published | JESD-609 Code | Part Status | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Output Type | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Analog IC - Other Type | Max Supply Current | Resolution | Sensing Method | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL29120IROZ-T7 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | YES | 6 | - | - | 2008 | - | Active | 6 | - | 85°C | -40°C | 8542.39.00.01 | DUAL | - | 1 | 3V | - | - | - | - | INDUSTRIAL | 2.25V | - | - | ANALOG CIRCUIT | 85μA | 2 B | - | 0.75mm | 2.1mm | 2mm | No | RoHS Compliant | - | ||
![]() ISL29124IROZ-T7 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 24 Weeks | Surface Mount | - | - | 6 | - | - | 2013 | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85μA | 2 B | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISL29125IROZ-T7 Intersil (Renesas Electronics America) | 30000 | - | Datasheet | 17 Weeks | Surface Mount | WFDFN | - | 6 | 500kHz | Tape & Reel | 2003 | e4 | - | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8542.39.00.01 | DUAL | 260 | 1 | 3V | 0.5mm | 40 | 6 | - | INDUSTRIAL | 2.25V | I2C, SMBus, Serial | 3.63V | ANALOG CIRCUIT | 85μA | 2 B | Optical | 0.75mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() ISL29125IROZ-T7A Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 17 Weeks | Surface Mount | WFDFN | - | 6 | - | Tape & Reel | 2005 | - | - | 6 | - | 85°C | -40°C | - | DUAL | - | 1 | 3V | 0.5mm | - | 6 | Digital | INDUSTRIAL | 2.25V | I2C, SMBus, Serial | 3.63V | ANALOG CIRCUIT | 85μA | 2 B | Optical | 0.75mm | - | - | No | RoHS Compliant | Lead Free |