Filters
  • Actuator Type
  • Body Height
  • Body Length or Diameter
  • Center Contact Plating
  • Contact (DC) Max Rating R Load
  • Contact Current(DC)-Max
  • Contact Function
  • Contact Resistance
  • Contact Voltage(DC)-Max
  • Dielectric Withstand Volts
  • ECCN Code
  • ElectricalLife

Attribute column

Manufacturer

Intersil DIP Switches

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Housing Material

Actuator Material

Center Contact Plating

Center Contact Material

Terminal Material

End Contact Material

End Contact Plating

Dielectric Withstand Volts

ElectricalLife

Ihs Manufacturer

Insulator Material

Operating Temperature-Max

Operating Temperature-Min

Part Life Cycle Code

Rohs Code

JESD-609 Code

ECCN Code

Terminal Finish

Additional Feature

HTS Code

Reach Compliance Code

Body Length or Diameter

Body Breadth

Actuator Type

Switch Function

Contact Resistance

Insulation Resistance

Contact Current(DC)-Max

Sealing

Contact Voltage(DC)-Max

Termination Type

Switch Type

Contact (DC) Max Rating R Load

Number of Switch Sections

PCB Hole Count

Contact Function

Switch Action

Solderability

Actuator Angle

Terminal Length

Body Height

Actuator Length

BP04YE
BP04YE

ITT Interconnect Solutions

In Stock

-

Datasheet

NO

THROUGH HOLE-RIGHT ANGLE

GLASS FILLED POLYESTER

GLASS FILLED POLYESTER

TIN

PHOSPHOR BRONZE

BRONZE

PHOSPHOR BRONZE

TIN

500VRMS V

1000 Cycle(s)

ITT CANNON

GLASS FILLED POLYESTER

60 °C

-20 °C

Transferred

-

-

EAR99

-

-

8536.50.90.65

unknown

13.0048 mm

13.0048 mm

PIANO

SPST

0.05 mΩ

1000000000 Ω

0.025 A

EPOXY

25 V

SOLDER

PIANO DIP SWITCH

0.025A@25VDC

4

8

ON-OFF

HORIZONTAL

MIL-STD

22 deg

0.11 inch

10.795 mm

0.079 inch

DPG-201-AZ
DPG-201-AZ

E-tec Interconnect Ltd

In Stock

-

Datasheet

NO

THROUGH HOLE-STRAIGHT

-

-

GOLD

-

-

-

GOLD

500VDC V

1000 Cycle(s)

E-TEC INTERCONNECT LTD

-

70 °C

-25 °C

Contact Manufacturer

Yes

e4

EAR99

GOLD

ROHS COMPLIANT

8536.50.90.65

compliant

6.7056 mm

-

PIANO

DPST

0.1 mΩ

1000000000 Ω

0.025 A

EPOXY

24 V

SOLDER

PIANO DIP SWITCH

0.025A@24VDC

1

-

OFF-ON

VERTICAL

MIL-STD

-

0.118 inch

9.7028 mm

-