- Body Height
- Body Length or Diameter
- Center Contact Material
- Circuit Configuration
- Contact (DC) Max Power Rating R Load
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
- Contact Resistance
- Contact Voltage(DC)-Max
- ECCN Code
- ElectricalLife
- End Contact Material
Attribute column
Manufacturer
Intersil Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Contact Function | Actuator Travel | Switch Action | Solderability | Number of Switches | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Operating Force-Max | Contact Bounce Time-Max | Circuit Configuration | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KMR231G ITT Interconnect Solutions | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | SILVER | SILVER | SILVER | - | 100000 Cycle(s) | ITT CANNON | 85 °C | -40 °C | LEAD FREE | Transferred | Yes | - | EAR99 | - | 8536.50.90.40 | TR, 13 INCH | unknown | 4.6 mm | 2.8 mm | STANDARD TYPE | SPST | 0.1 mΩ | 1000000000 Ω | 0.05 A | - | 50 V | SOLDER | KEYPAD SWITCH | - | 0.05A@50VDC | - | 0.25 mm | MOMENTARY-TACTILE | REFLOW | 1 | - | 1VA@50VDC | 3.75 N | 1 ms | 1X1 | 1.4 mm | ||
![]() KT11P2SA1M ITT Interconnect Solutions | In Stock | - | Datasheet | NO | SURFACE MOUNT-RIGHT ANGLE | STAINLESS STEEL | SILVER | STAINLESS STEEL | COPPER ALLOY | COPPER ALLOY | SILVER OVER NICKEL | 100000 Cycle(s) | ITT CANNON | 90 °C | -40 °C | - | Transferred | - | e0 | EAR99 | TIN LEAD | 8536.50.90.40 | TAPE AND REEL; TUBE | unknown | 6.3 mm | - | - | SPST | 0.05 mΩ | 1000000000 Ω | 0.02 A | IP57 | 50 V | SOLDER | KEYPAD SWITCH | MAKE-BEFORE-BREAK | .02A@50VDC | OFF-(ON) | - | MOMENTARY | MIL-STD | 1 | 1VA@50VAC | 1VA@50VDC | - | - | 1X1 | 6.36 mm | ||
![]() KMR241G ITT Interconnect Solutions | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | SILVER | SILVER | SILVER | - | 100000 Cycle(s) | ITT CANNON | 85 °C | -40 °C | LEAD FREE | Transferred | Yes | - | EAR99 | - | 8536.50.90.40 | TR, 13 INCH | unknown | 4.6 mm | 2.8 mm | STANDARD TYPE | SPST | 0.1 mΩ | 1000000000 Ω | 0.05 A | - | 50 V | SOLDER | KEYPAD SWITCH | - | 0.05A@50VDC | - | 0.3 mm | MOMENTARY-TACTILE | REFLOW | 1 | - | 1VA@50VDC | 5 N | 1 ms | 1X1 | 1.4 mm |