- Type
- RoHS
- Height Seated (Max)
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Port Location
- Product Status
- Ratings
- Series
- Size / Dimension
Attribute column
Manufacturer
Intervox Speakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Material - Cone | Material - Magnet | Frequency-Self-Resonant | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Termination | Type | Resistance | Power Rating | Technology | Ingress Protection | Impedance | Output Power | Power - Max | Frequency Range | Power - Rated | Port Location | Efficiency - dBA | Efficiency - Type | Efficiency - Testing | Distortion Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S150SLA-R5W Intervox | In Stock | - | - | Round, Square Frame | Polyester, Polyethylene Terephthalate (PET) | Rare Earth | 540Hz | Intervox | Tray | Active | - | -25°C ~ 60°C | - | 1.575 L x 1.575 W (40.00mm x 40.00mm) | Solder Pads | Low Profile | - | - | Magnetic | - | 8 Ohms | - | 1 W | 200 Hz ~ 5 kHz | 500 mW | Top | 85.00 | Sound Pressure Level (SPL) | 500mW/500mm | 5% Max @ 1kHZ, 500mW | 0.217 (5.50mm) | - | ||
![]() SR80X14VNS Intervox | In Stock | - | - | Oval, Rectangular Frame | Polyester, Polyethylene Terephthalate (PET) | Rare Earth | 560Hz | Intervox | Tray | Active | - | -40°C ~ 85°C | - | 1.378 L x 0.787 W (35.00mm x 20.00mm) | Solder Pads | General Purpose | - | - | Magnetic | - | 8 Ohms | - | 2 W | 350 Hz ~ 4 kHz | 1 W | Top | 82.00 | Sound Pressure Level (SPL) | 1W/500mm | 5% Max @ 1kHz, 1W | 0.217 (5.50mm) | - | ||
![]() S20X35VFS-5W Intervox | In Stock | - | - | Oval, Rectangular Frame | Paper | Ferrite | 240Hz | Intervox | Tray | Active | - | -20°C ~ 60°C | - | 3.543 L x 1.969 W (90.00mm x 50.00mm) | Solder Eyelet(s) | General Purpose | - | - | Magnetic | - | 8 Ohms | - | 8 W | 240 Hz ~ 15 kHz | 5 W | Top | 86.00 | Sound Pressure Level (SPL) | 1W/500mm | 5% Max @ 1kHZ, 500mW | 1.535 (39.00mm) | - | ||
![]() S125SLA Intervox | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S15X25VA-4 Intervox | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 4 Ω | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | ||
![]() SR900R-PC Intervox | In Stock | - | - | Round | Polyester, Polyethylene Terephthalate (PET) | Rare Earth | 850Hz | Intervox | Tray | Active | - | -20°C ~ 50°C | - | 0.906 Dia (23.00mm) | PC Pins | General Purpose | - | - | Magnetic | - | 8 Ohms | - | 200 mW | 550 Hz ~ 3.5 kHz | 100 mW | Top | 72.00 | Sound Pressure Level (SPL) | 100mW/500mm | 5% Max @ 1kHz, 0.1W | 0.394 (10.00mm) | - | ||
![]() BRT1207P-06-C Intervox | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S350SA Intervox | In Stock | - | - | Round, Square Frame | Paper | Rare Earth | 210Hz | Intervox | Tray | Active | - | - | - | 3.622 L x 3.622 W (92.00mm x 92.00mm) | Solder Eyelet(s) | General Purpose | - | - | Magnetic | - | 8 Ohms | - | 2 W | 210 Hz ~ 8.5 kHz | 1 W | Top | 91.00 | Sound Pressure Level (SPL) | 1W/500mm | 5% Max @ 1kHz | 1.024 (26.00mm) | - | ||
![]() S200RA Intervox | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |