- Series
- Efficiency
- Applications
- Form
- Input Connector
- Input Type
- Operating Temperature
- Power (Watts)
- Region Utilized
- Voltage - Output
- Moisture Sensitivity Level (MSL)
- Output Connector
Attribute column
Manufacturer
Inventus AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FWE050048A-10B Inventus Power | In Stock | - | Datasheet | - | 0.508lb 230.42g | 0°C~60°C | 2016 | ELPAC FWE050 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Obsolete | Not Applicable | ITE (Commercial) | 50W | CB, CE, cTUVus | Level VI | Positive Center | Cord | 48V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | Non-RoHS Compliant | ||
![]() WRI4214-D5 Inventus Power | In Stock | - | Datasheet | - | 2.1lbs 952.5g | 0°C~40°C | 2004 | WRI | 6.50Lx3.85W x 2.60 H 165.0mmx98.0mmx66.0mm | Obsolete | Not Applicable | ITE (Commercial) | 42W | - | 75% | - | Cord | 24V | Desktop (Class I) | North America | - | IEC 320-C14 | DIN, 5 Pin | - | Non-RoHS Compliant | ||
![]() FWC1824-760F Inventus Power | In Stock | - | Datasheet | - | 0.45lb 204.12g | 0°C~60°C | 2011 | FWC18 (18W) | 3.35Lx1.97W x 1.30 H 85.0mmx50.0mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 19W | CB, CE, cTUVus, UL | Level V | Positive Center | Cord | 24V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | ||
![]() MWA080018A-12A Inventus Power | In Stock | - | Datasheet | - | 1.1lbs 499g | 0°C~60°C | 2016 | MWA080 (80W) | 5.19Lx3.07W x 1.34 H 132.0mmx78.0mmx34.0mm | Obsolete | Not Applicable | Medical | 79W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | Non-RoHS Compliant | ||
![]() FWC080015A-12A Inventus Power | In Stock | - | Datasheet | 8 Weeks | 1.6lbs 725.7g | 0°C~60°C | 2016 | FWC080 (80W) | 7.09Lx2.27W x 1.52 H 180.2mmx57.5mmx38.6mm | Obsolete | Not Applicable | ITE (Commercial) | 80W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | - | ||
![]() MWA065012A-11A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 1.3lbs 589.7g | 0°C~60°C | 2014 | MWA065 (65W) | 5.02Lx2.20W x 1.37 H 127.6mmx55.9mmx34.8mm | Active | Not Applicable | Medical | 72W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 5 Pin | 500mW Max | RoHS Compliant | ||
![]() FWE050015B-10A Inventus Power | In Stock | - | - | 18 Weeks | 0.596lb 270.34g | 0°C~60°C | 2016 | ELPAC FWE050 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Active | Not Applicable | ITE (Commercial) | 50W | CB, CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() FWB100018A-11B Inventus Power | In Stock | - | Datasheet | - | 1.6lbs 725.7g | 0°C~60°C | 2011 | FWB100 (100W) | 7.09Lx2.27W x 1.52 H 180.2mmx57.5mmx38.6mm | Obsolete | Not Applicable | ITE (Commercial) | 99W | CB, cTUVus, UL | Level V | - | Cord | 18V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | DIN, 5 Pin | 500mW Max | - | ||
![]() MWA080012A-12A Inventus Power | In Stock | - | Datasheet | - | 1.1lbs 499g | 0°C~60°C | 2016 | MWA080 (80W) | 5.19Lx3.07W x 1.34 H 132.0mmx78.0mmx34.0mm | Obsolete | Not Applicable | Medical | 80W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | Non-RoHS Compliant | ||
![]() FWE050024B-10B Inventus Power | In Stock | - | - | - | 0.508lb 230.42g | 0°C~60°C | 2016 | ELPAC FWE050 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Obsolete | Not Applicable | ITE (Commercial) | 50W | CB, CE, cTUVus | Level V | Positive Center | Cord | 24V | Desktop (Class II) | North America | 48 1.22m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() IPD3012-760 Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.35lb 160g | 0°C~60°C | 2016 | IPD30 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Active | Not Applicable | ITE (Commercial) | 30W | CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() MW2424-760-NC-BK Inventus Power | In Stock | - | Datasheet | - | - | 0°C~60°C | - | MW24 (24W) | 4.25Lx2.54W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | Medical | 24W | cTUVus, UL | 82% | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | - | 850mW Max | - | ||
![]() MW2412-760-NC-BK Inventus Power | In Stock | - | Datasheet | - | - | 0°C~60°C | - | MW24 (24W) | 4.25Lx2.54W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | Medical | 24W | cTUVus, UL | 80% | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | - | 850mW Max | - | ||
![]() MW2418-760-NC-BK Inventus Power | In Stock | - | Datasheet | - | - | 0°C~60°C | - | MW24 (24W) | 4.25Lx2.54W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | Medical | 23W | cTUVus, UL | 81% | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | - | 850mW Max | - | ||
![]() MW1212-760-NC-WH Inventus Power | In Stock | - | Datasheet | - | 0.45lb 204.12g | 0°C~40°C | 2011 | MW12 (12W) | 3.35Lx1.97W x 1.30 H 85.0mmx50.0mmx33.0mm | Obsolete | Not Applicable | Medical | 12W | CE | 78% | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() FWC5018-760F Inventus Power | In Stock | - | Datasheet | 12 Weeks | 0.75lb 340.19g | 0°C~60°C | 2011 | FWC50 (50W) | 5.00Lx3.00W x 1.30 H 127.0mmx76.2mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 50W | CB, CE, cTUVus, UL | Level V | Positive Center | Cord | 18V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() FWA065009A-11B Inventus Power | In Stock | - | Datasheet | - | 1.3lbs 589.7g | 0°C~60°C | 2014 | FWA065 (65W) | - | Obsolete | Not Applicable | ITE (Commercial) | 72W | CB, CE, cTUVus | Level V | - | Cord | 9V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | DIN, 5 Pin | 500mW Max | - | ||
![]() FWE050012A-10B Inventus Power | In Stock | - | Datasheet | - | 0.596lb 270.34g | 0°C~60°C | 2014 | ELPAC FWE050 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Obsolete | Not Applicable | ITE (Commercial) | 51W | CB, CE, cTUVus | Level VI | Positive Center | Cord | 12V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() FWC1812-760F Inventus Power | In Stock | - | Datasheet | - | 0.45lb 204.12g | 0°C~60°C | 2011 | FWC18 (18W) | 3.35Lx1.97W x 1.30 H 85.0mmx50.0mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CB, CE, cTUVus, UL | Level V | Positive Center | Cord | 12V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | ||
![]() FWA020005B-10A Inventus Power | In Stock | - | Datasheet | - | 0.4lb 181.44g | 0°C~60°C | 2016 | FWA020 (20W) | 3.45Lx2.04W x 1.30 H 87.7mmx51.8mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 20W | CB, CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - |