- Series
- Efficiency
- Applications
- Form
- Input Connector
- Input Type
- Operating Temperature
- Power (Watts)
- Region Utilized
- Voltage - Output
- Moisture Sensitivity Level (MSL)
- Output Connector
Attribute column
Manufacturer
Inventus AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FWA120012A-12A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 1.6lbs 725.7g | 0°C~60°C | 2016 | FWA120 (120W) | 7.56Lx2.45W x 1.52 H 192.0mmx62.2mmx38.7mm | Active | Not Applicable | ITE (Commercial) | 120W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | RoHS Compliant | ||
![]() FWA065015A-11A Inventus Power | In Stock | - | Datasheet | 12 Weeks | 1.3lbs 589.7g | 0°C~60°C | 2016 | FWA065 (65W) | 5.02Lx2.20W x 1.37 H 127.6mmx55.9mmx34.8mm | Active | Not Applicable | ITE (Commercial) | 72W | CB, CE, cTUVus | Level VI | - | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | DIN, 5 Pin | 500mW Max | RoHS Compliant | ||
![]() MWA120015A-12A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 1.6lbs 725.7g | 0°C~60°C | 2016 | MWA120 (120W) | 7.56Lx2.45W x 1.52 H 192.0mmx62.2mmx38.7mm | Active | Not Applicable | Medical | 120W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | RoHS Compliant | ||
![]() FWA020005A-10A Inventus Power | In Stock | - | Datasheet | - | 0.4lb 181.44g | 0°C~60°C | 2016 | FWA020 (20W) | 3.45Lx2.04W x 1.30 H 87.7mmx51.8mmx33.0mm | Discontinued | Not Applicable | ITE (Commercial) | 20W | CB, CE, GS, TUV | Level VI | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() FWA120024A-12A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 1.6lbs 725.7g | 0°C~60°C | 2016 | FWA120 (120W) | 7.56Lx2.45W x 1.52 H 192.0mmx62.2mmx38.7mm | Active | Not Applicable | ITE (Commercial) | 120W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | RoHS Compliant | ||
![]() FWE050015B-10B Inventus Power | In Stock | - | - | - | 0.596lb 270.34g | 0°C~60°C | 2016 | ELPAC FWE050 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Obsolete | Not Applicable | ITE (Commercial) | 50W | CB, CE, cTUVus | Level V | Positive Center | Cord | 15V | Desktop (Class II) | North America | 48 1.22m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | Non-RoHS Compliant | ||
![]() FWE050009B-10B Inventus Power | In Stock | - | - | - | 0.6lb 272.16g | 0°C~60°C | 2016 | ELPAC FWE050 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Obsolete | Not Applicable | ITE (Commercial) | 45W | CB, CE, cTUVus | Level V | Positive Center | Cord | 9V | Desktop (Class II) | North America | 48 1.22m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | Non-RoHS Compliant | ||
![]() FWA020012B-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.3lb 136.08g | 0°C~60°C | 2016 | FWA020 (20W) | 3.45Lx2.04W x 1.30 H 87.7mmx51.8mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 20W | CB, CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() FWE030012B-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.353lb 160.12g | 0°C~60°C | 2016 | FWE030 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Active | Not Applicable | ITE (Commercial) | 30W | CB, CE, cTUVus | Level V | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() FWE030018B-10A Inventus Power | In Stock | - | Datasheet | 12 Weeks | - | 0°C~60°C | - | FWE030 (30W) | 3.53Lx1.92W x 0.99 H 89.7mmx48.8mmx25.1mm | Active | Not Applicable | ITE (Commercial) | 31W | CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | - | 100mW Max | RoHS Compliant | ||
![]() IPD5019-760 Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.441lb 200.03g | 0°C~60°C | 2016 | IPD50 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Active | Not Applicable | ITE (Commercial) | 49W | CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 19V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() FWE030018A-10B Inventus Power | In Stock | - | Datasheet | - | 0.353lb 160.12g | 0°C~60°C | 2016 | FWE030 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Obsolete | Not Applicable | ITE (Commercial) | 31W | CB, CE, cTUVus | Level V | Positive Center | Cord | 18V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | Non-RoHS Compliant | ||
![]() FWA180024B-12A Inventus Power | In Stock | - | - | - | 2.1lbs 952.5g | 0°C~60°C | - | FWA180 (180W) | 8.20Lx2.90W x 1.60 H 208.0mmx73.0mmx39.0mm | Obsolete | Not Applicable | ITE (Commercial) | 180W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | Non-RoHS Compliant | ||
![]() MWC100024B-11A Inventus Power | In Stock | - | - | - | - | - | - | MWC100 (100W) | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FWE030012A-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.353lb 160.12g | 0°C~60°C | 2016 | FWE030 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Active | Not Applicable | ITE (Commercial) | 30W | CB, CE, cURus, GS, TUV | Level VI | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() FWE030015B-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.353lb 160.12g | 0°C~60°C | - | FWE030 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Active | Not Applicable | ITE (Commercial) | 30W | CB, CE, cURus, GS, TUV | Level V | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class II) | International | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() FWE050048B-10A Inventus Power | In Stock | - | - | - | 0.508lb 230.42g | 0°C~60°C | 2016 | ELPAC FWE050 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Active | Not Applicable | ITE (Commercial) | 50W | CB, CE, cTUVus | Level V | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() FWE030012A-10B Inventus Power | In Stock | - | Datasheet | - | 0.353lb 160.12g | 0°C~60°C | 2016 | FWE030 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Obsolete | Not Applicable | ITE (Commercial) | 30W | CB, CE, cTUVus | Level V | Positive Center | Cord | 12V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() FWE030015A-10B Inventus Power | In Stock | - | Datasheet | - | 0.353lb 160.12g | 0°C~60°C | 2016 | FWE030 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Obsolete | Not Applicable | ITE (Commercial) | 30W | CB, CE, cTUVus | Level V | Positive Center | Cord | 15V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() FWA020009A-10B Inventus Power | In Stock | - | Datasheet | - | 0.4lb 181.44g | 0°C~60°C | 2016 | FWA020 (20W) | 3.45Lx2.04W x 1.30 H 87.7mmx51.8mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 20W | CB, CE, cTUVus | Level VI | Positive Center | Cord | 9V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | Non-RoHS Compliant |