- Series
- Efficiency
- Applications
- Form
- Input Connector
- Input Type
- Operating Temperature
- Power (Watts)
- Region Utilized
- Voltage - Output
- Moisture Sensitivity Level (MSL)
- Output Connector
Attribute column
Manufacturer
Inventus AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FWC080024A-11A Inventus Power | In Stock | - | Datasheet | - | - | Commercial grade | 0°C~60°C | - | FWC080 (80W) | 6.96Lx2.27W x 1.52 H 176.8mmx57.7mmx38.6mm | Active | Not Applicable | ITE (Commercial) | 79W | CE, cTUVus | Level V | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 5 Pin | 500mW Max | RoHS Compliant | ||
![]() MWA020012B-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.3lb 136.08g | - | 0°C~40°C | 2016 | MWA020 (20W) | 3.45Lx2.04W x 1.30 H 87.7mmx51.8mmx33.0mm | Active | Not Applicable | Medical | 20W | CB, CE, cTUVus | Level V | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() IPD3019-760 Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.35lb 160g | - | 0°C~60°C | 2016 | IPD30 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Active | Not Applicable | ITE (Commercial) | 30W | CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 19V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() MWA220018A-13A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 2.1lbs 952.5g | - | 0°C~60°C | 2016 | MWA220 (220W) | 8.20Lx2.90W x 1.60 H 208.0mmx73.0mmx39.0mm | Active | Not Applicable | Medical | 220W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Rectangular, 6 Position | 500mW Max | RoHS Compliant | ||
![]() MWA220012A-13A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 2.1lbs 952.5g | Commercial grade | 0°C~60°C | 2016 | MWA220 (220W) | 8.20Lx2.90W x 1.60 H 208.0mmx73.0mmx39.0mm | Active | Not Applicable | Medical | 220W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Rectangular, 6 Position | 500mW Max | RoHS Compliant | ||
![]() MWA150018A-12A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 1.6lbs 725.7g | - | 0°C~60°C | 2016 | ELPAC MWA150 (150W) | 7.56Lx2.45W x 1.52 H 192.0mmx62.2mmx38.7mm | Active | Not Applicable | Medical | 149W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | RoHS Compliant | ||
![]() FWE050018B-10A Inventus Power | In Stock | - | - | 18 Weeks | 0.508lb 230.42g | - | 0°C~60°C | 2016 | ELPAC FWE050 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Active | Not Applicable | ITE (Commercial) | 49W | CB, CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() IPD2024-760 Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.353lb 160.12g | - | 0°C~60°C | 2016 | IPD20 (20W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Active | Not Applicable | ITE (Commercial) | 19W | CB, CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() MWA120024A-12A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 1.6lbs 725.7g | - | 0°C~60°C | 2016 | MWA120 (120W) | 7.56Lx2.45W x 1.52 H 192.0mmx62.2mmx38.7mm | Active | Not Applicable | Medical | 120W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | RoHS Compliant | ||
![]() IPD3015-760 Inventus Power | In Stock | - | - | 18 Weeks | 0.35lb 160g | - | 0°C~60°C | - | IPD30 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Active | Not Applicable | ITE (Commercial) | 30W | CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() FWC100048A-11A Inventus Power | In Stock | - | Datasheet | - | - | - | 0°C~60°C | - | ELPAC FWC100 (100W) | 6.96Lx2.27W x 1.52 H 176.8mmx57.7mmx38.6mm | Active | Not Applicable | ITE (Commercial) | 96W | CE, cTUVus | Level VI | - | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 5 Pin | 200mW Max | RoHS Compliant | ||
![]() FWA220024A-12A Inventus Power | In Stock | - | - | - | 2.1lbs 952.5g | - | 0°C~60°C | - | FWA220 (220W) | 8.52Lx2.88W x 1.56 H 216.4mmx73.1mmx39.5mm | Discontinued | Not Applicable | ITE (Commercial) | 221W | CB, CE, GS, TUV | Level VI | - | Cord | 24V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | DIN, 8 Pin | 210mW Max | RoHS Compliant | ||
![]() MWA150024A-12A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 1.6lbs 725.7g | - | 0°C~60°C | 2011 | ELPAC MWA150 (150W) | 7.56Lx2.45W x 1.52 H 192.0mmx62.2mmx38.7mm | Active | Not Applicable | Medical | 151W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | RoHS Compliant | ||
![]() WM100-S Inventus Power | In Stock | - | - | - | - | - | 0°C~40°C | - | WM | - | Obsolete | Not Applicable | ITE (Commercial) | 10W | - | - | - | Fixed Blade | 5V -5V | Wall Mount (Class II) | North America | - | NEMA 1-15P | DIN, 5 Pin | - | Non-RoHS Compliant | ||
![]() IPD3018-760 Inventus Power | In Stock | - | - | 18 Weeks | 0.35lb 160g | - | 0°C~60°C | - | IPD30 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Active | Not Applicable | ITE (Commercial) | 30W | CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() MWC100015B-12A Inventus Power | In Stock | - | - | 18 Weeks | - | - | 0°C~60°C | - | MWC100 (100W) | 7.09Lx2.27W x 1.52 H 180.1mmx57.7mmx38.6mm | Active | Not Applicable | Medical | 99W | CE, cTUVus, cULus | Level V | - | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 5 Pin | 500mW Max | RoHS Compliant | ||
![]() FWA150048A-11A Inventus Power | In Stock | - | Datasheet | - | - | - | 0°C~60°C | - | FWA150 (150W) | 7.43Lx2.45W x 1.52 H 188.7mmx62.2mmx38.6mm | Active | Not Applicable | ITE (Commercial) | 154W | CE, cTUVus | Level V | - | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 5 Pin | 500mW Max | RoHS Compliant | ||
![]() FW5024-760F Inventus Power | In Stock | - | Datasheet | - | 0.75lb 340.19g | - | 0°C~60°C | 2009 | FW50 (50W) | 5.00Lx3.00W x 1.30 H 127.0mmx76.2mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 50W | CCC, CE, cULus, TUVgs | 83% | Positive Center | Cord | 24V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() FW1812-760F Inventus Power | In Stock | - | Datasheet | - | 0.7lb 317.51g | - | 0°C~60°C | 2009 | FW18 (18W) | 3.35Lx1.97W x 1.30 H 85.0mmx50.0mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CB, CE, cTUVus, cULus, TUVgs | 83% | Positive Center | Cord | 12V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | ||
![]() FW3024-760F Inventus Power | In Stock | - | Datasheet | - | 0.7lb 317.51g | - | 0°C~60°C | 2009 | FW30 (30W) | 4.31Lx2.54W x 1.30 H 109.6mmx64.5mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 36W | CB, CE, cULus, TUVgs | 86% | Positive Center | Cord | 24V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - |