- Series
- Efficiency
- Applications
- Form
- Input Connector
- Input Type
- Operating Temperature
- Power (Watts)
- Region Utilized
- Voltage - Output
- Moisture Sensitivity Level (MSL)
- Output Connector
Attribute column
Manufacturer
Inventus AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Reach Compliance Code | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WP0612-760 Inventus Power | In Stock | - | Datasheet | - | - | 0°C~40°C | 2007 | WP06 | - | Obsolete | Not Applicable | ITE (Commercial) | 6W | - | CE | 75% | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | - | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() WRI4231-D5 Inventus Power | In Stock | - | Datasheet | - | 2.1lbs 952.5g | 0°C~40°C | 2004 | WRI | 6.50Lx3.85W x 2.60 H 165.0mmx98.0mmx66.0mm | Obsolete | Not Applicable | ITE (Commercial) | 42W | - | - | 75% | - | Cord | 5V 12V -12V | Desktop (Class I) | North America | - | IEC 320-C14 | DIN, 5 Pin | - | Non-RoHS Compliant | ||
![]() FWA220024A-12B Inventus Power | In Stock | - | Datasheet | 14 Weeks | 2.1lbs 952.5g | 0°C~60°C | 2016 | FWA220 (220W) | 8.20Lx2.90W x 1.60 H 208.0mmx73.0mmx39.0mm | Discontinued | Not Applicable | ITE (Commercial) | 221W | - | CB, CE, cTUVus | Level V | - | Cord | 24V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | RoHS Compliant | ||
![]() WM063-1950-D5 Inventus Power | In Stock | - | Datasheet | - | - | 0°C~40°C | 2003 | WM | - | Obsolete | Not Applicable | ITE (Commercial) | 6W | unknown | - | - | - | Fixed Blade | 5V 12V -12V | Wall Mount (Class II) | North America | - | NEMA 1-15P | DIN, 5 Pin | - | Non-RoHS Compliant | ||
![]() M42012-760 Inventus Power | In Stock | - | Datasheet | - | - | 0°C~40°C | 1999 | M4 (20W) | 4.25Lx2.50W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 20W | - | CE | 75% | Positive Center | Cord | 12V | Desktop (Class I) | North America | - | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() FW5012-760-NC Inventus Power | In Stock | - | Datasheet | - | 0.8lb 362.87g | 0°C~60°C | 2003 | FW50 (50W) | 5.00Lx3.00W x 1.30 H 127.0mmx76.2mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 50W | - | - | 80% | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | - | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() FW3012-760 Inventus Power | In Stock | - | Datasheet | - | 0.7lb 317.51g | 0°C~60°C | 2003 | FW30 (30W) | 4.25Lx2.50W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 30W | - | - | 80% | Positive Center | Cord | 12V | Desktop (Class I) | North America | - | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() MI2612-760 Inventus Power | In Stock | - | Datasheet | - | - | 0°C~40°C | 2003 | MI (15-28W) | 5.00Lx3.00W x 1.30 H 127.0mmx76.2mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 26W | - | CE | 75% | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | - | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() MI2824-760 Inventus Power | In Stock | - | Datasheet | - | - | 0°C~40°C | 2003 | MI (15-28W) | 5.00Lx3.00W x 1.30 H 127.0mmx76.2mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 28W | - | CE | 75% | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | - | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() WRI5215-D5 Inventus Power | In Stock | - | Datasheet | - | 2.1lbs 952.5g | 0°C~40°C | 2004 | WRI | 6.50Lx3.85W x 2.60 H 165.0mmx98.0mmx66.0mm | Obsolete | Not Applicable | ITE (Commercial) | 53W | - | - | 75% | - | Cord | 30V | Desktop (Class I) | North America | - | IEC 320-C14 | DIN, 5 Pin | - | Non-RoHS Compliant | ||
![]() W4221-D5 Inventus Power | In Stock | - | Datasheet | - | 1.8lbs 816.5g | 0°C~40°C | 2004 | W42 (42W) | 5.50Lx3.33W x 1.50 H 139.7mmx84.6mmx38.1mm | Obsolete | Not Applicable | ITE (Commercial) | 42W | - | CB, CE | - | - | Cord | 5V 12V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | DIN, 5 Pin | - | Non-RoHS Compliant | ||
![]() WP1205-760 Inventus Power | In Stock | - | Datasheet | - | 0.5lb 226.8g | 0°C~40°C | 2004 | WP12 | 2.95Lx1.95W x 0.98 H 75.0mmx49.5mmx25.0mm | Obsolete | Not Applicable | ITE (Commercial) | 12W | - | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | - | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() WM075-1950-D5 Inventus Power | In Stock | - | Datasheet | - | - | 0°C~40°C | 2003 | WM | - | Obsolete | Not Applicable | ITE (Commercial) | 7.5W | - | - | - | - | Fixed Blade | 5V | Wall Mount (Class II) | North America | - | NEMA 1-15P | DIN, 5 Pin | - | Non-RoHS Compliant | ||
![]() FW3015-760-NC Inventus Power | In Stock | - | Datasheet | - | 0.7lb 317.51g | 0°C~60°C | 2003 | FW30 (30W) | 4.25Lx2.50W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 30W | - | - | 80% | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | - | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() FW7212-D5-NC Inventus Power | In Stock | - | Datasheet | - | 2.5lbs 1.1kg | 0°C~60°C | 2005 | FW72 (72W) | 6.50Lx3.85W x 2.60 H 165.0mmx98.0mmx66.0mm | Obsolete | Not Applicable | ITE (Commercial) | 72W | - | CE | 80% | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | - | IEC 320-C14 | DIN, 5 Pin | - | Non-RoHS Compliant | ||
![]() MWP9012-D8-NC-BK Inventus Power | In Stock | - | Datasheet | - | 1.4lbs 635g | 0°C~40°C | 2005 | MWP90 (90W) | 5.90Lx3.33W x 1.50 H 149.9mmx84.6mmx38.1mm | Obsolete | Not Applicable | Medical | 90W | - | CE | 90% | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | - | Non-RoHS Compliant | ||
![]() MW4024-760-NC-BK Inventus Power | In Stock | - | Datasheet | - | 0.7lb 317.51g | 0°C~40°C | 2003 | MW40 (40W) | 5.00Lx3.00W x 1.30 H 127.0mmx76.2mmx33.0mm | Obsolete | Not Applicable | Medical | 40W | - | - | Level V | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 60 1.52m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() FWC1818-760F-NC Inventus Power | In Stock | - | Datasheet | - | 0.45lb 204.12g | 0°C~60°C | 2016 | FWC18 (18W) | 3.35Lx1.97W x 1.30 H 85.0mmx50.0mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | - | CB, CE, cTUVus, UL | Level V | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | ||
![]() FW5012-760 Inventus Power | In Stock | - | Datasheet | - | 0.8lb 362.87g | 0°C~60°C | 2003 | FW50 (50W) | 5.00Lx3.00W x 1.30 H 127.0mmx76.2mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 50W | - | - | 80% | Positive Center | Cord | 12V | Desktop (Class I) | North America | - | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() MWP9018-D8-NC-BK Inventus Power | In Stock | - | Datasheet | - | 1.4lbs 635g | 0°C~40°C | 2005 | MWP90 (90W) | 5.90Lx3.33W x 1.50 H 149.9mmx84.6mmx38.1mm | Obsolete | Not Applicable | Medical | 90W | - | CE | 90% | - | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | - | Non-RoHS Compliant |