- Series
- Efficiency
- Applications
- Form
- Input Connector
- Input Type
- Operating Temperature
- Power (Watts)
- Region Utilized
- Voltage - Output
- Moisture Sensitivity Level (MSL)
- Output Connector
Attribute column
Manufacturer
Inventus AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WM075-1950-760 Inventus Power | In Stock | - | Datasheet | - | 0°C~40°C | 2003 | WM | - | Obsolete | Not Applicable | ITE (Commercial) | 7.5W | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | - | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() W1512-760 Inventus Power | In Stock | - | - | - | - | - | W15 | - | Obsolete | Not Applicable | ITE (Commercial) | 15W | - | 75% | Positive Center | Cord | 12V | Desktop (Class I) | North America | - | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() W1505-760 Inventus Power | In Stock | - | - | - | - | - | W15 | - | Obsolete | Not Applicable | ITE (Commercial) | 13W | - | 75% | Positive Center | Cord | 5V | Desktop (Class I) | North America | - | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() WM1024-760 Inventus Power | In Stock | - | Datasheet | 0.35lb 158.76g | 0°C~40°C | 2004 | WM10 (10W) | 3.00Lx1.14W x 1.63 H 76.2mmx29.0mmx41.4mm | Obsolete | Not Applicable | ITE (Commercial) | 9.6W | - | 75% | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | - | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() WM1012-760 Inventus Power | In Stock | - | Datasheet | 0.35lb 158.76g | 0°C~40°C | 2004 | WM10 (10W) | 3.00Lx1.14W x 1.63 H 76.2mmx29.0mmx41.4mm | Obsolete | Not Applicable | ITE (Commercial) | 9.6W | - | 75% | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | - | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | ||
![]() FWA030005A-10A Inventus Power | In Stock | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MW6512-D5-NC-WH Inventus Power | In Stock | - | - | 0.8lb 362.87g | 0°C~40°C | - | MW65 | 5.07Lx3.06W x 1.35 H 128.8mmx77.7mmx34.3mm | Obsolete | Not Applicable | Medical | 65W | CE | 80% | - | Cord | 12V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | DIN, 5 Pin | - | Non-RoHS Compliant | ||
![]() FWC3018-760F-NC Inventus Power | In Stock | - | - | 0.6lb 272.16g | 0°C~60°C | - | FWC30 (30W) | 4.25Lx2.50W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 31W | CB, CE, cTUVus, UL | Level V | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() W1509-760 Inventus Power | In Stock | - | - | - | - | - | W15 | - | Obsolete | Not Applicable | ITE (Commercial) | 15W | - | 75% | Positive Center | Cord | 9V | Desktop (Class I) | North America | - | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() FWC3015-760F-NC Inventus Power | In Stock | - | - | 0.6lb 272.16g | 0°C~60°C | - | FWC30 (30W) | 4.25Lx2.50W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 30W | CB, CE, cTUVus, UL | Level V | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() FWC3009-760F-NC Inventus Power | In Stock | - | - | 0.6lb 272.16g | 0°C~60°C | - | FWC30 (30W) | 4.25Lx2.50W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 30W | CB, CE, cTUVus, UL | Level V | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() FWPC10024-D5F-NC Inventus Power | In Stock | - | - | 2.4lbs 1.1kg | 0°C~40°C | - | FWPC100 | - | Obsolete | Not Applicable | ITE (Commercial) | 100W | - | 80% | - | Cord (Sold Separately) | 24V | Desktop (Class II) | North America | - | - | DIN, 5 Pin | - | - | ||
![]() FWPC10012-D8F-NC Inventus Power | In Stock | - | - | 2.4lbs 1.1kg | 0°C~40°C | - | FWPC100 | - | Obsolete | Not Applicable | ITE (Commercial) | 100W | - | 80% | - | Cord (Sold Separately) | 12V | Desktop (Class II) | North America | - | - | DIN, 8 Pin | - | - | ||
![]() FWC3024-760F-NC Inventus Power | In Stock | - | - | 0.6lb 272.16g | 0°C~60°C | - | FWC30 (30W) | 4.25Lx2.50W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 31W | CB, CE, cTUVus, UL | Level V | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() WM1830/.6-760 Inventus Power | In Stock | - | - | - | 0°C~40°C | - | WM | - | Obsolete | Not Applicable | ITE (Commercial) | 18W | - | - | Positive Center | Fixed Blade | 30V | Wall Mount (Class II) | North America | - | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() MW6524-D5-NC-WH Inventus Power | In Stock | - | - | 0.8lb 362.87g | 0°C~40°C | - | MW65 | 5.07Lx3.06W x 1.35 H 128.8mmx77.7mmx34.3mm | Obsolete | Not Applicable | Medical | 65W | CE | 80% | - | Cord | 24V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | DIN, 5 Pin | - | Non-RoHS Compliant | ||
![]() FWC3012-760F-NC Inventus Power | In Stock | - | - | 0.6lb 272.16g | 0°C~60°C | - | FWC30 (30W) | 4.25Lx2.50W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 30W | CB, CE, cTUVus, UL | Level V | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - |