- Series
- Efficiency
- Applications
- Form
- Input Connector
- Input Type
- Operating Temperature
- Power (Watts)
- Region Utilized
- Voltage - Output
- Moisture Sensitivity Level (MSL)
- Output Connector
Attribute column
Manufacturer
Inventus AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWA020012A-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.3lb 136.08g | 0°C~40°C | 2016 | MWA020 (20W) | 3.45Lx2.04W x 1.30 H 87.7mmx51.8mmx33.0mm | Active | Not Applicable | Medical | 20W | CB, CE, cTUVus | Level V | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() MWA020009A-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.399lb 181g | 0°C~40°C | 2016 | MWA020 (20W) | 3.45Lx2.04W x 1.30 H 87.7mmx51.8mmx33.0mm | Active | Not Applicable | Medical | 20W | CB, CE, cTUVus | Level V | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() MWA020009B-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.399lb 181g | 0°C~40°C | 2016 | MWA020 (20W) | 3.45Lx2.04W x 1.30 H 87.7mmx51.8mmx33.0mm | Active | Not Applicable | Medical | 20W | CB, CE, cTUVus | Level V | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() MWA120012A-12A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 1.6lbs 725.7g | 0°C~60°C | 2016 | MWA120 (120W) | 7.56Lx2.45W x 1.52 H 192.0mmx62.2mmx38.7mm | Active | Not Applicable | Medical | 120W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | RoHS Compliant | ||
![]() MWA120018A-12A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 1.6lbs 725.7g | 0°C~60°C | 2016 | MWA120 (120W) | 7.56Lx2.45W x 1.52 H 192.0mmx62.2mmx38.7mm | Active | Not Applicable | Medical | 121W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | RoHS Compliant | ||
![]() MW4024-760F-NC-BK Inventus Power | In Stock | - | Datasheet | - | 0.8lb 362.87g | 0°C~60°C | 2016 | MW40 (40W) | 5.00Lx3.00W x 1.30 H 127.0mmx76.2mmx33.0mm | Not For New Designs | Not Applicable | Medical | 41W | - | Level V | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 60 1.52m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() MWA050024B-10A Inventus Power | In Stock | - | Datasheet | - | - | 0°C~60°C | - | MWA050 (50W) | 3.53Lx1.92W x 0.99 H 89.7mmx48.8mmx25.1mm | Active | Not Applicable | Medical | 50W | CE, cTUVus | Level V | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | - | 300mW Max | RoHS Compliant | ||
![]() MWA050024A-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.5lb 226.8g | 0°C~60°C | 2016 | MWA050 (50W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Active | Not Applicable | Medical | 50W | CB, CE, cTUVus | Level V | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() MWA020024B-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.3lb 136.08g | 0°C~40°C | 2016 | MWA020 (20W) | 3.45Lx2.04W x 1.30 H 87.7mmx51.8mmx33.0mm | Active | Not Applicable | Medical | 20W | CB, CE, cTUVus | Level V | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() MWA050015A-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | - | 0°C~60°C | 2016 | MWA050 (50W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Active | Not Applicable | Medical | 50W | CB, CE, cTUVus | Level V | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | RoHS Compliant | ||
![]() MW4015-760-NC-WH Inventus Power | In Stock | - | Datasheet | - | 0.7lb 317.51g | 0°C~40°C | 2003 | MW40 (40W) | 5.00Lx3.00W x 1.30 H 127.0mmx76.2mmx33.0mm | Obsolete | Not Applicable | Medical | 39W | - | Level V | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 60 1.52m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | ||
![]() FWB100012A-12B Inventus Power | In Stock | - | Datasheet | - | 1.6lbs 725.7g | 0°C~60°C | 2011 | FWB100 (100W) | 7.09Lx2.27W x 1.52 H 180.2mmx57.5mmx38.6mm | Obsolete | Not Applicable | ITE (Commercial) | 100W | CB, cTUVus, UL | Level V | - | Cord | 12V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | - | ||
![]() FWE050048A-10A Inventus Power | In Stock | - | Datasheet | - | 0.4lb 181.44g | 0°C~60°C | 2016 | ELPAC FWE050 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Active | Not Applicable | ITE (Commercial) | 50W | CB, CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() IPD5012-760S Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.441lb 200.03g | 0°C~60°C | 2016 | IPD50 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Active | 1 (Unlimited) | ITE (Commercial) | 51W | CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() FWB100024A-11B Inventus Power | In Stock | - | Datasheet | - | 1.6lbs 725.7g | 0°C~60°C | 2011 | FWB100 (100W) | 7.09Lx2.27W x 1.52 H 180.2mmx57.5mmx38.6mm | Obsolete | Not Applicable | ITE (Commercial) | 98W | CB, cTUVus, UL | Level V | - | Cord | 24V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | DIN, 5 Pin | 500mW Max | - | ||
![]() FWE050018A-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.4lb 181.44g | 0°C~60°C | 2016 | ELPAC FWE050 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Active | Not Applicable | ITE (Commercial) | 49W | CB, CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() MWA050012B-10A Inventus Power | In Stock | - | Datasheet | 24 Weeks | - | 0°C~60°C | - | MWA050 (50W) | 3.53Lx1.92W x 0.99 H 89.7mmx48.8mmx25.1mm | Active | Not Applicable | Medical | 51W | CE, cTUVus | Level V | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | - | 300mW Max | RoHS Compliant | ||
![]() MWC100024A-11A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 1.6lbs 725.7g | 0°C~60°C | 2014 | MWC100 (100W) | 7.09Lx2.27W x 1.52 H 180.2mmx57.5mmx38.6mm | Active | Not Applicable | Medical | 98W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 5 Pin | 500mW Max | RoHS Compliant | ||
![]() FWE050015A-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.4lb 181.44g | 0°C~60°C | 2016 | ELPAC FWE050 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Active | Not Applicable | ITE (Commercial) | 50W | CB, CE, cTUVus | Level VI | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() MWA100012A-12A Inventus Power | In Stock | - | Datasheet | 24 Weeks | 1.1lbs 499g | 0°C~60°C | 2014 | MWA100 (100W) | 5.19Lx3.07W x 1.34 H 132.0mmx78.0mmx34.0mm | Obsolete | Not Applicable | Medical | 100W | CB, CE, cTUVus | Level V | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | - |