- Factory Pack QuantityFactory Pack Quantity
- Frequency
- Frequency Stability
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- RoHS
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Termination Style
- Width
Attribute column
Manufacturer
IQD Frequency Products Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Unit Weight | Packaging | Series | Pbfree Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Termination Style | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Load Capacitance | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Output Format | Height | Length | Width | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFSPXO018574Bulk IQD Frequency Products | In Stock | - | - | 7 mm x 5 mm | YES | SURFACE MOUNT | 4 | 4 | 55 % | 100 | IQD FREQUENCY PRODUCTS LTD | LFSPXO018574BULK | + 85 C | - 40 C | 25 MHz | 85 °C | -40 °C | CERAMIC | ROHS AND REACH COMPLIANT, HERMETIC SEALED, CERAMIC PACKAGE-4 | DILCC4,.2,200 | Active | 5.68 | Details | Yes | 3.3 V | 3.3 V | 3.3 V | - | Bulk | CFPS-73 | Yes | 85 °C | -40 °C | STANDBY; ENABLE/DISABLE FUNCTION; BULK | 5.2 mm | compliant | 12 mA | 25 MHz | 100 PPM | SMD/SMT | Not Qualified | 7.2mm x 5.2mm x 1.4mm | 10 ns | 10 ns | 45/55 % | 3.3 V | HCMOS | 50 pF | 12 mA | 50 pF | NO | HCMOS | 1.4 mm | 7.2 mm | 5.2 mm | Lead Free | ||
![]() LFSPXO009682Bulk IQD Frequency Products | In Stock | - | - | 2.6 mm x 2.1 mm | - | - | - | - | 60 % | 100 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 1.8 V | 1.8 V | - | 0.000705 oz | Bulk | CFPS-107 | - | - | - | - | - | - | 1.5 mA | 32.768 kHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | CMOS | 0.95 mm | 2.6 mm | 2.1 mm | - | ||
![]() LFSPXO068258Cutt IQD Frequency Products | In Stock | - | - | 2 mm x 1.6 mm | - | - | - | - | - | 100 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 2.5 V | 2.5 V | - | - | Cut Tape | IQXO-541 | - | - | - | - | - | - | - | 8 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 1.6 mm | - | ||
![]() LFSPXO026154Bulk IQD Frequency Products | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | 60 % | 100 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 3.3 V | 3.3 V | - | - | Bulk | CFPS-9 | - | - | - | - | - | - | 20 mA | 30 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | CMOS | 1.3 mm | 5.2 mm | 3.4 mm | - | ||
![]() LFSPXO003159Bulk IQD Frequency Products | In Stock | - | - | 7.5 mm x 5 mm | - | - | - | - | 55 % | 100 | - | - | + 70 C | - 10 C | - | - | - | - | - | - | - | - | Details | - | 5 V | 5 V | - | - | Bulk | IQXO-70 | - | - | - | - | - | - | - | 4 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | 50 pF | - | - | - | HCMOS | 1.3 mm | 7.5 mm | 5 mm | - | ||
![]() LFSPXO010776Bulk IQD Frequency Products | In Stock | - | - | 7.5 mm x 5 mm | YES | SURFACE MOUNT | - | - | 55 % | 100 | IQD FREQUENCY PRODUCTS LTD | LFSPXO010776BULK | + 70 C | - 10 C | 75 MHz | 70 °C | -10 °C | - | - | - | Active | 5.68 | Details | Yes | 5 V | 5 V | 5 V | - | Bulk | IQXO-70 | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | - | compliant | - | 75 MHz | 50 PPM | SMD/SMT | - | 7.5mm x 5.0mm x 1.3mm | 7 ns | 7 ns | 45/55 % | - | HCMOS | 50 pF | - | 50 pF | NO | HCMOS | 1.3 mm | 7.5 mm | 5 mm | - | ||
![]() LFSPXO010143Bulk IQD Frequency Products | In Stock | - | - | 7.5 mm x 5 mm | - | - | - | - | 55 % | 100 | - | - | + 70 C | - 10 C | - | - | - | - | - | - | - | - | Details | - | 5 V | 5 V | - | - | Bulk | IQXO-70 | - | - | - | - | - | - | - | 80 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | 50 pF | - | - | - | HCMOS | 1.4 mm | 7.5 mm | 5 mm | - | ||
![]() LFSPXO010110Bulk IQD Frequency Products | In Stock | - | - | 7.5 mm x 5 mm | - | - | - | - | 55 % | 100 | - | - | + 70 C | - 10 C | - | - | - | - | - | - | - | - | Details | - | 5 V | 5 V | - | - | Bulk | IQXO-70 | - | - | - | - | - | - | - | 5 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | 50 pF | - | - | - | HCMOS | 1.3 mm | 7.5 mm | 5 mm | - | ||
![]() LFSPXO016232Bulk IQD Frequency Products | In Stock | - | - | 7.5 mm x 5 mm | YES | SURFACE MOUNT | - | - | 55 % | 100 | IQD FREQUENCY PRODUCTS LTD | LFSPXO016232BULK | + 85 C | - 40 C | 48 MHz | 85 °C | -40 °C | - | - | - | Active | 5.68 | Details | Yes | 5 V | 5 V | 5 V | - | Bulk | IQXO-70 | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | - | compliant | - | 48 MHz | 50 PPM | SMD/SMT | - | 7.5mm x 5.0mm x 1.3mm | 7 ns | 7 ns | 45/55 % | - | HCMOS | 15 pF | - | 50 pF | NO | HCMOS | 1.3 mm | 7.5 mm | 5 mm | - | ||
![]() LFSPXO066658Cutt IQD Frequency Products | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | - | 60 % | 100 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 1.8 V | 1.8 V | - | - | Cut Tape | IQXO-794 | - | - | - | - | - | - | 10 mA | 16 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | HCMOS | - | 2.5 mm | 2 mm | - | ||
![]() LFSPXO018492Bulk IQD Frequency Products | In Stock | - | - | 7 mm x 5 mm | YES | SURFACE MOUNT | - | - | 55 % | 100 | IQD FREQUENCY PRODUCTS LTD | LFSPXO018492BULK | + 70 C | 0 C | 24.576 MHz | 70 °C | - | - | - | - | Active | 5.68 | Details | Yes | 3.3 V | 3.3 V | 3.3 V | - | Bulk | CFPS-73 | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; BULK | - | compliant | 12 mA | 24.576 MHz | 50 PPM | SMD/SMT | - | 7.2mm x 5.2mm x 1.4mm | 10 ns | 10 ns | 45/55 % | - | HCMOS | 50 pF | - | 50 pF | NO | HCMOS | 1.4 mm | 7.2 mm | 5.2 mm | - | ||
![]() LFSPXO012022Bulk IQD Frequency Products | In Stock | - | - | 7.5 mm x 5 mm | - | - | - | - | 55 % | 100 | - | - | + 70 C | - 10 C | - | - | - | - | - | - | - | - | Details | - | 5 V | 5 V | - | - | Bulk | IQXO-70 | - | - | - | - | - | - | - | 56.448 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | 50 pF | - | - | - | HCMOS | 1.3 mm | 7.5 mm | 5 mm | - | ||
![]() LFSPXO066759Cutt IQD Frequency Products | In Stock | - | - | 2 mm x 1.6 mm | - | - | - | - | 55 % | 100 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 3.3 V | 3.3 V | - | - | Cut Tape | IQXO-540 | - | - | - | - | - | - | 4 mA | 12.288 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | CMOS | - | 2 mm | 1.6 mm | - | ||
![]() LFSPXO066807Cutt IQD Frequency Products | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | - | 60 % | 100 | - | - | + 70 C | 0 C | - | - | - | - | - | - | - | - | Details | - | 3.3 V | 3.3 V | - | - | Cut Tape | IQXO-791 | - | - | - | - | - | - | 10 mA | 24.576 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | HCMOS | - | 2.5 mm | 2 mm | - | ||
![]() LFSPXO015505Bulk IQD Frequency Products | In Stock | - | - | 7.5 mm x 5 mm | - | - | - | - | 55 % | 100 | - | - | + 70 C | - 10 C | - | - | - | - | - | - | - | - | Details | - | 5 V | 5 V | - | - | Bulk | IQXO-70 | - | - | - | - | - | - | - | 20.2 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | 50 pF | - | - | - | HCMOS | 1.3 mm | 7.5 mm | 5 mm | - | ||
![]() LFSPXO056220Cutt IQD Frequency Products | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | 100 | IQD FREQUENCY PRODUCTS LTD | LFSPXO056220CUTT | + 85 C | - 40 C | 27 MHz | 85 °C | -40 °C | - | - | - | Active | 5.68 | Details | Yes | 1.8 V | 1.8 V | 1.8 V | - | Cut Tape | IQXO-542 | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TAPE | - | compliant | - | 27 MHz | 50 PPM | SMD/SMT | - | 2.0mm x 1.6mm x 0.7mm | 5 ns | 5 ns | 45/55 % | - | CMOS | 15 pF | - | 15 pF | NO | CMOS | 0.7 mm | 2 mm | 1.6 mm | - | ||
![]() LFSPXO056295Cutt IQD Frequency Products | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | 60 % | 100 | IQD FREQUENCY PRODUCTS LTD | LFSPXO056295CUTT | + 85 C | - 40 C | 24.576 MHz | 85 °C | -40 °C | - | - | - | Active | 5.68 | Details | Yes | 3.3 V | 3.3 V | 3.3 V | - | Cut Tape | IQXO-791 | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TAPE | - | compliant | 10 mA | 24.576 MHz | 50 PPM | SMD/SMT | - | 2.5mm x 2.0mm x 1.0mm | 10 ns | 10 ns | 40/60 % | - | HCMOS | 15 pF | - | 15 pF | NO | HCMOS | 1 mm | 2.5 mm | 2 mm | - | ||
![]() LFSPXO056246Cutt IQD Frequency Products | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 3.3 V | 3.3 V | - | - | Cut Tape | IQXO-540 | - | - | - | - | - | - | - | 27 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | CMOS | 0.7 mm | 2 mm | 1.6 mm | - | ||
![]() LFSPXO056272Cutt IQD Frequency Products | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | 60 % | 100 | IQD FREQUENCY PRODUCTS LTD | LFSPXO056272CUTT | + 85 C | - 40 C | 40 MHz | 85 °C | -40 °C | - | - | - | Active | 5.65 | Details | Yes | 1.8 V | 1.8 V | 1.8 V | - | Cut Tape | IQXO-794 | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TAPE | - | compliant | 10 mA | 40 MHz | 50 PPM | SMD/SMT | - | 2.5mm x 2.0mm x 1.0mm | 10 ns | 10 ns | 40/60 % | - | HCMOS | 15 pF | - | 15 pF | NO | HCMOS | 1 mm | 2.5 mm | 2 mm | - | ||
![]() LFSPXO056270Cutt IQD Frequency Products | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 1.8 V | 1.8 V | - | - | Cut Tape | IQXO-794 | - | - | - | - | - | - | - | 26 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | HCMOS | 1 mm | 2.5 mm | 2 mm | - |