- Applications
- Base Product Number
- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
Attribute column
Manufacturer
IRISO Electronics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mated Stacking Heights | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMSA-13065B-2-40Y901 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13065B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13065B | Solder | Header | 40 | - | 2 | Locking Ramp | Male Pin | - | - | 0.366 (9.30mm) | Board to Board or Cable | All | 0.079 (2.00mm) | Black | 0.098 (2.50mm) | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() IMSA-13065B-2-28Y902 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13065B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13065B | Solder | Header | 28 | - | 2 | Locking Ramp | Male Pin | - | - | 0.366 (9.30mm) | Board to Board or Cable | All | 0.079 (2.00mm) | Black | 0.098 (2.50mm) | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() IMSA-13065B-2-32Y900 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13065B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13065B | Solder | Header | 32 | - | 2 | Locking Ramp | Male Pin | - | - | 0.366 (9.30mm) | Board to Board or Cable | All | 0.079 (2.00mm) | Black | 0.098 (2.50mm) | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() IMSA-13065B-2-16Y901 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13065B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13065B | Solder | Header | 16 | - | 2 | Locking Ramp | Male Pin | - | - | 0.366 (9.30mm) | Board to Board or Cable | All | 0.079 (2.00mm) | Black | 0.098 (2.50mm) | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() IMSA-13065B-2-12Y902 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13065B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13065B | Solder | Header | 12 | - | 2 | Locking Ramp | Male Pin | - | - | 0.366 (9.30mm) | Board to Board or Cable | All | 0.079 (2.00mm) | Black | 0.098 (2.50mm) | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() IMSA-13103B-20Y901 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13103B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Cut Tape (CT);Digi-Reel®;Tray; | Active | 50VAC | -40°C ~ 125°C | 13103B | Solder | Plug | 20 | - | 1 | Latch Holder | Male Pin | 3A | - | 0.256 (6.50mm) | Board to Cable/Wire | All | 0.079 (2.00mm) | Black | - | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | - | ||
![]() IMSA-13065B-2-40Y902 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13065B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13065B | Solder | Header | 40 | - | 2 | Locking Ramp | Male Pin | - | - | 0.366 (9.30mm) | Board to Board or Cable | All | 0.079 (2.00mm) | Black | 0.098 (2.50mm) | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() IMSA-13065B-2-24Y900 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13065B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13065B | Solder | Header | 24 | - | 2 | Locking Ramp | Male Pin | - | - | 0.366 (9.30mm) | Board to Board or Cable | All | 0.079 (2.00mm) | Black | 0.098 (2.50mm) | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() IMSA-13065B-2-08Y900 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13065B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13065B | Solder | Header | 8 | - | 2 | Locking Ramp | Male Pin | - | - | 0.366 (9.30mm) | Board to Board or Cable | All | 0.079 (2.00mm) | Black | 0.098 (2.50mm) | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() IMSA-13103B-16Y901 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13103B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Cut Tape (CT);Digi-Reel®;Tray; | Active | 50VAC | -40°C ~ 125°C | 13103B | Solder | Plug | 16 | - | 1 | Latch Holder | Male Pin | 3A | - | 0.256 (6.50mm) | Board to Cable/Wire | All | 0.079 (2.00mm) | Black | - | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | - | ||
![]() IMSA-13065B-2-16Y900 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13065B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13065B | Solder | Header | 16 | - | 2 | Locking Ramp | Male Pin | - | - | 0.366 (9.30mm) | Board to Board or Cable | All | 0.079 (2.00mm) | Black | 0.098 (2.50mm) | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() IMSA-13103B-10Y901 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13103B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Cut Tape (CT);Digi-Reel®;Tray; | Active | 50VAC | -40°C ~ 125°C | 13103B | Solder | Plug | 10 | - | 1 | Latch Holder | Male Pin | 3A | - | 0.256 (6.50mm) | Board to Cable/Wire | All | 0.079 (2.00mm) | Black | - | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | - | ||
![]() IMSA-13103B-04Y901 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13103B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Cut Tape (CT);Digi-Reel®;Tray; | Active | 50VAC | -40°C ~ 125°C | 13103B | Solder | Plug | 4 | - | 1 | Latch Holder | Male Pin | 3A | - | 0.256 (6.50mm) | Board to Cable/Wire | All | 0.079 (2.00mm) | Black | - | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | - | ||
![]() IMSA-13103B-12Y900 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13103B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Cut Tape (CT);Digi-Reel®;Tray; | Active | 50VAC | -40°C ~ 125°C | 13103B | Solder | Plug | 12 | - | 1 | Latch Holder | Male Pin | 3A | - | 0.256 (6.50mm) | Board to Cable/Wire | All | 0.079 (2.00mm) | Black | - | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | - | ||
![]() IMSA-13065B-2-16Y902 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13065B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13065B | Solder | Header | 16 | - | 2 | Locking Ramp | Male Pin | - | - | 0.366 (9.30mm) | Board to Board or Cable | All | 0.079 (2.00mm) | Black | 0.098 (2.50mm) | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() IMSA-13065B-2-40Y900 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13065B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13065B | Solder | Header | 40 | - | 2 | Locking Ramp | Male Pin | - | - | 0.366 (9.30mm) | Board to Board or Cable | All | 0.079 (2.00mm) | Black | 0.098 (2.50mm) | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() IMSA-13103B-04A-TR IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13103B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Bulk | Active | 50VAC | -40°C ~ 125°C | 13103B | Solder | Plug | 4 | - | 1 | Latch Holder | Male Pin | 3A | - | 0.256 (6.50mm) | Board to Cable/Wire | All | 0.079 (2.00mm) | Black | - | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | - | ||
![]() IMSA-13065B-2-20Y901 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13065B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13065B | Solder | Header | 20 | - | 2 | Locking Ramp | Male Pin | - | - | 0.366 (9.30mm) | Board to Board or Cable | All | 0.079 (2.00mm) | Black | 0.098 (2.50mm) | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() IMSA-13103B-02Y900 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13103B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Cut Tape (CT);Digi-Reel®;Tray; | Active | 50VAC | -40°C ~ 125°C | 13103B | Solder | Plug | 2 | - | 1 | Latch Holder | Male Pin | 3A | - | 0.256 (6.50mm) | Board to Cable/Wire | All | 0.079 (2.00mm) | Black | - | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | - | ||
![]() IMSA-13065B-2-12Y900 IRISO Electronics | In Stock | - | - | Surface Mount, Right Angle | Square | IMSA-13065B | Tin | - | Copper Alloy | Polyphenylene Sulfide (PPS) | - | IRISO USA Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13065B | Solder | Header | 12 | - | 2 | Locking Ramp | Male Pin | - | - | 0.366 (9.30mm) | Board to Board or Cable | All | 0.079 (2.00mm) | Black | 0.098 (2.50mm) | - | Shrouded - 4 Wall | Tin | - | Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 |