- Diode Type
- ECCN Code
- Forward Voltage-Max (VF)
- HTS Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Non-rep Pk Forward Current-Max
- Operating Temperature-Max
- Output Current-Max
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
ISC Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Diode Element Material | Number of Terminals | ak Reflow Temperature-Max (s) | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Rohs Code | Packaging | Pbfree Code | ECCN Code | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Pitch | Technology | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Number of Contacts | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FST2045 ISC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FST30040 ISC | In Stock | - | - | - | NO | - | - | - | 0.76 V | COORS COMPONENTS INC | Coors Components Inc | FST30040 | - | 175 °C | - | - | - | - | - | Transferred | - | 5.75 | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | Rectifier Diodes | - | SCHOTTKY | - | - | - | - | unknown | - | - | - | - | - | RECTIFIER DIODE | - | 150 A | - | 40 V | - | 2000 A | - | ||
![]() USD3030S ISC | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | 2 | Female | - | - | - | 3.81 mm | - | - | Straight | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | ||
![]() FST30045 ISC | In Stock | - | - | - | NO | - | - | - | 0.76 V | COORS COMPONENTS INC | Coors Components Inc | FST30045 | - | 175 °C | - | - | - | - | - | Transferred | - | 5.76 | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | Rectifier Diodes | - | SCHOTTKY | - | - | - | - | unknown | - | - | - | - | - | RECTIFIER DIODE | - | 150 A | - | 45 V | - | 2000 A | - | ||
![]() FST17140 ISC | In Stock | - | - | - | NO | SILICON | 2 | - | 0.74 V | MICROSEMI CORP | Microsemi Corporation | FST17140 | 2 | 175 °C | - | UNSPECIFIED | PACKAGE-2 | RECTANGULAR | FLANGE MOUNT | Active | - | 5.82 | - | No | - | No | EAR99 | - | POWER | - | - | - | 8541.10.00.80 | Rectifier Diodes | - | SCHOTTKY | SINGLE | - | SOLDER LUG | - | unknown | 2 | R-XSFM-D2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | 85 A | 1 | 40 V | - | 1200 A | - | ||
![]() FST17145 ISC | In Stock | - | - | - | NO | SILICON | 2 | NOT SPECIFIED | 0.74 V | MICROSEMI CORP | Microsemi Corporation | FST17145 | 2 | 175 °C | -55 °C | UNSPECIFIED | PACKAGE-2 | RECTANGULAR | FLANGE MOUNT | Active | - | 5.78 | - | No | - | - | EAR99 | - | POWER | - | - | REVERSE ENERGY TESTED | 8541.10.00.80 | Rectifier Diodes | - | SCHOTTKY | SINGLE | - | SOLDER LUG | NOT SPECIFIED | unknown | 2 | R-XSFM-D2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 85 A | 1 | 45 V | - | 1200 A | 2000 µA | ||
![]() FST30035 ISC | In Stock | - | - | - | NO | SILICON | 2 | - | 0.76 V | MICROSEMI CORP | Microsemi Corporation | FST30035 | 2 | 175 °C | - | UNSPECIFIED | PACKAGE-2 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-244AB | 5.84 | - | No | - | No | EAR99 | Blue | POWER | - | - | - | 8541.10.00.80 | Rectifier Diodes | - | SCHOTTKY | UPPER | - | UNSPECIFIED | - | unknown | 2 | R-XUFM-X2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 150 A | 1 | 35 V | TO-244AB | 2000 A | - |