- Attachment Method
- Case Connection
- Configuration
- Critical Rate of Rise of Commutation Voltage-Min
- Critical Rate of Rise of Off-State Voltage-Min
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- Diameter
- HTS Code
- Height Off Base (Height of Fin)
- Holding Current-Max
- Ihs Manufacturer
Attribute column
Manufacturer
ISC Thyristors - TRIACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Shape | Package Cooled | Material Finish | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | Part Status | Type | Terminal Finish | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Critical Rate of Rise of Off-State Voltage-Min | RMS On-state Current-Max | Holding Current-Max | Thermal Resistance @ Natural | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Critical Rate of Rise of Commutation Voltage-Min | Power Dissipation @ Temperature Rise | Repetitive Peak Off-state Leakage Current-Max | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTA16-800BW ISC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA41-600B ISC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA08-600C ISC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTB06-800CW ISC | In Stock | - | - | NO | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 3 | STMICROELECTRONICS | STMicroelectronics | BTB06-800CW | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TO-220AB, 3 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | NOT SPECIFIED | 5.74 | Yes | pushPIN™ | e3 | Yes | Active | Top Mount | Matte Tin (Sn) | 8541.30.00.80 | TRIACs | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | 3 | R-PSFM-T3 | Not Qualified | SINGLE | Push Pin | 0.394 (10.00mm) | 7.41°C/W @ 100 LFM | MAIN TERMINAL 2 | TO-220AB | SNUBBERLESS TRIAC | 800 V | 250 V/us | 6 A | 35 mA | -- | 35 mA | 1.5 V | 3.5 V/us | -- | 10 µA | -- | 2.756 (70.00mm) | 2.756 (70.00mm) |