- Height
- Length
- Attachment Method
- Attenuation Frequency (+/- delta f)-Max
- Attenuation Frequency (+/- delta f)-Min
- Average Input Power
- Center or Cutoff Frequency (fo/fc)
- Color
- Composition
- Diameter
- ECCN Code
- Filter Type
Attribute column
Manufacturer
ISC Ceramic Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | Package Cooled | Material Finish | Attenuation Frequency (+/- delta f)-Max | Attenuation Frequency (+/- delta f)-Min | Ihs Manufacturer | Insertion Loss-Max | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Series | Tolerance | Part Status | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Reach Compliance Code | Physical Dimension | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Halogen Free | Filter Type | VSWR | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Center or Cutoff Frequency (fo/fc) | Average Input Power | Input/Output Impedance | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFCW-542 ISC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 70 m | - | ||
![]() BFCN-1525 ISC | In Stock | - | - | SURFACE MOUNT | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 475000 kHz | 655000 kHz | MINI-CIRCUITS | 3 dB | Mini-Circuits | BFCN-1525+ | 100 °C | -55 °C | MINIATURE, HERMETIC SEALED, CERAMIC, CASE FV1206, 4 PIN | Active | 2.25 | - | Yes | - | pushPIN™ | - | Active | EAR99 | - | Top Mount | - | - | - | - | - | - | compliant | L3.2XB1.6XH0.94 (mm)/L0.126XB0.063XH0.037 (inch) | Push Pin | 1.181 (30.00mm) | 7.91°C/W @ 100 LFM | - | CERAMIC BPF | 2.5 | -- | -- | 1525 MHz | 1.5 W | 50 OHM | -- | 0.94 mm | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BFCG-162W ISC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.5 % | - | - | 25 ppm/°C | - | 121 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - |