- Current - DC Forward (If) (Max)
- Current - Output / Channel
- Data Rate
- Input Type
- Inputs - Side 1/Side 2
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Isocom Components TVS - Mixed Technology
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Voltage - Supply | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Data Rate | Rise / Fall Time (Typ) | Current - Output / Channel | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS609G Isocom Components 2004 LTD | 11 |
| Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | -25°C ~ 85°C | Tube | IS609 | Active | 16V | 5300Vrms | Tri-State | 1 | 1.5V (Max) | DC | 1MHz | 50ns, 90ns | 50 mA | 50mA | - | - | 1/0 | ||
![]() ICPL2611G Isocom Components 2004 LTD | 13 |
| Datasheet | Through Hole | 8-DIP (0.400", 10.16mm) | 8-DIP | -40°C ~ 85°C | Tube | ICPL2611 | Active | 7V | 5000Vrms | Tri-State | 1 | 1.4V | DC | 10Mbps | 40ns, 10ns | 50 mA | 50mA | 75ns, 75ns | 20kV/μs | 1/0 |