- Common Mode Transient Immunity (Min)
- Current - DC Forward (If) (Max)
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Propagation Delay tpLH / tpHL (Max)
- Pulse Width Distortion (Max)
Attribute column
Manufacturer
Isocom Components Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Voltage - Isolation | Number of Channels | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (Max) | Voltage - Output Supply | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICPL3120 Isocom Components 2004 LTD | 1980 | - | Datasheet | 2 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | - | -40°C~110°C | Tube | Active | 1 (Unlimited) | unknown | 5000Vrms | 1 | 1.37V | LOGIC IC OUTPUT OPTOCOUPLER | 100ns 100ns | 25mA | 500ns, 500ns | 25kV/μs | 100ns | 15V~30V | ROHS3 Compliant | Lead Free | ||
![]() IS314W Isocom Components 2004 LTD | 135000 | - | Datasheet | 2 Weeks | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | -40°C~105°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | 5000Vrms | 1 | 1.37V | - | 35ns 35ns | 25mA | 200ns, 200ns | 20kV/μs | 70ns | 10V~30V | ROHS3 Compliant | - | ||
![]() IS341W Isocom Components 2004 LTD | 1920 | - | Datasheet | 2 Weeks | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SO Stretched | -40°C~105°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | 5000Vrms | 1 | 1.37V | - | 35ns 35ns | 25mA | 200ns, 200ns | 20kV/μs | 70ns | 15V~30V | ROHS3 Compliant | - | ||
![]() IS480P Isocom Components 2004 LTD | 18810 |
| Datasheet | 2 Weeks | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SO Stretched | -40°C~105°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | 5000Vrms | 1 | 1.33V | - | 35ns 35ns | 10mA | 200ns, 220ns | 20kV/μs | 120ns | 4.5V~30V | ROHS3 Compliant | - |