Filters
  • Input Type
  • Number of Elements
  • Forward Voltage
  • Output Current
  • Power Dissipation
  • Rad Hardened
  • Configuration
  • Isolation Voltage
  • Maximum Forward Current
  • Mounting
  • Operating Supply Voltage (Max)
  • Operating Supply Voltage (Min)

Attribute column

Manufacturer

Isocom Components Optoisolators - Logic Output

View Mode:
24 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Number of Pins

Supplier Device Package

Operating Temperature

Packaging

Part Status

Moisture Sensitivity Level (MSL)

Voltage - Supply

Voltage - Isolation

Output Voltage

Output Type

Number of Channels

Voltage - Forward (Vf) (Typ)

Input Type

Max Output Voltage

Data Rate

Rise / Fall Time (Typ)

Current - DC Forward (If) (Max)

Input Current

Propagation Delay tpLH / tpHL (Max)

Common Mode Transient Immunity (Min)

Inputs - Side 1/Side 2

REACH SVHC

RoHS Status

Lead Free

H11L1SM
H11L1SM

Isocom Components 2004 LTD

8854

-

-

2 Weeks

Surface Mount

Surface Mount

6-SMD, Gull Wing

6

6-SMD

-25°C~85°C

Tube

Active

1 (Unlimited)

3V~15V

5000Vrms

16V

Open Collector

1

-

DC

16V

1MHz

100ns 50ns

50mA

10mA

6μs, 3μs

-

1/0

No SVHC

ROHS3 Compliant

Lead Free

ICPL0601SMT&R
ICPL0601SMT&R

Isocom Components 2004 LTD

10000
-

2 Weeks

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

-

8-SOIC

-40°C~100°C

Tape & Reel (TR)

Active

1 (Unlimited)

7V

3750Vrms

-

Open Collector

1

1.4V

DC

-

10Mbps

30ns 10ns

20mA

-

75ns, 75ns

5kV/μs

1/0

-

ROHS3 Compliant

-

ICPL2601SMT&R
ICPL2601SMT&R

Isocom Components 2004 LTD

10

-

-

2 Weeks

-

Surface Mount

8-SMD, Gull Wing

-

8-SMD Gull Wing

0°C~70°C

Tape & Reel (TR)

Active

1 (Unlimited)

7V

2500Vrms

-

Open Collector, Schottky Clamped

1

1.55V

DC

-

10Mbps

-

20mA

-

75ns, 75ns

1kV/μs

1/0

-

ROHS3 Compliant

-

H11L1VSMT&R
H11L1VSMT&R

Isocom Components

30

-

-

-

-

-

SMD-6

-

-

-

Tape & Reel (TR)

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

RoHS Compliant

-