- Package Type
- Mounting
- Rad Hardened
- Pin Count
- Number of Elements
- Input Type
- Output Type
- Isolation Voltage
- Output Device
- Operating Temp Range
- Forward Voltage
- Operating Temperature Classification
Attribute column
Manufacturer
Isocom Components Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Feature | Class | Collector Current (DC) | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Fall Time | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Shell Style# | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Pin Count | Output Type | Configuration | Note | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Rise Time | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Isolation Voltage | Shell Plating | Isolation Voltage-Max | Class Code | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Features | Cavity A | Cavity C | Standard | Cavity B | Cavity E | Cavity F | Cavity D | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP521-4BLG Isocom Components | 32 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | 50(mA) | Through Hole | - | -30C to 100C | Commercial | - | - | Transistor | - | DIP | - | - | No | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | - | - | - | - | 16 | DC | - | - | 0.2(W) | DC | - | 50(mA) | - | 1.3(V) | - | 6(V) | - | 5300(V) | - | - | - | 600(%) | - | - | - | - | - | UL/VDE | - | - | - | - | - | ||
![]() TLP621BLSM Isocom Components | 48 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | DIP SMD | - | - | No | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11A5XG Isocom Components | 35 |
| Datasheet | - | - | - | - | 30 | - | - | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | PDIP W | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | .06 | 6(V) | - | 5300(V) | - | 5300 | - | 30(%) | 50 | - | - | - | - | - | - | - | - | - | - | ||
![]() H11AA2G Isocom Components | 35 |
| Datasheet | THROUGH HOLE MOUNT | - | - | 10 | 10 | - | - | - | - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor With Base | - | PDIP | - | .3 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | 6 | DC | SINGLE | - | 0.35(W) | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 100(mA) | - | 1.5(V) | .05 | - | 1.5 | 5300(V) | - | 5300 | - | 10(%) | 100 | - | - | - | - | CSA/UL/VDE | - | - | - | - | - | ||
![]() H11A1G Isocom Components | 32 |
| Datasheet | - | - | - | - | 50 | - | - | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | PDIP W | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | .06 | 6(V) | - | 5300(V) | - | 5300 | - | 50(%) | 50 | - | - | - | - | UL | - | - | - | - | - | ||
![]() H11A3XSM Isocom Components | 39 |
| Datasheet | - | - | - | - | 20 | - | - | - | - | - | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | PDIP SMD | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | .06 | 6(V) | - | 5300(V) | - | 5300 | - | 20(%) | 50 | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH618A-2SM Isocom Components | 10 | - | Datasheet | - | - | - | - | 63 | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | PDIP SMD | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | 4 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.5(V) | .05 | 6(V) | - | 5300(V) | - | 5300 | - | 125(%) | 200 | - | - | - | - | UL | - | - | - | - | - | ||
![]() SFH618A-4 Isocom Components | 12 | - | Datasheet | - | - | - | - | 160 | - | - | - | - | - | 50(mA) | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | 4 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.5(V) | .05 | 6(V) | - | 5300(V) | - | 5300 | - | 160(%) | 200 | - | - | - | - | UL | - | - | - | - | - | ||
![]() SFH618A-2 Isocom Components | 32 | - | Datasheet | - | - | - | - | 63 | - | - | - | - | - | 50(mA) | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | 4 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.5(V) | .05 | 6(V) | - | 5300(V) | - | 5300 | - | 125(%) | 200 | - | - | - | - | UL | - | - | - | - | - | ||
![]() ISP817BSMT&R Isocom Components | 32 |
| Datasheet | - | - | 0.05(A) | - | 130% | 18000(ns) | ISOCOM COMPONENTS LTD | - | Isocom Components | ISP817BSMT&R | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | 100 °C | -30 °C | Transistor | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT PACKAGE-4 | PDIP SMD | Active | - | No | 5.57 | Compliant | Yes | - | - | Tape and Reel | - | e3 | Yes | - | - | - | TIN | UL RECOGNIZED | 8541.40.80.00 | compliant | 4 | DC | SINGLE | - | 0.07(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 18000(ns) | 1.4(V) | 0.05 A | 6(V) | - | 5300(V) | - | 5300 V | - | 260(%) | 100 nA | 35 V | - | - | - | UL/VDE | - | - | - | - | Lead Free | ||
![]() MCT62 Isocom Components | In Stock | - | Datasheet | - | - | - | - | 50 | - | - | - | - | - | 50(mA) | Through Hole | 2 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | DC | SEPARATE, 2 CHANNELS | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.5(V) | .06 | 3(V) | - | 5300(V) | - | 2500 | - | 100(%) | 100 | - | - | - | - | UL | - | - | - | - | - | ||
![]() H11AA4SM Isocom Components | In Stock | - | - | SURFACE MOUNT | - | 0.05(A) | 100 | 100 | - | - | - | Cutler Hammer, Div of Eaton Co | DR1-5011-15 | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor With Base | - | PDIP SMD | - | .3 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | 6 | DC | SINGLE | - | 0.35(W) | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 100(mA) | - | 1.5(V) | .05 | - | 1.5 | 5300(V) | - | 5300 | - | 100(%) | 100 | - | - | - | - | CSA/UL/VDE | - | - | - | - | - | ||
![]() TIL113SM Isocom Components | 1716 |
| - | - | Non-Environmental | - | - | - | - | - | -- | - | - | 80(mA) | Surface Mount | 1 | -55C to 100C | Industrial | - | - | Darlington With Base | - | PDIP SMD | - | - | No | - | - | - | 2 | Receptacle | Bulk | 404 | - | - | Active | -- | -- | - | - | - | - | 6 | DC | - | Fully Loaded | 0.25(W) | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80(mA) | 300000(ns) | 1.5(V) | - | 3(V) | - | 5300(V) | Chromate | - | -- | - | - | - | Cinch Nuts (4-40) | 106 | -- | UL | 40C1 | -- | -- | -- | - | ||
![]() SFH620A-1 Isocom Components | 26 |
| - | - | - | - | - | 40 | - | - | - | - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | 4 | DC | SINGLE | - | 0.2(W) | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.65(V) | .05 | - | - | 5300(V) | - | 5300 | - | 125(%) | 50 | - | - | - | - | UL | - | - | - | - | - | ||
![]() TLP624XSM Isocom Components | 2427 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624-2XG Isocom Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624-4SMT&R Isocom Components | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624SM Isocom Components | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624-4XSMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP321-4BLSMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |