- Package Type
- Mounting
- Rad Hardened
- Pin Count
- Number of Elements
- Input Type
- Output Type
- Isolation Voltage
- Output Device
- Operating Temp Range
- Forward Voltage
- Operating Temperature Classification
Attribute column
Manufacturer
Isocom Components Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Rad Hardened | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Output Type | Configuration | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N33FG Isocom Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISQ203XG Isocom Components | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N135V Isocom Components | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISQ74XSM Isocom Components | 67 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP620-4XSMT&R Isocom Components | 784 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP621-4XG Isocom Components | 59 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISQ5XSM Isocom Components | 59 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP321-4XSMT&R Isocom Components | 2279 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP521-4XG Isocom Components | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP521-4XGBSM Isocom Components | 59 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISD1XG Isocom Components | 84 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP321-2XG Isocom Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP521-4XBLSM Isocom Components | 27 |
| - | - | - | - | 200% | ISOCOM COMPONENTS LTD | Isocom Components | ISP521-4XBLSM | - | - | 4 | - | - | 100 °C | -30 °C | - | ROHS COMPLIANT, SURFACE MOUNT, PLASTIC PACKAGE-16 | - | Active | - | - | 5.62 | Yes | e3 | Yes | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | - | - | SEPARATE, 4 CHANNELS | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5300 V | - | 100 nA | 55 V | - | ||
![]() IS829G Isocom Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP521-4XBLG Isocom Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL5XSMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD5XSMT&R Isocom Components | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD2XSMT&R Isocom Components | 1034 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ74XG Isocom Components | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD2XSM Isocom Components | 38 |
| - | YES | SURFACE MOUNT | 100 | - | ISOCOM COMPONENTS LTD | Isocom Components | ILD2XSM | 50(mA) | Surface Mount | 2 | -25C to 100C | Commercial | 100 | -55 | Transistor | - | PDIP SMD | Active | .15 | No | 5.59 | Yes | e3 | Yes | TIN | - | - | Optocoupler - Transistor Outputs | compliant | 8 | DC | - | 0.17(W) | DC | - | 1.65(V) | .05 | 6(V) | 1.65 | 5300(V) | 5300 | 100(%) | - | - | BSI/UL/VDE |