- Package Type
- Mounting
- Rad Hardened
- Pin Count
- Number of Elements
- Input Type
- Output Type
- Isolation Voltage
- Output Device
- Operating Temp Range
- Forward Voltage
- Operating Temperature Classification
Attribute column
Manufacturer
Isocom Components Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Package Type | Part Life Cycle Code | Rad Hardened | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Pin Count | Output Type | Configuration | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Rise Time | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILQ2XG Isocom Components | 55 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD74XSM Isocom Components | 69 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ74XSM Isocom Components | 47 |
| - | - | - | - | - | 50(mA) | Surface Mount | 4 | -25C to 100C | COMMERCIALC | - | - | Transistor | - | PDIP SMD | - | No | - | Non-Compliant | - | - | - | - | - | - | - | - | 16 | DC | - | 0.17(W) | DC | - | - | - | 1.65(V) | - | 6(V) | 5300(V) | - | 12.5(%) | - | - | BSI/UL/VDE | ||
![]() ISP847XDSM Isocom Components | 55 |
| - | 300% | ISOCOM COMPONENTS LTD | Isocom Components | ISP847XDSM | - | Surface Mount | 4 | - | - | 100 °C | -30 °C | - | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT PACKAGE-16 | DIP SMD | Active | No | 5.58 | - | Yes | Rail/Tube | e3 | Yes | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | 16 | - | SEPARATE, 4 CHANNELS | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 0.05 A | - | - | 5300 V | - | 100 nA | 35 V | - | ||
![]() ISP847XBSM Isocom Components | 59 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD74XSMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP847XBLSM Isocom Components | 59 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP817GRSM Isocom Components | In Stock | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | DIP SMD | - | No | - | - | - | Rail/Tube | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP817XBSMT&R Isocom Components | 2924 |
| - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | PDIP SMD | - | No | - | - | - | Tape and Reel | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP817XGBSMT&R Isocom Components | 1034 | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | DIP SMD | - | No | - | - | - | Tape and Reel | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP817XGRG Isocom Components | 124 |
| - | - | ISOCOM COMPONENTS LTD | Isocom Components | ISP817XGRG | - | Through Hole | - | - | - | - | - | - | - | DIP | Active | No | 5.57 | - | Yes | Rail/Tube | e3 | - | TIN | - | - | compliant | 4 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP817XGBG Isocom Components | 127 |
| - | 100% | ISOCOM COMPONENTS LTD | Isocom Components | ISP817XGBG | - | Through Hole | 1 | - | - | 100 °C | -30 °C | - | DIP-4 | DIP | Active | No | 5.57 | - | Yes | Rail/Tube | e3 | Yes | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | 4 | - | SINGLE | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 0.05 A | - | - | 5300 V | - | 100 nA | 35 V | - | ||
![]() PS2505-2XSM Isocom Components | 6520 |
| - | - | - | - | - | 50(mA) | Surface Mount | 2 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP SMD | - | No | - | - | - | - | - | - | - | - | - | - | 8 | DC | - | 0.2(W) | AC | - | 50(mA) | - | 1.4(V) | - | - | 5300(V) | - | 80(%) | - | - | - | ||
![]() PS2505-1XG Isocom Components | 94 |
| - | - | - | - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP | - | No | - | - | - | - | - | - | - | - | - | - | 4 | DC | - | 0.2(W) | AC | - | 50(mA) | - | 1.4(V) | - | - | 5300(V) | - | 80(%) | - | - | - | ||
![]() PS2501-1XGRSMT&R Isocom Components | 27 |
| - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | PDIP SMD | - | No | - | - | - | Tape and Reel | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-4XG Isocom Components | 49 |
| - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | PDIP | - | No | - | - | - | Rail/Tube | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2502-1XSMT&R Isocom Components | In Stock | - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | - | - | Darlington | - | PDIP SMD | - | No | - | - | - | Tape and Reel | - | - | - | - | - | - | 4 | DC | - | 0.2(W) | DC | - | 50(mA) | 300000(ns) | 1.4(V) | - | 6(V) | 5300(V) | - | 200(%) | - | - | - | ||
![]() PS2501-1XL Isocom Components | 76 |
| - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | PDIP | - | No | - | - | - | Rail/Tube | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-1XSMT&R Isocom Components | 24000 | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | PDIP SMD | - | No | - | - | - | Tape and Reel | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-1XGRSM Isocom Components | 132 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |