- Package Type
- Mounting
- Rad Hardened
- Pin Count
- Number of Elements
- Input Type
- Output Type
- Isolation Voltage
- Output Device
- Operating Temp Range
- Forward Voltage
- Operating Temperature Classification
Attribute column
Manufacturer
Isocom Components Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Transfer Ratio-Nom | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Type | Rad Hardened | RoHS | Packaging | Additional Feature | Pin Count | Output Type | Configuration | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Rise Time | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Standard | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS733SMT&R Isocom Components | In Stock | - | - | - | 50(mA) | Surface Mount | 1 | -55C to 100C | Industrial | - | - | Transistor With Base | PDIP SMD | No | - | Tape and Reel | - | 6 | DC | - | 0.17(W) | AC | - | 50(mA) | 18000(ns) | 1.4(V) | - | - | 5300(V) | - | 300(%) | - | UL | - | ||
![]() PS2501-1LSM Isocom Components | 43 |
| - | - | - | Surface Mount | - | - | - | - | - | - | DIP SMD | No | - | Rail/Tube | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-1GRSM Isocom Components | 27 |
| - | - | - | Surface Mount | - | - | - | - | - | - | DIP SMD | No | - | Rail/Tube | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-1G Isocom Components | 27 |
| - | 80 | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor | PDIP | No | - | Rail/Tube | UL RECOGNIZED | 4 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.4(V) | .05 | 6(V) | 5300(V) | 5300 | 600(%) | 100 | - | - | ||
![]() PS2501-1XG Isocom Components | 114 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL196BSM Isocom Components | 47 |
| - | - | - | Surface Mount | - | - | - | - | - | - | DIP SMD | No | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL195BSMT&R Isocom Components | 47 |
| - | - | - | Surface Mount | - | - | - | - | - | - | DIP SMD | No | - | Tape and Reel | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL195B Isocom Components | 27 |
| - | - | 50(mA) | Through Hole | 2 | -30C to 100C | COMMERCIALC | - | - | Transistor | PDIP | No | Non-Compliant | - | - | 8 | DC | - | 0.2(W) | AC | - | 50(mA) | - | 1.4(V) | - | - | 5300(V) | - | 100(%) | - | UL | Lead Free | ||
![]() TIL195AX Isocom Components | 84 |
| - | - | - | Through Hole | - | - | - | - | - | - | DIP | No | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL197G Isocom Components | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | PDIP | No | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL195ASMT&R Isocom Components | 27 |
| - | - | - | Surface Mount | - | - | - | - | - | - | DIP SMD | No | - | Tape and Reel | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-4XGR Isocom Components | 59 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP847BL Isocom Components | 27 |
| - | - | - | Through Hole | - | - | - | - | - | - | PDIP | No | - | Rail/Tube | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2502-4XG Isocom Components | 835 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL195BX Isocom Components | 87 |
| - | - | - | Through Hole | - | - | - | - | - | - | DIP | No | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL196SM Isocom Components | In Stock | - | - | 20 | 50(mA) | Surface Mount | 4 | -30C to 100C | COMMERCIALC | 100 | -30 | Transistor | PDIP SMD | No | - | - | UL RECOGNIZED | 8 | DC | SEPARATE, 4 CHANNELS | 0.2(W) | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.4(V) | .05 | - | 5300(V) | 5300 | 20(%) | 100 | UL | - | ||
![]() PS2505-4G Isocom Components | 27 |
| - | - | 50(mA) | Through Hole | 4 | -30C to 100C | Commercial | - | - | Transistor | PDIP | No | - | - | - | 16 | DC | - | 0.2(W) | AC | - | 50(mA) | - | 1.4(V) | - | - | 5300(V) | - | 600(%) | - | UL | - | ||
![]() TIL195AXSMT&R Isocom Components | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | DIP SMD | No | - | Tape and Reel | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-1XLSM Isocom Components | 114 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2502-1G Isocom Components | 27 |
| - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | - | - | Darlington | PDIP | No | - | - | - | 4 | DC | - | 0.2(W) | DC | - | 50(mA) | 300000(ns) | 1.4(V) | - | 6(V) | 5300(V) | - | 2000(%) | - | UL | - |