- Package Type
- Mounting
- Rad Hardened
- Pin Count
- Number of Elements
- Input Type
- Output Type
- Isolation Voltage
- Output Device
- Operating Temp Range
- Forward Voltage
- Operating Temperature Classification
Attribute column
Manufacturer
Isocom Components Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Collector Current (DC) | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Rad Hardened | Risk Rank | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Output Type | Configuration | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Rise Time | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIL195BSM Isocom Components | 43 |
| - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | DIP SMD | - | - | No | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2502-1XSM Isocom Components | 86 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-2G Isocom Components | 27 |
| - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | DIP | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL199AG Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL194BXG Isocom Components | 134 |
| - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | DIP | - | - | No | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL194AX Isocom Components | 127 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL194AXG Isocom Components | 127 |
| - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | DIP | - | - | No | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL199BG Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-2XG Isocom Components | 1639 |
| - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | PDIP | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL192SMT&R Isocom Components | 27 |
| - | - | - | - | - | - | - | - | - | 50(mA) | Surface Mount | 2 | -55C to 100C | INDUSTRIALC | - | - | Transistor | - | PDIP SMD | - | - | No | - | - | Tape and Reel | - | - | - | - | - | - | - | 8 | DC | - | 0.2(W) | DC | - | 50(mA) | - | 1.4(V) | - | 5(V) | - | 5300(V) | - | 20(%) | - | - | - | UL | ||
![]() TIL192ASMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | 50(mA) | Surface Mount | 2 | -55C to 100C | INDUSTRIALC | - | - | Transistor | - | PDIP SMD | - | - | No | - | - | Tape and Reel | - | - | - | - | - | - | - | 8 | DC | - | 0.2(W) | DC | - | 50(mA) | - | 1.4(V) | - | 5(V) | - | 5300(V) | - | 50(%) | - | - | - | UL | ||
![]() TIL194BG Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | DIP | - | - | No | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL117X Isocom Components | 80 |
| - | - | THROUGH HOLE MOUNT | - | 50 | 50 | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | PDIP | - | .16 | No | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 6 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | 10000(ns) | 1.4(V) | .06 | 6(V) | 1.4 | 5300(V) | 5300 | 50(%) | 50 | - | .00001 | - | ||
![]() TIL196BXG Isocom Components | 58 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL114X Isocom Components | 34 |
| - | - | - | - | - | - | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | - | - | Transistor With Base | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | 6 | DC | - | 0.2(W) | DC | - | 60(mA) | 10000(ns) | 1.4(V) | - | 6(V) | - | 5300(V) | - | 20(%) | - | - | - | - | ||
![]() TIL114SM Isocom Components | 27 |
| - | - | SURFACE MOUNT | - | 20 | 20 | - | - | - | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | PDIP SMD | - | .16 | No | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | 10000(ns) | 1.4(V) | .06 | 6(V) | 1.4 | 5300(V) | 5300 | 20(%) | 50 | - | .00001 | UL | ||
![]() MOC8105XSM Isocom Components | 99 |
| - | YES | SURFACE MOUNT | 0.05(A) | - | 65 | ISOCOM COMPONENTS LTD | Isocom Components | MOC8105XSM | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT PACKAGE-6 | PDIP SMD | Active | .16 | No | 5.2 | Yes | - | e3 | Yes | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | Optocoupler - Transistor Outputs | compliant | 6 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | .06 | 6(V) | 1.5 | 5300(V) | 5300 | - | 50 | 30 V | .00002 | - | ||
![]() MOC8104SM Isocom Components | In Stock | - | - | - | SURFACE MOUNT | 0.05(A) | - | 160 | - | - | - | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | PDIP SMD | - | .16 | No | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | .06 | 6(V) | 1.5 | 5300(V) | 5300 | - | 50 | - | .00002 | UL | ||
![]() MOC8104X Isocom Components | 34 |
| - | NO | THROUGH HOLE MOUNT | 0.05(A) | 160% | 160% | ISOCOM COMPONENTS LTD | Isocom Components | MOC8104X | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | 100 °C | -55 °C | Transistor | ROHS COMPLIANT, PLASTIC, DIP-6 | PDIP | Active | 0.15 W | No | 5.66 | Yes | - | e3 | Yes | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | Optocoupler - Transistor Outputs | compliant | 6 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | 0.06 A | 6(V) | 1.5 V | 5300(V) | 5300 V | - | 50 nA | 30 V | 0.00002 s | - | ||
![]() MOC8105 Isocom Components | In Stock | - | - | - | - | 0.05(A) | - | - | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | - | - | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | 6 | DC | - | 0.2(W) | DC | - | 60(mA) | - | 1.5(V) | - | 6(V) | - | 5300(V) | - | - | - | - | - | UL |