- Package Type
- Mounting
- Rad Hardened
- Pin Count
- Number of Elements
- Input Type
- Output Type
- Isolation Voltage
- Output Device
- Operating Temp Range
- Forward Voltage
- Operating Temperature Classification
Attribute column
Manufacturer
Isocom Components Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Feature | Collector Current (DC) | Current Transfer Ratio-Min | Data Rate-Nom | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Type | Power Dissipation (Max) | Rad Hardened | Packaging | Additional Feature | Pin Count | Output Type | Configuration | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Rise Time | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS627 Isocom Components | 5995 | - | - | - | 0.15(A) | - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | - | - | Darlington | PDIP | - | No | - | - | 4 | DC | - | 0.2(W) | DC | DARLINGTON OUTPUT OPTOCOUPLER | 50(mA) | 300000(ns) | 1.4(V) | - | 6(V) | - | 5300(V) | - | 15000(%) | - | ||
![]() ISP817BSM Isocom Components | 2017 |
| - | - | 0.05(A) | - | - | 50(mA) | Surface Mount | 1 | -55C to 110C | Industrial | - | - | Transistor | PDIP SMD | - | No | - | - | 4 | DC | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 18000(ns) | 1.4(V) | - | 6(V) | - | 5300(V) | - | 130(%) | UL/VDE | ||
![]() 6N138G Isocom Components | 1641 |
| - | THROUGH HOLE MOUNT | - | 300 | .3 | 20(mA) | Through Hole | 1 | -40C to 85C | Industrial | 70 | 0 | Darlington With Base | PDIP | .1 | No | - | OPEN COLLECTOR, UL RECOGNIZED, TTL COMPATIBLE | 8 | DC | SINGLE | 0.1(W) | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20(mA) | - | 1.7(V) | .02 | 5(V) | 1.7 | 2500(V) | 2500 | 1300(%) | UL | ||
![]() IS627SM Isocom Components | 111 |
| - | - | 0.15(A) | - | - | 50(mA) | Surface Mount | 1 | -55C to 125C | Military | - | - | Darlington | PDIP SMD | - | No | - | - | 4 | - | - | 0.07(W) | DC | DARLINGTON OUTPUT OPTOCOUPLER | 50(mA) | - | 1.3(V) | - | 6(V) | - | 5300(V) | - | 4000(%) | UL | ||
![]() ILD74 Isocom Components | In Stock | - | - | - | - | - | - | 50(mA) | Through Hole | 2 | -25C to 100C | Commercial | - | - | Transistor | PDIP | - | No | - | - | 8 | DC | - | 0.17(W) | DC | - | 50(mA) | - | 1.65(V) | - | 6(V) | - | 5300(V) | - | 12.5(%) | UL | ||
![]() TLP624XSM Isocom Components | 2427 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624-2XG Isocom Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624-4SMT&R Isocom Components | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624SM Isocom Components | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624-4XSMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP321-4BLSMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624G Isocom Components | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624-4XG Isocom Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624-4XSM Isocom Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624-4SM Isocom Components | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2502-4XSMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624XSMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-4XSMT&R Isocom Components | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP321-4SMT&R Isocom Components | In Stock | - | - | - | - | - | - | 50(mA) | Surface Mount | 4 | -55C to 100C | Industrial | - | - | Transistor | PDIP SMD | - | No | Tape and Reel | - | 16 | - | - | 0.07(W) | DC | - | - | - | 1.3(V) | - | 6(V) | - | 5300(V) | - | 50(%) | - | ||
![]() TIL196ASMT&R Isocom Components | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |