- Package Type
- Mounting
- Rad Hardened
- Pin Count
- Number of Elements
- Input Type
- Output Type
- Isolation Voltage
- Output Device
- Operating Temp Range
- Forward Voltage
- Operating Temperature Classification
Attribute column
Manufacturer
Isocom Components Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Collector Current (DC) | Current Transfer Ratio-Nom | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Type | Rad Hardened | Packaging | Series | Additional Feature | Pin Count | Output Type | Configuration | Number of Channels | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH601-4SMT&R Isocom Components | 27 |
| - | - | - | - | - | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | - | - | Transistor With Base | PDIP SMD | No | Tape and Reel | - | - | 6 | DC | - | - | 0.2(W) | DC | - | 60(mA) | 1.65(V) | - | 6(V) | 5300(V) | - | 320(%) | - | UL | ||
![]() TLP621-4SM Isocom Components | 20 | - | - | - | - | - | 50 | 50(mA) | Surface Mount | 4 | -55C to 100C | Industrial | 100 | -55 | Transistor | PDIP SMD | No | - | - | UL RECOGNIZED | 4 | DC | SEPARATE, 4 CHANNELS | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 1.3(V) | .05 | 5(V) | 5300(V) | 5300 | 50(%) | 100 | UL | ||
![]() TLP621-4BLG Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH615A-2SMT&R Isocom Components | 18 |
| - | Surface Mount | 4 | 0.05(A) | - | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | - | - | Transistor | PDIP SMD | No | Tape and Reel | SFH615A | - | 4 | DC | - | 1 | 0.2(W) | DC | - | 50(mA) | 1.65(V) | - | 6(V) | 5300(V) | - | 125(%) | - | UL | ||
![]() SFH617A-1SMT&R Isocom Components | In Stock | - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | - | - | Transistor | PDIP SMD | No | Tape and Reel | - | - | 4 | DC | - | - | 0.2(W) | DC | - | 50(mA) | 1.65(V) | - | 6(V) | 5300(V) | - | 80(%) | - | UL | ||
![]() TLP621-2GBG Isocom Components | 27 |
| - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | DIP | No | Rail/Tube | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP621-2BLG Isocom Components | 43 |
| - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | DIP | No | Rail/Tube | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP621GR Isocom Components | 738 |
| - | Through Hole | 2 | - | - | - | Through Hole | - | - | - | - | - | NPN Phototransistor | DIP | No | Rail/Tube | TLP621 | - | 4 | - | - | 1 | - | - | - | - | - | - | - | 5300 (Minimum) Vrms | - | - | - | - | ||
![]() TLP621BLG Isocom Components | 43 |
| - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | DIP | No | Rail/Tube | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP620-4G Isocom Components | 27 |
| - | - | - | - | - | 50(mA) | Through Hole | 4 | -55C to 100C | Industrial | - | - | Transistor | PDIP | No | - | - | - | 16 | DC | - | - | 0.2(W) | AC | - | 50(mA) | 1.3(V) | - | - | 5300(V) | - | 50(%) | - | UL | ||
![]() TLP621-2GBSM Isocom Components | 25 | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | DIP SMD | No | Rail/Tube | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP621GBSMT&R Isocom Components | 43 |
| - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | DIP SMD | No | Tape and Reel | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP521-2BLSMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP621BL Isocom Components | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP521-2BL Isocom Components | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP521-2GRG Isocom Components | In Stock | - | - | - | - | - | - | 50(mA) | Through Hole | - | -30C to 100C | Commercial | - | - | Transistor | DIP | No | Rail/Tube | - | - | 8 | DC | - | - | 0.2(W) | DC | - | 50(mA) | 1.3(V) | - | 6(V) | 5300(V) | - | 300(%) | - | UL/VDE | ||
![]() TLP521BLSMT&R Isocom Components | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP521SMT&R Isocom Components | 43 |
| - | - | - | - | 50 | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor | PDIP SMD | No | Tape and Reel | - | UL RECOGNIZED | 4 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 1.3(V) | .05 | 6(V) | 5300(V) | 5300 | 600(%) | 100 | BSI/UL/VDE | ||
![]() TLP521GBG Isocom Components | 33630 |
| - | - | - | - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | - | - | Transistor | PDIP | No | - | - | - | 4 | DC | - | - | 0.2(W) | DC | - | 50(mA) | 1.3(V) | - | 6(V) | 5300(V) | - | 600(%) | - | BSI/UL/VDE | ||
![]() TLP521GRSMT&R Isocom Components | In Stock | - | - | - | - | - | - | 50(mA) | Surface Mount | - | -30C to 100C | Commercial | - | - | Transistor | DIP SMD | No | Tape and Reel | - | - | 4 | DC | - | - | 0.2(W) | DC | - | 50(mA) | 1.3(V) | - | 6(V) | 5300(V) | - | 300(%) | - | UL/VDE |