- Package Type
- Mounting
- Rad Hardened
- Pin Count
- Number of Elements
- Input Type
- Output Type
- Isolation Voltage
- Output Device
- Operating Temp Range
- Forward Voltage
- Operating Temperature Classification
Attribute column
Manufacturer
Isocom Components Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Number of Pins | Collector Current (DC) | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Type | Power Dissipation (Max) | Rad Hardened | Series | Additional Feature | Pin Count | Output Type | Configuration | Number of Channels | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH620A-1SM Isocom Components | 27 |
| - | - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | - | - | Transistor | PDIP SMD | - | No | - | - | 4 | DC | - | - | 0.2(W) | AC | - | 50(mA) | 1.65(V) | - | - | - | 5300(V) | - | 40(%) | - | - | UL | ||
![]() SFH618A-3SM Isocom Components | 27 |
| - | - | - | - | - | - | 100 | 50(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | PDIP SMD | - | No | - | UL RECOGNIZED | 4 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .05 | 6(V) | - | 5300(V) | 5300 | 200(%) | 200 | - | UL | ||
![]() SFH618A-2XG Isocom Components | 132 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH618A-3G Isocom Components | 27 |
| - | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -55C to 100C | Industrial | - | - | Transistor | PDIP | - | No | - | - | 4 | DC | - | - | 0.2(W) | DC | - | 50(mA) | 1.5(V) | - | 6(V) | - | 5300(V) | - | 100(%) | - | - | UL | ||
![]() SFH628A-2G Isocom Components | 27 |
| - | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -55C to 100C | Industrial | - | - | Transistor | PDIP | - | No | - | - | 4 | DC | - | - | 0.2(W) | AC | - | 50(mA) | 1.5(V) | - | - | - | 5300(V) | - | 200(%) | - | - | UL | ||
![]() SFH617A-4G Isocom Components | 27 |
| - | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | - | - | Transistor | PDIP | - | No | - | - | 4 | DC | - | - | 0.2(W) | DC | - | 50(mA) | 1.65(V) | - | 6(V) | - | 5300(V) | - | 160(%) | - | - | UL | ||
![]() SFH617A-3SM Isocom Components | 1938 |
| - | Surface Mount | - | 4 | 0.05(A) | - | 100 | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor | PDIP SMD | - | No | SFH617A | UL RECOGNIZED | 4 | DC | SINGLE | 1 | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 1.65(V) | .05 | 6(V) | - | 5300(V) | 5300 | 100(%) | 100 | - | UL | ||
![]() SFH617A-3XG Isocom Components | 20 | - | - | - | - | - | - | - | 100 | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor | PDIP | - | No | - | UL RECOGNIZED, VDE APPROVED | 4 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 1.65(V) | .05 | 6(V) | - | 5300(V) | 5300 | 200(%) | 100 | - | UL | ||
![]() SFH617A-1XSM Isocom Components | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH617A-2XG Isocom Components | 34 |
| - | - | - | - | - | - | 63 | - | - | 1 | - | - | 100 | -30 | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | .05 | - | - | - | 5300 | - | 50 | - | - | ||
![]() SFH617A-2SM Isocom Components | In Stock | - | - | - | - | - | - | - | 63 | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor | PDIP SMD | - | No | - | UL RECOGNIZED | 4 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 1.65(V) | .05 | 6(V) | - | 5300(V) | 5300 | 63(%) | 50 | - | UL | ||
![]() SFH615A-4G Isocom Components | 27 |
| - | - | - | - | 0.05(A) | - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | - | - | Transistor | PDIP | - | No | - | - | 4 | DC | - | - | 0.2(W) | DC | - | 50(mA) | 1.65(V) | - | 6(V) | - | 5300(V) | - | 320(%) | - | - | UL | ||
![]() SFH617A-1SM Isocom Components | 27 |
| - | - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | - | - | Transistor | PDIP SMD | - | No | - | - | 4 | DC | - | - | 0.2(W) | DC | - | 50(mA) | 1.65(V) | - | 6(V) | - | 5300(V) | - | 80(%) | - | - | UL | ||
![]() SFH617A-1G Isocom Components | 27 |
| - | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | - | - | Transistor | PDIP | - | No | - | - | 4 | DC | - | - | 0.2(W) | DC | - | 50(mA) | 1.65(V) | - | 6(V) | - | 5300(V) | - | 80(%) | - | - | UL | ||
![]() SFH601-5G Isocom Components | 47 |
| - | - | - | - | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | - | - | Transistor With Base | PDIP | - | No | - | - | 6 | DC | - | - | 0.2(W) | DC | - | 60(mA) | 1.65(V) | - | 6(V) | - | 5300(V) | - | 200(%) | - | - | UL | ||
![]() SFH601-4SM Isocom Components | In Stock | - | - | - | SURFACE MOUNT | - | - | 56 | 160 | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | PDIP SMD | .16 | No | - | UL RECOGNIZED | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | 1.65(V) | .06 | 6(V) | 1.65 | 5300(V) | 5300 | 160(%) | 50 | .000006 | UL | ||
![]() SFH600-3SM Isocom Components | In Stock | - | - | - | SURFACE MOUNT | - | - | 34 | 160 | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | PDIP SMD | .16 | No | - | UL RECOGNIZED | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | 1.65(V) | .06 | 6(V) | 1.65 | 5300(V) | 5300 | 160(%) | 50 | .000006 | UL | ||
![]() SFH601-3G Isocom Components | 27 |
| - | - | - | - | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | - | - | Transistor With Base | PDIP | - | No | - | - | 6 | DC | - | - | 0.2(W) | DC | - | 60(mA) | 1.65(V) | - | 6(V) | - | 5300(V) | - | 100(%) | - | - | UL | ||
![]() SFH600-0SM Isocom Components | 27 |
| - | - | SURFACE MOUNT | - | - | 13 | 40 | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | PDIP SMD | .16 | No | - | UL RECOGNIZED | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | 1.65(V) | .06 | 6(V) | 1.65 | 5300(V) | 5300 | 40(%) | 50 | .000003 | UL | ||
![]() SFH600-0G Isocom Components | 27 |
| - | Through Hole | - | 6 | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | - | - | Transistor With Base | PDIP | - | No | SFH600 | - | 6 | DC | - | 1 | 0.2(W) | DC | - | 60(mA) | 1.65(V) | - | 6(V) | - | 5300(V) | - | 80(%) | - | - | UL |