- Package Type
- Mounting
- Rad Hardened
- Pin Count
- Number of Elements
- Input Type
- Output Type
- Isolation Voltage
- Output Device
- Operating Temp Range
- Forward Voltage
- Operating Temperature Classification
Attribute column
Manufacturer
Isocom Components Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current-Max | Rise / Fall Time (Typ) | Forward Current-Max | Output Voltage-Max | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISP817XSM Isocom Components 2004 LTD | 60 | - | - | 2 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 50% @ 5mA | - | -30°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | unknown | 5300Vrms | 35V | Transistor | - | 1 | 1.2V | DC | - | 50mA | - | - | 4μs 3μs | - | - | - | 20mA | 600% @ 5mA | - | 200mV | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ICPLM601 Isocom Components | 1455 | - | - | - | - | - | SOP-5 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | 1 | - | - | - | - | - | 50mA | - | - | 7V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISP827XSM Isocom Components 2004 LTD | 32 |
| - | 2 Weeks | - | Surface Mount | 8-SMD, Gull Wing | 8 | - | 50% @ 5mA | - | -30°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | unknown | 5300Vrms | 35V | Transistor | - | 2 | 1.2V | DC | - | - | - | - | 4μs 3μs | - | - | - | 20mA | 600% @ 5mA | - | 200mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP521-2XSM Isocom Components 2004 LTD | 6520 |
| - | 2 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | 50% @ 5mA | 2 | -30°C~100°C | Tube | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 5300Vrms | - | Transistor | - | 2 | 1.15V | DC | - | - | - | - | 4μs 3μs | 0.05A | - | 50mA | - | 600% @ 5mA | - | 400mV | - | 100nA | 55V | - | ROHS3 Compliant | - | ||
![]() IS281E Isocom Components 2004 LTD | 32 |
| - | 2 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | 1.2V | DC | - | - | - | - | 5μs 3μs | - | - | 60mA | - | 200% @ 5mA | - | 200mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP521XGB Isocom Components 2004 LTD | 20000 |
| - | 2 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 100% @ 5mA | 1 | -30°C~100°C | Tube | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 5300Vrms | - | Transistor | SINGLE | 1 | 1.15V | DC | - | - | - | - | 4μs 3μs | 0.05A | - | 50mA | - | 600% @ 5mA | - | 400mV | - | - | 55V | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F-2X Isocom Components 2004 LTD | 23170 | - | - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 63% @ 10mA | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | 100°C | -55°C | - | - | - | 5300Vrms | 70V | Transistor | - | 1 | 1.2V | DC | - | - | - | - | 2μs 2μs | - | - | 60mA | 60mA | 125% @ 10mA | 3μs, 2.3μs | 400mV | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TLP321-2X Isocom Components 2004 LTD | 22 |
| - | 2 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 50% @ 5mA | - | -55°C~100°C | Tube | yes | Active | 1 (Unlimited) | - | - | - | 8541.40.80.00 | - | 5300Vrms | - | Transistor | - | 2 | 1.15V | DC | - | - | - | - | 2μs 3μs | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N32 Isocom Components 2004 LTD | 5005 | - | - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 50% @ 10mA | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | 30V | Darlington | - | 1 | 1.2V | DC | - | 80mA | - | - | - | - | - | 80mA | 50mA | - | 5μs, 100μs | 1V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() H11B1 Isocom Components 2004 LTD | 1243 | - | - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 500% @ 1mA | 1 | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | unknown | 5300Vrms | 30V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 80mA | 10mA | - | 125μs, 100μs | 1V | - | - | 25V | No SVHC | ROHS3 Compliant | - | ||
![]() SFH617A-2XSM Isocom Components 2004 LTD | 22 |
| Datasheet | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 63% @ 10mA | - | -30°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | 1.65V Max | DC | - | - | - | - | 4μs 3μs | - | - | 50mA | - | 125% @ 10mA | - | 400mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP621X Isocom Components 2004 LTD | 7540 | - | - | 2 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 50% @ 5mA | - | -55°C~100°C | Tube | yes | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | 1.15V | DC | - | - | - | - | 2μs 3μs | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11AA4X Isocom Components 2004 LTD | 874 | - | - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 100% @ 10mA | - | -30°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | 35V | Transistor with Base | - | 1 | 1.2V | AC, DC | - | 50mA | 30V | - | 4μs 3μs | - | - | 50mA | 10mA | - | - | 400mV | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TLP620-2X Isocom Components 2004 LTD | 2236 |
| - | 2 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 50% @ 5mA | 2 | -30°C~100°C | Tube | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 5300Vrms | - | Transistor | - | 2 | 1.15V | AC, DC | - | - | - | - | 4μs 3μs | 0.05A | - | - | - | 600% @ 5mA | - | 400mV | - | 100nA | 55V | - | ROHS3 Compliant | Lead Free | ||
![]() ISQ1X Isocom Components 2004 LTD | 30 |
| - | 2 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 20% @ 10mA | 4 | -25°C~100°C | Tube | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 5300Vrms | 50V | Transistor | - | 4 | 1.2V | DC | - | 50mA | - | - | 2.6μs 2.2μs | - | - | - | 50mA | 300% @ 10mA | - | - | - | 50nA | - | No SVHC | ROHS3 Compliant | - | ||
![]() IS2801-1 Isocom Components | 80 | - | - | - | - | - | SOP-4_P1.27 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | 1 | - | - | - | - | - | 50mA | - | - | 80V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISP814XSM Isocom Components 2004 LTD | 2185 | - | - | 2 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 20% @ 1mA | - | -30°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | 35V | Transistor | - | 1 | 1.2V | AC, DC | - | 50mA | - | - | 4μs 3μs | - | - | 50mA | 20mA | 300% @ 1mA | - | 200mV | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PS2502-4X Isocom Components 2004 LTD | 4340 |
| - | 2 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 200% @ 1mA | 4 | -30°C~100°C | Tube | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 5300Vrms | - | Darlington | - | 4 | 1.2V | DC | - | - | - | - | 60μs 53μs | 0.05A | - | 50mA | - | - | - | 1V | 2000% | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17F-3X Isocom Components 2004 LTD | 26322 |
| - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 100% @ 10mA | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | 100°C | -55°C | - | - | - | 5300Vrms | 70V | Transistor | - | 1 | 1.2V | DC | - | - | - | - | 2μs 2μs | - | - | 60mA | 60mA | 200% @ 10mA | 3μs, 2.3μs | 400mV | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4N26X Isocom Components 2004 LTD | 22 |
| - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | 30V | Transistor with Base | - | 1 | 1.2V | DC | - | 60mA | - | - | 2μs 2μs | - | - | 60mA | 10mA | - | - | 500mV | - | - | - | No SVHC | ROHS3 Compliant | - |