- Package Type
- Mounting
- Rad Hardened
- Pin Count
- Number of Elements
- Input Type
- Output Type
- Isolation Voltage
- Output Device
- Operating Temp Range
- Forward Voltage
- Operating Temperature Classification
Attribute column
Manufacturer
Isocom Components Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Voltage | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Output Current-Max | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Max Input Current | Output Voltage-Max | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICPLM611 Isocom Components | 3000 | - | - | - | - | - | SOP-5 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 3750Vrms | - | - | 1 | - | - | AC, DC | - | 50mA | - | - | - | - | 7V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP321-4X Isocom Components 2004 LTD | 22 |
| - | 2 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 50% @ 5mA | -55°C~100°C | Tube | yes | Active | 1 (Unlimited) | - | - | 5300Vrms | - | Transistor | 4 | - | 1.15V | DC | - | - | - | - | 2μs 3μs | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | ROHS3 Compliant | - | ||
![]() CNY17-2XSM Isocom Components 2004 LTD | 32 |
| - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | 63% @ 10mA | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | 5300Vrms | 70V | Transistor with Base | 1 | - | 1.2V | DC | 60mA | - | - | - | 2μs 2μs | - | - | 60mA | 60mA | 125% @ 10mA | 3μs, 2.3μs | 400mV | No SVHC | ROHS3 Compliant | - | ||
![]() IS281F Isocom Components 2004 LTD | 25 |
| - | 2 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 150% @ 5mA | -55°C~110°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 3750Vrms | - | Transistor | 1 | - | 1.2V | DC | - | - | - | - | 5μs 3μs | - | - | 60mA | - | 300% @ 5mA | - | 200mV | - | ROHS3 Compliant | - | ||
![]() H11AA1X Isocom Components 2004 LTD | In Stock |
| - | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 20% @ 10mA | -30°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | 5300Vrms | 35V | Transistor with Base | 1 | - | 1.2V | AC, DC | 50mA | - | - | - | 4μs 3μs | 100mA | - | 50mA | 10mA | - | - | 400mV | No SVHC | ROHS3 Compliant | - | ||
![]() CNY17F-2XSM Isocom Components 2004 LTD | 100 |
| - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | 63% @ 10mA | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | 5300Vrms | 70V | Transistor | 1 | - | 1.2V | DC | 60mA | - | - | - | 2μs 2μs | - | - | 60mA | 60mA | 125% @ 10mA | 3μs, 2.3μs | 400mV | No SVHC | ROHS3 Compliant | - | ||
![]() CNY17F-4XSM Isocom Components 2004 LTD | 70 |
| - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | 160% @ 10mA | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | 5300Vrms | 70V | Transistor | 1 | - | 1.2V | DC | 60mA | - | - | - | 2μs 2μs | - | - | 60mA | 60mA | 320% @ 10mA | 3μs, 2.3μs | 400mV | No SVHC | ROHS3 Compliant | - | ||
![]() IS281K Isocom Components 2004 LTD | 63408 |
| - | 2 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 3750Vrms | - | Transistor | 1 | - | 1.2V | DC | - | - | - | - | 5μs 3μs | - | - | 60mA | - | - | - | 200mV | - | ROHS3 Compliant | - | ||
![]() IS2701-1B Isocom Components | 30 | - | - | - | - | - | SOP-4_P2.54 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 3750Vrms | - | - | 1 | - | - | - | - | - | - | - | - | - | 80V Min | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IS2701-1 Isocom Components 2004 LTD | 30 | - | - | 2 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | 50% @ 5mA | -55°C~100°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 3750Vrms | - | Transistor | 1 | - | 1.2V | DC | - | - | - | - | 4μs 3μs | - | - | 50mA | - | 600% @ 5mA | - | 200mV | - | ROHS3 Compliant | Lead Free | ||
![]() IS281D Isocom Components 2004 LTD | 2940 | - | - | 2 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 300% @ 5mA | -55°C~110°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 3750Vrms | - | Transistor | 1 | - | 1.2V | DC | - | - | - | - | 5μs 3μs | - | - | 60mA | - | 600% @ 5mA | - | 200mV | - | ROHS3 Compliant | - | ||
![]() CNY17F-1X Isocom Components 2004 LTD | 20 | - | - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 40% @ 10mA | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | 5300Vrms | 70V | Transistor | 1 | - | 1.2V | DC | 60mA | - | - | - | 2μs 2μs | - | - | 60mA | 60mA | 80% @ 10mA | 3μs, 2.3μs | 400mV | No SVHC | ROHS3 Compliant | - | ||
![]() CNY17F-3XSM Isocom Components 2004 LTD | 494 |
| - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | 100% @ 10mA | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | 5300Vrms | 70V | Transistor | 1 | 5V | 1.2V | DC | 60mA | - | - | - | 3μs 14μs | - | - | 60mA | 60mA | 200% @ 10mA | 4.2μs, 23μs | 400mV | No SVHC | ROHS3 Compliant | - | ||
![]() TLP620SM Isocom Components | In Stock | - | - | - | - | - | SMD-4 | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CNY17-2X Isocom Components 2004 LTD | 100 |
| - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 63% @ 10mA | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | 5300Vrms | 70V | Transistor with Base | 1 | - | 1.2V | DC | 60mA | - | - | - | 2μs 2μs | - | - | 60mA | 60mA | 125% @ 10mA | 3μs, 2.3μs | 400mV | No SVHC | ROHS3 Compliant | - | ||
![]() CNY17-1XSM Isocom Components 2004 LTD | 1058 |
| - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | 40% @ 10mA | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | 100°C | -55°C | 5300Vrms | 70V | Transistor with Base | 1 | - | 1.2V | DC | - | - | - | - | 2μs 2μs | - | - | 60mA | 60mA | 80% @ 10mA | 3μs, 2.3μs | 400mV | No SVHC | ROHS3 Compliant | - | ||
![]() MCT2EX Isocom Components 2004 LTD | 420 |
| - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 50% @ 10mA | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 60mA | - | - | 3μs, 3μs | 400mV | - | ROHS3 Compliant | - | ||
![]() MOC8101X Isocom Components 2004 LTD | 956 |
| - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 50% @ 10mA | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | 5300Vrms | 30V | Transistor | 1 | - | 1.15V | DC | 60mA | - | - | - | 2μs 2μs | - | - | 60mA | 10mA | 80% @ 10mA | - | 400mV | No SVHC | ROHS3 Compliant | - | ||
![]() CNY17-3XSM Isocom Components 2004 LTD | 30 | - | - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | 100% @ 10mA | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | 100°C | -55°C | 5300Vrms | 70V | Transistor with Base | 1 | - | 1.2V | DC | - | - | - | - | 2μs 2μs | - | - | 60mA | 60mA | 200% @ 10mA | 3μs, 2.3μs | 400mV | No SVHC | ROHS3 Compliant | - | ||
![]() H11A1X Isocom Components 2004 LTD | 43 |
| - | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 50% @ 10mA | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.2V | DC | - | - | 2μs | 2 μs | 2μs 2μs | 60mA | - | 60mA | - | - | - | 400mV | - | ROHS3 Compliant | - |