- Package Type
- Mounting
- Rad Hardened
- Pin Count
- Number of Elements
- Input Type
- Output Type
- Isolation Voltage
- Output Device
- Operating Temp Range
- Forward Voltage
- Operating Temperature Classification
Attribute column
Manufacturer
Isocom Components Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Output Current-Max | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Output Voltage-Max | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3063 Isocom Components | 65 | - | - | - | - | - | DIP-6 | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICPL0452SMT&R Isocom Components 2004 LTD | 2041 | - | - | 2 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 19% @ 16mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 800ns, 800ns (Max) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17-3X Isocom Components 2004 LTD | 8000 | - | - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | - | 100% @ 10mA | - | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | 70V | Transistor with Base | 1 | - | 1.2V | DC | 60mA | - | - | - | - | 2μs 2μs | - | - | - | - | 60mA | 60mA | 200% @ 10mA | 3μs, 2.3μs | 400mV | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4N26XSM Isocom Components 2004 LTD | 33 |
| - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | 6 | 6-SMD | - | 20% @ 10mA | - | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | 100°C | -55°C | - | - | - | 5300Vrms | 30V | Transistor with Base | 1 | - | 1.2V | DC | - | - | - | - | - | 2μs 2μs | - | - | - | - | 60mA | 10mA | - | - | 500mV | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MOC3083 Isocom Components | 30 | - | - | - | - | - | DIP-6 | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCT6X Isocom Components 2004 LTD | 5946 |
| - | 2 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 20% @ 10mA | 2 | 0.15W | -25°C~100°C | Tube | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 5300Vrms | 30V | Transistor | 2 | - | 1.5V Max | DC | - | - | - | - | - | 4μs 3μs | 0.05A | - | 1.5V | - | - | 20mA | - | - | 400mV | 20% | 100nA | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() IS181GB Isocom Components 2004 LTD | 51000 | - | - | 2 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 200mV | 100% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | 1 | 170mW | 1.2V | DC | 50mA | - | 18μs | 18 μs | 80V | 4μs 3μs | - | 6V | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IS281-4 Isocom Components 2004 LTD | 40000 | - | - | 2 Weeks | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | YES | - | - | - | 50% @ 5mA | 4 | 0.17W | -55°C~110°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | TR | unknown | 3750Vrms | - | Transistor | 4 | - | 1.2V | DC | - | - | - | - | - | 3μs 4μs | 0.05A | - | - | - | - | - | 600% @ 5mA | - | 400mV | - | 100nA | 80V | 0.000018s | - | - | ROHS3 Compliant | Lead Free | ||
![]() IS281-4GB Isocom Components 2004 LTD | 40000 | - | - | 2 Weeks | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | YES | - | - | - | 100% @ 5mA | 4 | 0.17W | -55°C~110°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | TR | unknown | 3750Vrms | - | Transistor | 4 | - | 1.2V | DC | - | - | - | - | - | 3μs 4μs | 0.05A | - | - | - | - | - | 600% @ 5mA | - | 400mV | - | 100nA | 80V | 0.000018s | - | - | ROHS3 Compliant | - | ||
![]() 4N27X Isocom Components 2004 LTD | 22 |
| - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | 10% @ 10mA | - | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.2V | DC | - | - | - | - | - | 2μs 2μs | - | - | - | - | 60mA | - | - | - | 500mV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2501-2SM Isocom Components | 100 | - | - | - | - | - | SMD-8 | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11A3X Isocom Components 2004 LTD | 13 |
| - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | 20% @ 10mA | - | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.2V | DC | - | - | - | - | - | 2μs 2μs | - | - | - | - | 60mA | - | - | - | 400mV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP521-1XSM Isocom Components | 1000 | - | - | - | - | - | SMD-4 | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | 5300Vrms | - | - | 1 | - | - | - | - | 100nA | - | - | - | - | - | - | - | 55V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N27XSM Isocom Components 2004 LTD | 22 |
| - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 10% @ 10mA | - | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.2V | DC | - | - | - | - | - | 2μs 2μs | - | - | - | - | 60mA | - | - | - | 500mV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17F-1XSM Isocom Components 2004 LTD | 20 | - | - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | 6 | 6-SMD | - | 40% @ 10mA | - | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | 100°C | -55°C | - | - | - | 5300Vrms | 70V | Transistor | 1 | - | 1.2V | DC | - | - | - | - | - | 2μs 2μs | - | - | - | - | 60mA | 60mA | 80% @ 10mA | 3μs, 2.3μs | 400mV | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MOC3063SM Isocom Components | 40 | - | - | - | - | - | SMD-6 | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N25XSM Isocom Components 2004 LTD | 29 |
| - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | 6 | 6-SMD | - | 20% @ 10mA | - | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | 100°C | -55°C | - | - | - | 5300Vrms | 30V | Transistor with Base | 1 | - | 1.2V | DC | - | - | - | - | - | 2μs 2μs | - | - | - | - | 60mA | 10mA | - | - | 500mV | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() H11A2XSM Isocom Components 2004 LTD | 29 |
| - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 20% @ 10mA | - | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.2V | DC | - | - | - | - | - | 2μs 2μs | - | - | - | - | 60mA | - | - | - | 400mV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2501-1 Isocom Components | 50 | - | - | - | - | - | DIP-4 | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP521-2SMT&R Isocom Components | 200 | - | - | - | - | - | 8-PIN | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |