- Package Type
- Mounting
- Rad Hardened
- Pin Count
- Number of Elements
- Input Type
- Output Type
- Isolation Voltage
- Output Device
- Operating Temp Range
- Forward Voltage
- Operating Temperature Classification
Attribute column
Manufacturer
Isocom Components Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Output Current-Max | Rise / Fall Time (Typ) | Forward Current-Max | Output Voltage-Max | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Dark Current-Max | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3043SM Isocom Components | 40 | - | - | - | - | SMD-6 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ISD1X Isocom Components 2004 LTD | 214 |
| - | 2 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 20% @ 10mA | 2 | -25°C~100°C | Tube | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | 5300Vrms | 50V | Transistor | 2 | 1.2V | DC | - | - | 2.6μs 2.2μs | 0.05A | - | - | 50mA | 300% @ 10mA | - | - | 50nA | No SVHC | ROHS3 Compliant | ||
![]() H11A2X Isocom Components 2004 LTD | 55 |
| - | 2 Weeks | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | 5300Vrms | - | Transistor with Base | 1 | 1.2V | DC | - | - | 2μs 2μs | - | - | 60mA | - | - | - | 400mV | - | - | ROHS3 Compliant | ||
![]() 6N135SM Isocom Components | 69 | - | - | - | - | SMD-8 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 6N139SM Isocom Components | 30 | - | - | - | - | SMD-8 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PS2502-2 Isocom Components | 42 | - | - | - | - | DIP-8 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4N25SM Isocom Components | 198 | - | - | - | - | SMD-6 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MOC3021SM Isocom Components | 20 | - | - | - | - | SMD-6 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MOC3041SM Isocom Components | 12 | - | - | - | - | SMD-6 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MOC3083SM Isocom Components | 10 | - | - | - | - | SMD-6 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 6N136SM Isocom Components | 100 | - | - | - | - | SMT-8 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 6N138SM Isocom Components | 100 |
| - | - | - | SMD-8 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MOC3020SM Isocom Components | 88 | - | - | - | - | SMD-6 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MOC3023SM Isocom Components | 39 | - | - | - | - | SMD-6 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MOC3052SM Isocom Components | 30 | - | - | - | - | SMD-6 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MOC3081SM Isocom Components | In Stock | - | - | - | - | SMD-6 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CNY17F-4X Isocom Components 2004 LTD | 73108 |
| - | 2 Weeks | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 160% @ 10mA | - | -55°C~100°C | Tube | - | Active | 1 (Unlimited) | - | 5300Vrms | 70V | Transistor | 1 | 1.2V | DC | 60mA | - | 2μs 2μs | - | - | 60mA | 60mA | 320% @ 10mA | 3μs, 2.3μs | 400mV | - | No SVHC | ROHS3 Compliant | ||
![]() TLP620-4 Isocom Components | 40 | - | - | - | - | DIP-16 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PS2505-4SM Isocom Components | 10 |
| - | - | - | SMD-16 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ISP817CSM Isocom Components | 85 | - | - | - | - | SMD-4 | - | - | - | - | - | Tube-packed | - | - | - | - | 5300Vrms | - | - | 1 | - | - | - | 50mA | - | - | 80V | - | - | - | - | - | - | - | RoHS Compliant |