- Package Type
- Mounting
- Rad Hardened
- Pin Count
- Number of Elements
- Input Type
- Output Type
- Isolation Voltage
- Output Device
- Operating Temp Range
- Forward Voltage
- Operating Temperature Classification
Attribute column
Manufacturer
Isocom Components Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Material | Base Product Number | Collector Current (DC) | Collector-Emitter Saturation Voltage | Collector-Emitter Voltage | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Lead Free Status / RoHS Status | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Type | Power Dissipation (Max) | Product Status | Programmable | Rad Hardened | Repetitive Peak off-state volt | Schedule B | Standard Frequency | Trigger Current | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Additional Feature | Frequency Stability | Pin Count | Shell Size - Insert | Voltage - Isolation | Output Type | Symmetry-Max | Configuration | Number of Channels | Load Capacitance | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Rise Time | Forward Voltage | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Current - DC Forward (If) (Max) | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Large Diameter Recovered | Large Diameter Supplied | Small Diameter Recovered | Small Diameter Supplied | Large Recovered Length | Current Transfer Ratio | Total Length Recovered | Small Recovered Length | Dark Current-Max | Input Trigger Current-Nom | Response Time-Max | Features | Standard | Total Length Supplied | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISP847A Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | - | Through Hole | 4 | - | - | -30C to 100C | Commercial | - | - | Transistor | PDIP | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | DC | - | - | - | - | 0.2(W) | - | DC | - | 50(mA) | 18000(ns) | 1.4(V) | - | - | - | 6(V) | - | - | - | 5300(V) | - | - | - | - | - | - | - | - | - | 160(%) | - | - | - | - | - | - | UL | - | - | ||
![]() PS2501-4XGRG Isocom Components | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | PDIP | - | - | - | No | - | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11G1XG Isocom Components | 17 |
| - | - | - | THROUGH HOLE MOUNT | - | - | - | 0.15(A) | - | - | 1000 | 1000 | - | 50(mA) | - | Through Hole | 1 | - | - | -55C to 100C | Industrial | 100 | -55 | Darlington With Base | PDIP W | .2 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 6 | - | - | DC | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | 0.35(W) | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 50(mA) | - | 1.5(V) | - | - | .06 | 6(V) | - | 1.5 | - | 5300(V) | - | - | 5300 | - | - | - | - | - | - | 1000(%) | - | - | 100 | - | - | - | UL | - | - | ||
![]() SFH615A-2 Isocom Components | 6 | - | - | - | - | - | - | - | - | 0.05(A) | 0.4(V) | 70(V) | - | 63 | - | - | - | Through Hole | 1 | - | - | -30C to 100C | Commercial | 100 | -45 | Transistor | PDIP | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | - | 4 | - | - | DC | - | SINGLE | - | - | 0.2(W) | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.65(V) | - | - | .05 | 6(V) | - | - | - | 5300(V) | - | - | 7500 | - | - | - | - | - | - | 125(%) | - | - | 100 | - | - | - | UL | - | - | ||
![]() ISD201SM Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | - | - | - | 2 | - | - | - | - | 100 | -25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | SEPARATE, 2 CHANNELS | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | .05 | - | - | - | - | - | - | - | 5300 | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | ||
![]() SFH618A-3 Isocom Components | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | 50(mA) | - | Through Hole | 1 | - | - | -55C to 100C | Industrial | 100 | -55 | Transistor | PDIP | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | 4 | - | - | DC | - | SINGLE | - | - | 0.2(W) | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.5(V) | - | - | .05 | 6(V) | - | - | - | 5300(V) | - | - | 5300 | - | - | - | - | - | - | 100(%) | - | - | 200 | - | - | - | UL | - | - | ||
![]() ISP814G Isocom Components | In Stock | - | - | - | - | - | - | - | - | 0.05(A) | - | - | - | 20 | - | 50(mA) | - | Through Hole | 1 | - | - | -30C to 100C | Commercial | 100 | -55 | Transistor | PDIP | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | 4 | - | - | DC | - | SINGLE | - | - | 0.2(W) | - | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 18000(ns) | 1.4(V) | - | - | .05 | - | - | - | - | 5300(V) | - | - | 5300 | - | - | - | - | - | - | 300(%) | - | - | 100 | - | - | - | UL | - | - | ||
![]() MOC8113 Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60(mA) | - | Through Hole | 1 | - | - | -55C to 100C | Industrial | - | - | Transistor | PDIP | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | DC | - | - | - | - | 0.2(W) | - | DC | - | 60(mA) | - | 1.5(V) | - | - | - | 6(V) | - | - | - | 5300(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | ||
![]() ISP521-1 Isocom Components | 53264 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP621-1SM Isocom Components | In Stock | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | 50 | 50 | - | - | - | - | 1 | - | - | - | - | 100 | -30 | - | - | .15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | SINGLE | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | .05 | - | - | 1.3 | - | - | - | - | 5300 | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | ||
![]() IS2702-1 Isocom Components | 30 |
| - | - | - | SURFACE MOUNT | - | - | - | - | - | - | 600 | 600 | - | 50(mA) | - | Surface Mount | 1 | - | - | -55C to 100C | Industrial | 100 | -55 | Darlington | PDIP SMD | .15 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | DC | - | SINGLE | - | - | 0.17(W) | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 18000(ns) | 1.4(V) | - | - | .05 | 5(V) | - | 1.4 | - | 3750(V) | - | - | 3750 | - | - | - | - | - | - | 600(%) | - | - | 1000 | - | .000018 | - | - | - | - | ||
![]() IS621 Isocom Components | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 70 | -40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | SINGLE | - | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | - | - | - | .05 | - | - | - | - | - | - | - | 7500 | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | 600 | ||
![]() CNY17F-1XG Isocom Components | 21 |
| - | - | - | THROUGH HOLE MOUNT | - | - | - | 0.05(A) | - | - | 80 | 40 | - | 60(mA) | - | Through Hole | 1 | - | - | -55C to 100C | Industrial | 100 | -55 | Transistor | PDIP | .15 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 6 | - | - | DC | - | SINGLE | - | - | 0.2(W) | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.65(V) | - | - | .06 | 6(V) | - | 1.6 | - | 5300(V) | - | - | 5300 | - | - | - | - | - | - | 40(%) | - | - | 50 | - | .0000055 | - | NEMKO/UL/VDE | - | - | ||
![]() SFH620A-2 Isocom Components | 29 | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | 1 | - | - | - | - | 100 | -30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | SINGLE | - | - | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | .05 | - | - | - | - | - | - | - | 5300 | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | ||
![]() H11A3XG Isocom Components | 38 |
| - | - | - | - | - | - | - | - | - | - | - | 20 | - | 60(mA) | - | Through Hole | 1 | - | - | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | PDIP W | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 6 | - | - | DC | - | SINGLE | - | - | 0.2(W) | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | - | - | .06 | 6(V) | - | - | - | 5300(V) | - | - | 5300 | - | - | - | - | - | - | 20(%) | - | - | 50 | - | - | - | - | - | - | ||
![]() TIL193B Isocom Components | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | 100 | - | 50(mA) | - | Through Hole | 4 | 2.75(V) | 2.25(V) | -40C to 85C | Industrial | 100 | -55 | Transistor | PDIP | - | - | No | No | - | - | 33 | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | ±25(ppm) | 16 | - | - | DC | 55(%) | SEPARATE, 4 CHANNELS | - | 15(pF) | 0.2(W) | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.4(V) | - | - | .06 | 5(V) | - | - | - | 5300(V) | - | - | 5000 | - | - | - | - | - | - | 100(%) | - | - | 500 | - | - | - | UL | - | - | ||
![]() MOC3033X Isocom Components | 1104 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | 50(mA) | - | Through Hole | 1 | 2.75(V) | 2.25(V) | -40C to 85C | Industrial | 100 | -40 | Triac | PDIP | - | - | No | No | 250(V) | 8541408000, 8541408000/8541408000/8541408000/8541408000/8541408000 | 4 | 15(mA) | Yes | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | VDE APPROVED | ±20(ppm) | 6 | - | - | - | 55(%) | SINGLE | - | 15(pF) | 0.25(W) | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 50(mA) | - | 1.5(V) | - | - | .05 | 6(V) | - | - | - | 5300(V) | - | - | 5300 | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 250 | ||
![]() CNY17-1G Isocom Components | In Stock | - | - | - | QFN | THROUGH HOLE MOUNT | - | - | - | 0.05(A) | - | - | 13 | 40 | - | 60(mA) | - | Through Hole | 1 | 2.75(V) | 2.25(V) | -40C to 85C | Industrial | 100 | -55 | Transistor With Base | PDIP | .16 | - | No | No | - | - | 6 | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | UL RECOGNIZED | ±25(ppm) | 6 | - | - | DC | 55(%) | SINGLE | - | 15(pF) | 0.2(W) | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.65(V) | - | - | .06 | 6(V) | - | 1.65 | - | 5300(V) | - | - | 5300 | - | - | - | - | - | - | 40(%) | - | - | 50 | - | - | - | UL | - | - | ||
![]() MOC8021SM Isocom Components | In Stock | - | - | - | - | SURFACE MOUNT | - | Polyolefin (PO), Semi-Rigid | - | - | - | - | - | 1000 | -- | - | - | - | 1 | - | - | - | - | 100 | -25 | - | - | .15 | - | - | - | - | - | - | - | - | - | - | Thermofit 562A0 | Obsolete | -- | Boot, Transition - Breakout, 4:1 | Black | UL RECOGNIZED | - | - | 67 | - | - | - | SINGLE | - | - | - | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | .05 | - | - | 1.5 | - | - | - | - | 5300 | - | 1.051 (26.70mm) | 2.189 (55.60mm) | 0.512 (13.00mm) | 1.060 (26.92mm) | 4.272 (108.51mm) | - | -- | 3.642 (92.51mm) | 1000 | - | - | -- | - | -- | - | ||
![]() ISP281GR Isocom Components 2004 LTD | 3035 | - | - | Surface Mount | 4-SOIC (0.173", 4.40mm Width) | - | 4-SOP | - | ISP281 | - | - | - | 100% @ 5mA | - | - | - | Isocom Components 2004 LTD | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | 3750Vrms | Transistor | - | - | 1 | - | - | 1.4V (Max) | DC | - | - | - | - | 2μs, 3μs | 50mA | - | - | 80V | - | 50 mA | - | 300% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |