- Zero-Crossing Circuit
- Number of Elements
- Rad Hardened
- Mounting
- Packaging
- Pin Count
- Forward Current
- Forward Voltage
- Isolation Voltage
- Operating Temp Range
- Operating Temperature Classification
- Output Device
Attribute column
Manufacturer
Isocom Components Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Package Type | Part Life Cycle Code | Rad Hardened | Repetitive Peak off-state volt | Risk Rank | RoHS | Rohs Code | Trigger Current | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3021X Isocom Components 2004 LTD | 6520 | - | Datasheet | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 100μA | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | 1 | - | 1.2V | - | - | - | - | - | 50mA | 50mA | 10mA | - | - | - | 10V/μs (Typ) | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3023X Isocom Components 2004 LTD | 95 | - | Datasheet | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 100μA | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | 1 | - | 1.2V | - | - | - | - | - | 50mA | 50mA | 10mA | - | - | - | 10V/μs (Typ) | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3063X Isocom Components 2004 LTD | 100 | - | Datasheet | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | 6-DIP | 400μA Typ | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | Yes | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | UR, VDE | 5300Vrms | 600V | Triac | - | 1 | - | 1.2V | - | - | - | - | - | 50mA | 50mA | 20mA | - | - | - | 600V/μs | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3020X Isocom Components 2004 LTD | 100 | - | Datasheet | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 100μA | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | 1 | - | 1.2V | - | - | - | - | - | 50mA | 50mA | 10mA | - | - | - | 10V/μs (Typ) | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3051XG Isocom Components | 106 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | PDIP | - | No | 600(V) | - | - | - | 15(mA) | - | No | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 6 | - | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | - | 5300(V) | - | 5300 | - | - | 15 | - | - | 600 | - | - | - | ||
![]() MOC3022XG Isocom Components | 107 |
| Datasheet | - | - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | PDIP | - | No | 400(V) | - | Non-Compliant | - | 10(mA) | - | No | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 6 | - | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | - | 5300(V) | 400 | 5300 | - | 3 | 10 | 1 | .01 | 400 | .0001 | - | - | ||
![]() MOC3061XG Isocom Components | 118 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC3061XG | 50(mA) | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | DIP-6 | PDIP | Active | No | 600(V) | 5.62 | - | Yes | 15(mA) | - | Yes | - | - | e3 | Yes | - | - | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | 6 | - | - | - | - | SINGLE | - | 0.25(W) | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 50(mA) | 1.4(V) | .05 | 6(V) | - | - | - | 5300(V) | - | 5300 | - | - | 15 | - | - | 600 | - | - | - | ||
![]() MOC3009XG Isocom Components | 46 |
| Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC3009XG | 50(mA) | Through Hole | 1 | -40C to 100C | Industrial | 100 °C | -40 °C | Triac | DIP-6 | PDIP | Active | No | 250(V) | 5.72 | - | Yes | 30(mA) | - | No | - | - | e3 | Yes | - | - | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | Optocoupler - Trigger Device Outputs | compliant | 6 | - | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | 0.05 A | 6(V) | - | - | - | 5300(V) | 250 V | 5300 V | - | 3 V | 30 mA | 1 A | 0.03 A | 250 V | 0.0001 A | - | - | ||
![]() MOC3060XSMT&R Isocom Components | 29 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -40C to 100C | Industrial | - | - | Triac | - | PDIP SMD | - | No | 600(V) | - | - | - | 30(mA) | - | Yes | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 0.25(W) | - | - | 50(mA) | 1.4(V) | - | 6(V) | - | - | - | 5300(V) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3060 Isocom Components | 29 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -40C to 100C | Industrial | - | - | Triac | - | PDIP | - | No | 600(V) | - | - | - | 30(mA) | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 0.25(W) | - | - | 50(mA) | 1.4(V) | - | 6(V) | - | - | - | 5300(V) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3031 Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -40C to 100C | Industrial | 85 | -40 | Triac | - | PDIP | - | No | 250(V) | - | - | - | 15(mA) | - | Yes | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | - | - | - | - | SINGLE | - | 0.25(W) | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | - | 5300(V) | - | 7500 | - | - | 15 | - | - | 250 | - | - | - | ||
![]() MOC3023G Isocom Components | 5 | - | Datasheet | - | - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | PDIP | - | No | 400(V) | - | - | - | 5(mA) | - | No | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | - | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | - | 5300(V) | 400 | 5300 | - | 3 | 5 | 1 | .005 | 400 | .0001 | - | - | ||
![]() MOC3012G Isocom Components | 29 |
| Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC3012G | 50(mA) | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | DIP-6 | PDIP | Active | No | 250(V) | 5.66 | - | Yes | 5(mA) | - | No | - | - | e3 | Yes | - | - | TIN | UL RECOGNIZED | 8541.40.80.00 | Optocoupler - Trigger Device Outputs | compliant | 6 | - | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | - | 5300(V) | 250 | 5300 | - | 3 | 5 | 1 | .005 | 250 | .0001 | - | - | ||
![]() MOC3082XSM Isocom Components | 7540 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -40C to 100C | Industrial | 100 | -30 | Triac | - | PDIP SMD | - | No | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | VDE APPROVED | - | - | - | 6 | - | - | - | - | SINGLE | - | 0.25(W) | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 50(mA) | 1.4(V) | .05 | 6(V) | - | - | - | 5300(V) | - | 5300 | - | - | 10 | - | - | 800 | - | - | - | ||
![]() MOC3011SMT&R Isocom Components | 28 |
| Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC3011SMT&R | 50(mA) | Surface Mount | 1 | -40C to 100C | Industrial | 100 °C | -40 °C | Triac | SURFACE MOUNT PACKAGE-6 | PDIP SMD | Active | No | 250(V) | 5.67 | - | Yes | 10(mA) | - | No | - | Tape and Reel | e3 | Yes | - | - | TIN | UL RECOGNIZED | 8541.40.80.00 | Optocoupler - Trigger Device Outputs | compliant | 6 | - | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | 0.05 A | 6(V) | - | - | - | 5300(V) | 250 V | 5300 V | - | 3 V | 10 mA | 1 A | 0.01 A | 250 V | 0.0001 A | - | - | ||
![]() MOC3062XSMT&R Isocom Components | 24 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC3062X-SMT&R | 50(mA) | Surface Mount | 1 | -40C to 100C | Industrial | 100 °C | -40 °C | Triac | - | PDIP SMD | Active | No | 600(V) | 5.65 | - | Yes | 10(mA) | - | Yes | - | Tape and Reel | e3 | Yes | - | - | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | 6 | - | - | - | - | SINGLE | - | 0.25(W) | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 50(mA) | 1.4(V) | 0.05 A | 6(V) | - | - | - | 5300(V) | - | 5300 V | - | - | 10 mA | - | - | 600 V | - | - | - | ||
![]() MOC3062SM Isocom Components | 1610 | - | Datasheet | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | PDIP SMD | - | No | 600(V) | - | - | - | 10(mA) | - | Yes | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | - | - | - | - | SINGLE | - | 0.25(W) | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 50(mA) | 1.4(V) | .05 | 6(V) | - | - | - | 5300(V) | 600 | 5300 | - | 3 | 10 | 1.2 | .01 | 600 | .0001 | - | - | ||
![]() MOC3022SM Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | PDIP SMD | - | No | 400(V) | - | - | - | 10(mA) | - | No | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | - | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | - | 5300(V) | 400 | 5300 | - | 3 | 10 | 1 | .01 | 400 | .0001 | - | - | ||
![]() MOC3031G Isocom Components | 8 |
| Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC3031G | 50(mA) | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | DIP-6 | PDIP | Active | No | 250(V) | 5.67 | - | Yes | 15(mA) | - | Yes | - | - | e3 | Yes | - | - | TIN | - | 8541.40.80.00 | Optocoupler - Trigger Device Outputs | compliant | 6 | - | - | - | - | SINGLE | - | 0.25(W) | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | - | 5300(V) | 250 | 5300 | - | 3 | 15 | - | .015 | 250 | .0001 | - | - | ||
![]() MOC3051SM Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | PDIP SMD | - | No | 600(V) | - | - | - | 15(mA) | - | No | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | - | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | - | 5300(V) | - | 5300 | - | - | 15 | - | - | 600 | - | - | - |