- Zero-Crossing Circuit
- Number of Elements
- Rad Hardened
- Mounting
- Packaging
- Pin Count
- Forward Current
- Forward Voltage
- Isolation Voltage
- Operating Temp Range
- Operating Temperature Classification
- Output Device
Attribute column
Manufacturer
Isocom Components Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Base Product Number | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Package Type | Part Life Cycle Code | Product Status | Rad Hardened | Repetitive Peak off-state volt | Risk Rank | RoHS | Rohs Code | Trigger Current | Voltage-Off State | Voltage, Rating | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Reach Compliance Code | Pin Count | Approval Agency | Voltage - Isolation | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Isolation Voltage | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3009XG Isocom Components | 35 |
| - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC3009XG | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | 100 °C | -40 °C | Triac | - | DIP-6 | PDIP | Active | - | No | 250(V) | 5.72 | - | Yes | 30(mA) | - | - | No | - | - | - | - | e3 | Yes | - | TIN | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | Optocoupler - Trigger Device Outputs | compliant | 6 | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | 0.05 A | 6(V) | - | - | 5300(V) | 250 V | 5300 V | - | 3 V | 30 mA | 1 A | 0.03 A | 250 V | 0.0001 A | - | - | - | - | ||
![]() MOC3060XSMT&R Isocom Components | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | - | Surface Mount | 1 | -40C to 100C | Industrial | - | - | Triac | - | - | PDIP SMD | - | - | No | 600(V) | - | - | - | 30(mA) | - | - | Yes | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 0.25(W) | - | - | 50(mA) | 1.4(V) | - | 6(V) | - | - | 5300(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3060 Isocom Components | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | - | - | Triac | - | - | PDIP | - | - | No | 600(V) | - | - | - | 30(mA) | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 0.25(W) | - | - | 50(mA) | 1.4(V) | - | 6(V) | - | - | 5300(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3031 Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | 85 | -40 | Triac | - | - | PDIP | - | - | No | 250(V) | - | - | - | 15(mA) | - | - | Yes | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | 6 | - | - | - | SINGLE | - | 0.25(W) | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | 5300(V) | - | 7500 | - | - | 15 | - | - | 250 | - | - | - | - | - | ||
![]() MOC3023G Isocom Components | 5 | - | - | - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | - | PDIP | - | - | No | 400(V) | - | - | - | 5(mA) | - | - | No | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | 6 | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | 5300(V) | 400 | 5300 | - | 3 | 5 | 1 | .005 | 400 | .0001 | - | - | - | - | ||
![]() MOC3012G Isocom Components | 35 |
| - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC3012G | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | DIP-6 | PDIP | Active | - | No | 250(V) | 5.66 | - | Yes | 5(mA) | - | - | No | - | - | - | - | e3 | Yes | - | TIN | - | - | UL RECOGNIZED | 8541.40.80.00 | - | Optocoupler - Trigger Device Outputs | compliant | 6 | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | 5300(V) | 250 | 5300 | - | 3 | 5 | 1 | .005 | 250 | .0001 | - | - | - | - | ||
![]() IS621G Isocom Components 2004 LTD | 47 |
| Datasheet | - | Through Hole | 6-DIP (0.400", 10.16mm) | - | - | - | 6-DIP | - | 400μA | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | Yes | -40°C ~ 100°C | Tube | IS62 | - | - | - | Active | - | - | - | - | - | - | - | - | - | UL, VDE | 5300Vrms | Triac | - | 1 | - | 1.2V | - | - | - | - | - | - | 50 mA | - | - | - | 600V/μs | - | - | - | - | - | - | - | - | - | - | ||
![]() IS3022G Isocom Components 2004 LTD | 30 |
| Datasheet | - | Through Hole | 6-DIP (0.400", 10.16mm) | - | - | - | 6-DIP | - | 100μA (Typ) | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | No | -40°C ~ 100°C | Tube | IS3022 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Triac | - | 1 | - | 1.2V | - | - | - | - | - | - | 50 mA | - | - | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | - | - | ||
![]() IS622G Isocom Components 2004 LTD | 35 |
| Datasheet | - | Through Hole | 6-DIP (0.400", 10.16mm) | - | - | - | 6-DIP | - | 400µA | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | Yes | -40°C ~ 100°C | Tube | IS62 | - | - | - | Active | - | - | - | - | - | - | - | - | - | UL, VDE | 5300Vrms | Triac | - | 1 | - | 1.2V | - | - | - | - | - | - | 50 mA | - | - | - | 600V/µs | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3011XG Isocom Components | 39 |
| Datasheet | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC3011XG | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | DIP-6 | PDIP | Active | - | No | 250(V) | 5.67 | - | Yes | 10(mA) | - | - | No | - | - | - | - | e3 | Yes | - | TIN | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | Optocoupler - Trigger Device Outputs | compliant | 6 | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | 5300(V) | 250 | 5300 | - | 3 | 10 | 1 | .01 | 250 | .0001 | - | - | - | - | ||
![]() MOC3023XG Isocom Components | 102 |
| Datasheet | - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | - | PDIP | - | - | No | 400(V) | - | - | - | 5(mA) | - | - | No | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | 6 | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | 5300(V) | 400 | 5300 | - | 3 | 5 | 1 | .005 | 400 | .0001 | - | - | - | - | ||
![]() MOC3051XSMT&R Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC3051XSMT&R | 50(mA) | - | Surface Mount | 1 | -40C to 100C | Industrial | 100 °C | -40 °C | Triac | - | ROHS COMPLIANT, SURFACE MOUNT PACKAGE-6 | PDIP SMD | Active | - | No | 600(V) | 5.65 | - | Yes | 15(mA) | - | - | No | - | Tape and Reel | - | - | e3 | Yes | - | TIN | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | 6 | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | 0.05 A | 6(V) | - | - | 5300(V) | - | 5300 V | - | - | 15 mA | - | - | 600 V | - | - | - | - | - | ||
![]() MOC3033SMT&R Isocom Components | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC3033SMT&R | 50(mA) | - | Surface Mount | 1 | -40C to 100C | Industrial | 100 °C | -40 °C | Triac | - | SURFACE MOUNT PACKAGE-6 | PDIP SMD | Active | - | No | 250(V) | 5.68 | - | Yes | 5(mA) | - | - | Yes | - | Tape and Reel | - | - | e3 | Yes | - | TIN | - | - | - | 8541.40.80.00 | - | Optocoupler - Trigger Device Outputs | compliant | 6 | - | - | - | SINGLE | - | 0.25(W) | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 50(mA) | 1.5(V) | 0.05 A | 6(V) | - | - | 5300(V) | 250 V | 5300 V | - | 3 V | 5 mA | - | 0.005 A | 250 V | 0.0001 A | - | - | - | - | ||
![]() MOC3030 Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | 85 | -40 | Triac | - | - | PDIP | - | - | No | 250(V) | - | - | - | 30(mA) | - | - | Yes | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | 6 | - | - | - | SINGLE | - | 0.25(W) | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | 5300(V) | - | 7500 | - | - | 30 | - | - | 250 | - | - | - | - | - | ||
![]() MOC3010SM Isocom Components | 48 |
| Datasheet | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | 50(mA) | - | Surface Mount | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | - | PDIP SMD | - | - | No | 250(V) | - | - | - | 15(mA) | - | - | No | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | 6 | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | 5300(V) | 250 | 5300 | - | 3 | 15 | 1 | .015 | 250 | .0001 | - | - | - | - | ||
![]() MOC3011G Isocom Components | 32 |
| Datasheet | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC3011G | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | DIP-6 | PDIP | Active | - | No | 250(V) | 5.67 | - | Yes | 10(mA) | - | - | No | - | - | - | - | e3 | Yes | - | TIN | - | - | UL RECOGNIZED | 8541.40.80.00 | - | Optocoupler - Trigger Device Outputs | compliant | 6 | - | - | - | SINGLE | - | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | 5300(V) | 250 | 5300 | - | 3 | 10 | 1 | .01 | 250 | .0001 | - | - | - | - | ||
![]() MOC3022 Isocom Components | 15 | - | - | - | Through Hole | - | - | - | 6 | - | 120208 | - | - | - | - | - | 50(mA) | Molex | Through Hole | 1 | -40C to 100C | Industrial | - | - | Triac | Bulk | - | PDIP | - | Active | No | 400(V) | - | Compliant | - | 10(mA) | - | - | No | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | SINGLE | 1 | 0.33(W) | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.5(V) | .06 | 6(V) | - | - | 5300(V) | - | 7500 | - | - | 10 | - | - | 400 | - | - | - | - | Lead Free | ||
![]() MOC3020 Isocom Components | 40 | - | - | Surface Mount | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | - | - | Triac | - | - | PDIP | - | - | No | 400(V) | - | Compliant | - | 30(mA) | - | 200 V | No | - | - | MOC302 | 10 % | - | - | - | - | 125 °C | -55 °C | - | - | 15 pF | - | - | 6 | - | - | - | - | 1 | 0.33(W) | - | - | 50(mA) | 1.5(V) | - | 6(V) | 50 mA | - | 5300(V) | - | - | - | - | - | - | - | - | - | 2.0066 mm | 1.2446 mm | 1.4478 mm | Lead Free | ||
![]() MOC3021 Isocom Components | 15 | - | - | - | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Through Hole | 1 | -40C to 100C | Industrial | - | - | Triac | - | - | PDIP | - | - | No | 400(V) | - | - | - | 15(mA) | - | - | No | - | - | MOC302 | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | 1 | 0.33(W) | - | - | 50(mA) | 1.5(V) | - | 6(V) | - | - | 5300(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3031SM Isocom Components | 17862 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | 50(mA) | - | Surface Mount | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | - | PDIP SMD | - | - | No | 250(V) | - | - | - | 15(mA) | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | SINGLE | - | 0.25(W) | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 50(mA) | 1.5(V) | .05 | 6(V) | - | - | 5300(V) | 250 | 5300 | - | 3 | 15 | - | .015 | 250 | .0001 | - | - | - | - |