- Zero-Crossing Circuit
- Number of Elements
- Rad Hardened
- Mounting
- Packaging
- Pin Count
- Forward Current
- Forward Voltage
- Isolation Voltage
- Operating Temp Range
- Operating Temperature Classification
- Output Device
Attribute column
Manufacturer
Isocom Components Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Forward Current-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Static dV/dt (Min) | Input Trigger Current-Nom | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS3052G Isocom Components 2004 LTD | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400", 10.16mm) | - | 6-DIP | 200µA (Typ) | 10mA | - | 600 V | No | -40°C ~ 100°C | Tube | IS3052 | - | Active | - | - | - | - | UL, VDE | 5000Vrms | - | Triac | - | 1 | 1.2V | - | - | 50 mA | - | 1kV/µs | - | - | - | ||
![]() MOC3041XSM Isocom Components 2004 LTD | 15 | - | - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 400μA Typ | 15mA | - | 400V | Yes | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | 1 | 1.2V | - | - | 50mA | 20mA | 600V/μs | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3022XSM Isocom Components 2004 LTD | 1328 | - | - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 100μA | 10mA | - | 400V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | 1 | 1.2V | - | - | 50mA | 10mA | 10V/μs (Typ) | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3043XSM Isocom Components 2004 LTD | 50 | - | - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 400μA Typ | 5mA | - | 400V | Yes | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | 1 | 1.2V | - | - | 50mA | 20mA | 600V/μs | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3062X Isocom Components 2004 LTD | 100 |
| - | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 400μA Typ | 10mA | - | 600V | Yes | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | 600V | Triac | - | 1 | 1.2V | - | 50mA | 50mA | 20mA | 600V/μs | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3060XSM Isocom Components 2004 LTD | In Stock | - | - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | 6 | - | 400μA Typ | 30mA | 1 | - | Yes | -40°C~100°C | Tube | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | UR, VDE | 5300Vrms | 600V | Triac | SINGLE | 1 | 1.2V | 0.05A | - | 50mA | 20mA | 600V/μs | 30mA | No SVHC | ROHS3 Compliant | ||
![]() MOC3041X Isocom Components 2004 LTD | 100 | - | - | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 400μA Typ | 15mA | - | 400V | Yes | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | 1 | 1.2V | - | 50mA | 50mA | 20mA | 600V/μs | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3063XSM Isocom Components 2004 LTD | 3026 | - | - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 400μA Typ | 5mA | - | 600V | Yes | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | 600V | Triac | - | 1 | 1.2V | - | - | 50mA | 20mA | 600V/μs | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3083X Isocom Components 2004 LTD | 130 |
| - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 400μA Typ | 5mA | - | 800V | Yes | -30°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | VDE | 5300Vrms | 800V | Triac | - | 1 | 1.2V | - | - | 50mA | 20mA | 600V/μs | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3023XSM Isocom Components 2004 LTD | 32 | - | - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 100μA | 5mA | - | 400V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | 1 | 1.2V | - | - | 50mA | 10mA | 10V/μs (Typ) | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3020XSM Isocom Components 2004 LTD | 6520 | - | - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 100μA | 30mA | - | 400V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | 1 | 1.2V | - | - | 50mA | 10mA | 10V/μs (Typ) | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3043X Isocom Components 2004 LTD | 8570 | - | - | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 400μA Typ | 5mA | - | 400V | Yes | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | 1 | 1.2V | - | 50mA | 50mA | 20mA | 600V/μs | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3010XSM Isocom Components 2004 LTD | 7540 |
| - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 100μA | 15mA | - | 250V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | - | Triac | - | 1 | 1.2V | - | - | 50mA | - | 10V/μs (Typ) | - | - | ROHS3 Compliant | ||
![]() MOC3052X Isocom Components 2004 LTD | 880 |
| - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 100μA Typ | 10mA | - | 600V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | - | Triac | - | 1 | 1.2V | - | - | 50mA | - | 1kV/μs | - | - | ROHS3 Compliant | ||
![]() MOC3010X Isocom Components 2004 LTD | 6520 |
| - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 100μA | 15mA | - | 250V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | - | Triac | - | 1 | 1.2V | - | - | 50mA | - | 10V/μs (Typ) | - | - | ROHS3 Compliant | ||
![]() MOC3022X Isocom Components 2004 LTD | 1039 | - | Datasheet | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 100μA | 10mA | - | 400V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | 1 | 1.2V | - | 50mA | 50mA | 10mA | 10V/μs (Typ) | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3060X Isocom Components 2004 LTD | 7540 |
| - | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 400μA Typ | 30mA | 1 | 600V | Yes | -40°C~100°C | Tube | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | UR, VDE | 5300Vrms | 600V | Triac | SINGLE | 1 | 1.2V | 0.05A | 50mA | - | 20mA | 600V/μs | 30mA | No SVHC | ROHS3 Compliant | ||
![]() MOC3021XSM Isocom Components 2004 LTD | 8500 |
| - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | 6 | - | 100μA | 15mA | - | 400V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | 100°C | -40°C | - | UR, VDE | 5300Vrms | 400V | Triac | - | 1 | 1.2V | - | - | 50mA | 10mA | 10V/μs (Typ) | - | No SVHC | ROHS3 Compliant | ||
![]() MOC3011X Isocom Components 2004 LTD | 7540 | - | - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 100μA | 10mA | - | 250V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | - | Triac | - | 1 | 1.2V | - | - | 50mA | - | 10V/μs (Typ) | - | - | ROHS3 Compliant | ||
![]() MOC3012XSM Isocom Components 2004 LTD | 9 |
| - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 100μA | 5mA | - | 250V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | - | Triac | - | 1 | 1.2V | - | - | 50mA | - | 10V/μs (Typ) | - | - | ROHS3 Compliant |