Filters
  • Zero-Crossing Circuit
  • Number of Elements
  • Rad Hardened
  • Mounting
  • Packaging
  • Pin Count
  • Forward Current
  • Forward Voltage
  • Isolation Voltage
  • Operating Temp Range
  • Operating Temperature Classification
  • Output Device

Attribute column

Manufacturer

Isocom Components Optoisolators - Triac, SCR Output

View Mode:
84 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Number of Pins

Current-Hold(Ih)

Current-LED Trigger(Ift)(Max)

Voltage-Off State

Zero-Crossing Circuit

Operating Temperature

Packaging

Part Status

Moisture Sensitivity Level (MSL)

Approval Agency

Voltage - Isolation

Output Voltage

Output Type

Number of Channels

Voltage - Forward (Vf) (Typ)

Current - DC Forward (If) (Max)

Input Current

Static dV/dt (Min)

REACH SVHC

RoHS Status

MOC3011XSM
MOC3011XSM

Isocom Components 2004 LTD

9
-

2 Weeks

-

Surface Mount

6-SMD, Gull Wing

-

100μA

10mA

250V

No

-40°C~100°C

Tube

Active

1 (Unlimited)

UR, VDE

5300Vrms

-

Triac

1

1.2V

50mA

-

10V/μs (Typ)

-

ROHS3 Compliant

MOC3062XSM
MOC3062XSM

Isocom Components 2004 LTD

96

-

-

2 Weeks

Surface Mount

Surface Mount

6-SMD, Gull Wing

6

400μA Typ

10mA

600V

Yes

-40°C~100°C

Tube

Active

1 (Unlimited)

UR, VDE

5300Vrms

600V

Triac

1

1.2V

50mA

20mA

600V/μs

No SVHC

ROHS3 Compliant

MOC3012X
MOC3012X

Isocom Components 2004 LTD

9
-

2 Weeks

-

Through Hole

6-DIP (0.300, 7.62mm)

-

100μA

5mA

250V

No

-40°C~100°C

Tube

Active

1 (Unlimited)

UR, VDE

5300Vrms

-

Triac

1

1.2V

50mA

-

10V/μs (Typ)

-

ROHS3 Compliant

MOC3023XSMT&R
MOC3023XSMT&R

Isocom Components 2004 LTD

2243
-

2 Weeks

-

Surface Mount

6-SMD, Gull Wing

-

100μA

5mA

400V

No

-40°C~100°C

Tape & Reel (TR)

Active

1 (Unlimited)

UR, VDE

5300Vrms

-

Triac

1

1.2V

50mA

-

10V/μs (Typ)

-

ROHS3 Compliant