- Contact Materials
- Gender
- Contact Plating
- Cable Length
- Wire Size
- Operating Temperature
- Termination Method
- Mounting Type
- Series
- Connector Type
- Package / Case
- Contact Finish Mating
Attribute column
Manufacturer
ITT Rectangular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTP1-5SH002 ITT Cannon, LLC | In Stock | - | - | 38 Weeks | - | - | PHENOLIC | - | - | - | NICKEL- SILVER | PHENOLIC | - | - | - | 2011 | - | - | Active | Not Applicable | EAR99 | COMBINATION LINE CONNECTOR | 1 | - | WIRE, COLOR CODED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | compliant | COMMERCIAL | 0.15 inch | - | 0.055 inch | FEMALE | NO | 0.22 inch | 1A | RND PIN-SKT | 80mOhm | 5000000000Ohm | 0.025 inch | RECEPTACLE | WIRE | 350VAC V | - | - | 500 Cycles | - | - | RECTANGULAR | 1.668 N | - | - | - | - | 32 AWG | 32 AWG | - | 12 inch | - | ||
![]() MTB1-3SH003-02 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJSR-34SH003 ITT Cannon, LLC | 2696 |
| - | 16 Weeks | - | - | - | - | - | GOLD (50) | COPPER ALLOY | - | - | - | - | 2006 | e4 | no | Active | Not Applicable | - | BOARD CONNECTOR | 3 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 34 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | GOLD (50) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTP1-6PH001 ITT Cannon, LLC | In Stock | - | - | 11 Weeks | - | - | PHENOLIC | - | - | - | NICKEL- SILVER | PHENOLIC | 125°C | -55°C | - | 2011 | - | - | Active | Not Applicable | EAR99 | COMBINATION LINE CONNECTOR | 1 | - | WIRE, YELLOW | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | compliant | COMMERCIAL | 0.175 inch | - | 0.055 inch | MALE | NO | 0.22 inch | 1A | RND PIN-SKT | 80mOhm | 5000000000Ohm | 0.025 inch | PLUG | WIRE | 350VAC V | - | - | 500 Cycles | - | - | RECTANGULAR | 1.668 N | - | - | - | - | 32 AWG | 32 AWG | - | 18 inch | - | ||
![]() MTB1-2PH003 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTV1-15SH003-04 ITT Cannon, LLC | 2736 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJSV-28PL61 ITT Cannon, LLC | In Stock | - | - | 18 Weeks | CABLE | 28 | - | #1-64 | JACKSCREW | GOLD (50) | COPPER ALLOY | GLASS FILLED POLYESTER | 125°C | -55°C | Bulk | - | e4 | no | Active | - | EAR99 | Rectangular | 3 | Male | LOW PROFILE, POLARIZED, SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 28 | - | COMMERCIAL | 1.02 inch | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 0.432 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.08 inch | RECEPTACLE | WIRE | 900VAC V | - | 3mm | 500 Cycles | - | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.065 inch | BLACK | - | - | - | 50μin | 0.125 inch | Non-RoHS Compliant | ||
![]() MJSV-28SH003 ITT Cannon, LLC | In Stock | - | - | - | CABLE | 28 | - | #1-64 | JACKSCREW | GOLD (50) | COPPER ALLOY | GLASS FILLED POLYESTER | 125°C | -55°C | Bulk | - | e4 | no | Active | - | EAR99 | Rectangular | 3 | Female | LOW PROFILE, POLARIZED, SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 28 | - | COMMERCIAL | 1.02 inch | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 0.246 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.08 inch | RECEPTACLE | - | 900VAC V | Insulated Wire | 457mm | 500 Cycles | - | - | STAGGERED | 2.224 N | .139 N | 0.065 inch | BLACK | PREASSEM CONN | 26 AWG | 26 AWG | 50μin | 18 inch | Non-RoHS Compliant | ||
![]() MJSR-28SL61 ITT Cannon, LLC | In Stock | - | - | - | CABLE | 28 | - | - | - | GOLD (50) | COPPER ALLOY | - | - | - | Bulk | - | - | no | Active | - | - | Rectangular | 3 | Female | LOW PROFILE, POLARIZED, SHROUDED | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 28 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | 3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MTV1-5SH003-01 ITT Cannon, LLC | 39 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJSR-42SH003 ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | - | - | - | #1-64 | - | GOLD (50) | COPPER ALLOY | POLYPHENYLENE SULPHIDE | - | - | - | 2006 | - | no | Active | Not Applicable | EAR99 | Rectangular | 4 | Female | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 42 | compliant | COMMERCIAL | 1.445 inch | MULTIPLE MATING PARTS AVAILABLE | 0.42 inch | - | - | 0.142 inch | - | RND PIN-SKT | - | - | 0.1 inch | RECEPTACLE | - | - | Insulated Wire | 457mm | - | 26 AWG | - | STAGGERED | - | - | 0.075 inch | BLACK | PREASSEM CONN | - | 25 AWG | 50μin | 0.09 inch | - | ||
![]() MJSU-10SH3 ITT Cannon, LLC | 2192 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTB1-7SH3 ITT Cannon, LLC | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MJSB-10SH23 ITT Cannon, LLC | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTV1-27PH003-03 ITT Cannon, LLC | 2279 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTV1-29PHX01-04 ITT Cannon, LLC | 2458 |
| - | 33 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTV1-5PH002 ITT Cannon, LLC | 48 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTV1-3SH2 ITT Cannon, LLC | 48 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTB2-12SH023-01 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTB1-7PH4 ITT Cannon, LLC | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |