- Series
- Operating Temperature
- Part Status
- Package / Case
- Mounting Type
- Packaging
- Features
- Supplier Device Package
- Size / Dimension
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
ITT Backplane Connectors - ARINC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Shell Sizes | Shell Style# | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Depth | Shell Finish | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Contact Style | Note | Body/Shell Style | Termination Type | Plating | Polarization Key | Contact Finish Termination | Contact Pattern | Contact Design | Shell Plating | Class Code | Wire Size (Min) | Wire Size (Max) | Features | Cavity A | Cavity C | Cavity B | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPX2NA-A106SA106S-34B-00 ITT Cannon, LLC | In Stock | - | - | - | - | Panel | - | - | - | - | - | - | - | - | 2 | Receptacle | Bulk | DPX | - | - | Active | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chromate | NA | - | - | - | A106 | - | - | - | Non-RoHS Compliant | ||
![]() 021000-1129 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BKAD1-125-30007-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 125 | - | - | - | - | - | 1 | Plug - Shell | Bulk | 600 BKA | - | - | Active | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Chromate | - | - | - | - | Chromate | D | - | - | Rear Release | 60 | 5W2 | 60 | - | Non-RoHS Compliant | ||
![]() BKAD1-125-30052-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 125 | - | - | - | - | - | 1 | Plug - Shell | Bulk | 600 BKA | - | - | Active | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Chromate | - | - | - | - | Chromate | D | - | - | Rear Release | 60 | 5W2 | 60 | - | Non-RoHS Compliant | ||
![]() DPXBNE-57M-33P-00 ITT Cannon, LLC | In Stock | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Crimp | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DPX2MA-A106PA106P-33B-0000 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DPX2-57S57S-33-0001 ITT Cannon, LLC | In Stock | - | - | - | - | - | PANEL | - | - | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | - | - | - | - | - | no | Active | - | - | EAR99 | RACK AND PANEL CONNECTOR | - | - | - | - | ARINC 404, POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 114 | - | - | - | - | - | - | - | FEMALE-FEMALE | NO | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DPXA-57-33S ITT Cannon, LLC | In Stock | - | - | - | Gold | Panel | - | 404 | - | ALUMINUM ALLOY | Aluminium | - | COPPER ALLOY | - | - | - | Bulk | - | e4 | no | Active | - | Solder | - | - | 125°C | -54°C | 6 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 57 | Straight | 26.92mm | - | - | - | - | - | - | NO | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.73mm | Non-RoHS Compliant | ||
![]() BKAD1-12540001F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | THERMOSET | 1 | Receptacle - Shell | Bulk | 600 BKA | e4 | - | Active | - | Crimp | - | - | - | - | - | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 125 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | Chromate | D | - | - | Rear Release | 60 | 5W2 | - | - | Non-RoHS Compliant | ||
![]() BKAD2-313-301 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | 2 | Plug | Bulk | 600 BKA | - | - | Active | Not Applicable | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chromate | D | - | - | Cinch Nuts (6-32), No Keying, Rear Release | 150 | 13W2 | - | - | Non-RoHS Compliant | ||
![]() DPXAMA-A106-34S ITT Cannon, LLC | In Stock | - | - | - | - | Panel | - | 404 | - | ALUMINUM ALLOY | - | AU | COPPER ALLOY | DIALLYL PHTHALATE/EPOXY | - | - | Bulk | - | - | - | Active | - | Crimp | EAR99 | - | - | - | 8 | - | - | 8536.69.40.40 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 106 | Straight | - | CADMIUM CHROMATE | COMMERCIAL | 2.312 inch | MULTIPLE MATING PARTS AVAILABLE | 1.125 inch | FEMALE | NO | 1.157 inch | SQ PIN-SKT | - | RECEPTACLE | - | - | POLARIZED HOUSING | - | STAGGERED | PREASSEM CONN | - | - | 26 AWG | 22 AWG | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DPX2ME-A106SA106S-34B-0001 ITT Cannon, LLC | 539 |
| - | 14 Weeks | Gold | Panel | - | 404 | - | - | Aluminium | - | - | - | - | - | Bulk | - | - | - | Active | - | Crimp | - | - | 125°C | -54°C | - | Female | - | - | - | - | - | - | - | - | - | Straight | 26.95mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8mm | Non-RoHS Compliant | ||
![]() DPX2MA-67P67P-34B-0001 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DPX2NA-A106PA106P-33B-00 ITT Cannon, LLC | In Stock | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BKAE3-68135-2 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BKAD2-163-301 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | 2 | Plug | Bulk | 600 BKA | - | - | Active | Not Applicable | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chromate | D | - | - | Cinch Nuts (6-32), No Keying, Rear Release | Open | 13W2 | 150 | - | Non-RoHS Compliant | ||
![]() 067401-0008 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 067403-0051 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BKAC2-313-30001-F0 ITT Cannon, LLC | In Stock | - | - | - | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | GOLD OVER NICKEL | - | THERMOSET | - | - | - | - | e4 | - | Active | - | - | - | RACK AND PANEL CONNECTOR | - | - | - | - | POLARIZED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 313 | - | - | ALODINE | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | YES | - | - | - | PLUG | CRIMP | - | - | GOLD (AU) - WITH NICKEL (NI) BARRIER | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BKAD2-167-40001 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |