- Series
- Operating Temperature
- Part Status
- Package / Case
- Mounting Type
- Packaging
- Features
- Supplier Device Package
- Size / Dimension
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
ITT Backplane Connectors - ARINC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Weight | Insert Material | Material - Insulation | Body Material | Center Contact Plating | Center Contact Material | Surface Mount Land Size | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Frequency-Max | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Contact Rows | Operating Temp Range | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Base Part Number | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Housing Color | Output Type | Empty Shell | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Lead Spacing | Card Type | Read Out | Number of Positions/Bay/Row | Note | Flange Feature | Body/Shell Style | Interface | Number of Circuits | Termination Type | Polarization | Impedance | Connector Style | Number of Ports | Shell Size, MIL | Manufacturer Size Code | Current - Supply | Slew Rate | Mating Cycles | Contact Termination | Voltage - Supply, Single/Dual (±) | Includes | Voltage - Load | Current - Output / Channel | -3db Bandwidth | Insertion Loss | Body Finish | Cable Group | Shield Termination | Load Current | Resolution (Bits) | Touchscreen | Voltage Reference | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Card Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.5 % | - | - | - | - | - | - | 50 ppm/°C | - | - | 11.4 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | - | - | - | - | - | 25 ppm/°C | - | - | 18.9 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 226.796185 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.9 mm | - | 152.4 mm | 107.95 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | BKAD2-313-301 | - | - | - | Active | 5.28 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RACK AND PANEL CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | PANEL | - | - | - | ALUMINUM ALLOY | - | - | Aluminum Alloy | - | - | - | - | - | - | - | Straight | GOLD | Copper Alloy | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | DPX2-57S57S-33-0001 | Panel | 6/6 | -54C to 125C | Active | 5.87 | Non-Compliant | No | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | RACK AND PANEL CONNECTOR | - | - | - | - | - | - | - | - | - | PL/PL | - | ARINC 404, POLARIZED | 8536.69.40.30 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | (57/57)SIGNAL(POS) | - | - | - | - | compliant | - | - | - | - | SOLDER POT | - | FEMALE-FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.73(mm) | - | - | - | - | - | - | 77.8(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Bulk | EYH | -- | ±20% | - | Last Time Buy | -- | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | Active | - | 2 | - | - | ±100ppm/°C | - | - | 4.354 kOhms | - | - | - | Metal Film | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | -- | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | BKAD1-125-40090 | - | - | - | Active | 2.17 | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | Active | - | 2 | - | - | ±50ppm/°C | RACK AND PANEL CONNECTOR | - | 5.62 kOhms | - | - | - | Metal Film | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | -- | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | Active | - | 2 | - | - | ±50ppm/°C | - | - | 15 Ohms | - | - | - | Metal Film | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | -- | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | BKAD2-313-300130 | - | - | - | Active | 2.17 | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | Active | - | 2 | - | - | ±100ppm/°C | RACK AND PANEL CONNECTOR | - | 1.54 kOhms | - | - | - | Metal Film | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | -- | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 32-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | BKAD1-125-40021-F0 | - | - | - | Active | 2.17 | - | - | - | - | -40°C ~ 105°C | Tray | -- | - | - | - | Last Time Buy | - | - | - | - | - | RACK AND PANEL CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V ~ 3.6 V | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I²C, UART | - | - | - | - | - | - | - | - | 11.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 b | 4 or 5 Wire Resistive | External | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | 22D | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | - | - | - | Active | -- | - | - | - | - | Plug Housing | For Female Sockets | - | 37 | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | - | - | A | Shielded | Environment Resistant | - | - | Electroless Nickel | 15-35 | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | BKAD2-400-30801 | - | - | - | Active | 2.17 | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | - | Obsolete | - | - | - | - | - | RACK AND PANEL CONNECTOR | - | - | - | - | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | EL4093 | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 9.5mA | 1500 V/µs | - | - | -- | - | - | 100mA | 300MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Chassis Mount | Hockey Puck | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Evolution Dual | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V ~ 280V | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | - | Copper Alloy | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | -- | - | - | - | Active | -- | - | Solder | - | - | - | - | - | 70 | - | - | - | Black | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | -- | Dual | -- | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 30.0µin (0.76µm) | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 2711 (6728 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | 15V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.265 L x 0.110 W (6.73mm x 2.79mm) | ±5% | - | Active | -- | - | - | - | - | - | Conformal Coated | - | - | - | - | - | - | - | - | - | - | - | - | 22µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275 mOhm | - | C (0.01%) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | 0.125 (3.17mm) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | -- | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | - | Brass | Gold | Beryllium Copper | - | - | - | - | - | 12.4GHz | - | -- | - | - | - | - | - | - | - | - | - | - | - | 375V | -65°C ~ 165°C | Bulk | -- | - | - | - | Active | -- | - | - | - | - | Jack, Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | Weatherproof | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | SMA | 1 | - | - | - | - | 500 | Solder | - | 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink | - | - | - | -- | Gold | RG-179, 188, 316 Double Braid, M17/152-RD316 | Crimp | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - |