- Series
- Operating Temperature
- Part Status
- Package / Case
- Mounting Type
- Packaging
- Features
- Supplier Device Package
- Size / Dimension
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
ITT Backplane Connectors - ARINC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Max Power Dissipation | Total Number of Contacts | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | Empty Shell | Failure Rate | Body/Shell Style | Termination Type | Max Current Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Contact Finish Termination | Viewing Angle | Lens Style | Test Current | Forward Voltage | Luminous Flux | Thermal Resistance @ Natural | Color Rendering Index (CRI) | Power Dissipation @ Temperature Rise | Features | Test Temperature | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.97°C/W @ 100 LFM | - | - | - | - | - | - | -- | - | -- | - | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 6.65°C/W @ 100 LFM | - | - | - | - | - | - | -- | - | -- | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | - | Active | 2 | - | ±50ppm/°C | - | - | 30.9 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | - | - | Active | 2 | - | ±100ppm/°C | - | - | 34.8 kOhms | Metal Film | - | 1.75W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | - | Active | 2 | - | ±50ppm/°C | - | - | 3.6 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±10% | - | - | Active | 2 | - | ±90ppm/°C | - | - | 619 mOhms | Wirewound | - | 13W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 200°C | Tape & Reel (TR) | CCR, CGS | -- | ±10% | - | - | Active | 2 | - | ±1300ppm/°C | - | - | 33 Ohms | Ceramic | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | - | - | Active | 2 | - | ±25ppm/°C | - | - | 105 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | BKAD2-400-30027 | - | Active | 2.17 | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | - | - | Active | 2 | - | ±50ppm/°C | RACK AND PANEL CONNECTOR | - | 1.96 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | - | - | Active | 2 | - | ±100ppm/°C | - | - | 1.06 kOhms | Metal Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±5% | - | - | Active | 2 | - | ±200ppm/°C | - | - | 12 Ohms | Metal Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | - | Active | 2 | - | ±100ppm/°C | - | - | 21.5 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | GOLD | - | ITT CANNON | MELAMINE/PHENOLIC | ITT Interconnect Solutions | DPX232C2S-57S-33B-0002 | - | Active | 5.79 | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | RACK AND PANEL CONNECTOR | - | - | - | - | - | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 89 | compliant | CADMIUM YELLOW CHROMATE | MULTIPLE MATING PARTS AVAILABLE | FEMALE-FEMALE | NO | - | PLUG | SOLDER | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Cable Mount | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | GOLD | - | ITT CANNON | DIALLYL PHTHALATE/EPOXY | ITT Interconnect Solutions | DPX2MAA106P-A106P-33B-03-F0 | - | Active | 5.79 | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | RACK AND PANEL CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 212 | compliant | CADMIUM YELLOW CHROMATE | MULTIPLE MATING PARTS AVAILABLE | MALE-MALE | YES | - | PLUG | CRIMP | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | BKAD2-400-30003 | - | Active | 2.17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RACK AND PANEL CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | 24 W | - | - | - | - | - | - | - | - | - | 1.2 A | - | - | - | - | 115 ° | Flat | 700 mA | 18 V | 1.1 klm | - | 80 | - | - | 85 °C | - | 1.7 mm | - | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | - | - | PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | GOLD | COPPER ALLOY | ITT CANNON | - | ITT Interconnect Solutions | DPXBMA-67-33S-0301 | - | Active | 5.87 | - | No | - | - | - | - | - | - | e4 | No | - | - | - | - | RACK AND PANEL CONNECTOR | - | - | - | - | - | ARINC 404, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 67 | compliant | - | - | FEMALE | YES | - | PLUG | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | GOLD | - | ITT CANNON | THERMOPLASTIC | ITT Interconnect Solutions | DPXBNA-A106-33S-02 | - | Active | 5.78 | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | RACK AND PANEL CONNECTOR | - | - | - | - | - | STANDARD: MIL-C-81659, POLARIZED | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 106 | compliant | CADMIUM | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | - | PLUG | CRIMP | - | - | - | - | GOLD (AU) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Radial | - | Radial Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 275°C | Bulk | CPR | 1.060 L x 0.375 W (26.92mm x 9.53mm) | ±5% | - | - | Active | 2 | - | ±400ppm/°C | - | - | 2.2 Ohms | Wirewound | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | 0.360 (9.14mm) | - | - |