- Series
- Operating Temperature
- Part Status
- Package / Case
- Mounting Type
- Packaging
- Features
- Supplier Device Package
- Size / Dimension
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
ITT Backplane Connectors - ARINC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Material | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Channel-to-Channel Matching (ΔRon) | Contact Finish Mating | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Torque-Screw | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Temperature Coefficient | Connector Type | Type | Color | Applications | Additional Feature | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Voltage - Supply | Construction | Reach Compliance Code | Base Part Number | Output | Shell Finish | Function | Current - Supply (Max) | Number of Outputs | Mating Information | Contact Gender | Voltage - Input (Max) | Output Type | Empty Shell | Voltage - Input (Min) | Failure Rate | Lead Spacing | Wire Gauge | Configuration | Body/Shell Style | Voltage | Number of Circuits | Termination Type | Number of Levels | Current | Output Configuration | Lead Style | Current - Output | Number of Bits | Contact Finish Termination | Propagation Delay | Input Type | Control Features | Reset | Voltage - Output (Min/Fixed) | Topology | Number of Regulators | Architecture | Voltage - Threshold | Number of Voltages Monitored | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Reset Timeout | Frequency - Switching | Number of Inputs | Current - Output High, Low | PSRR | Positions Per Level | Reference Type | Logic Type | Data Interface | Synchronous Rectifier | Voltage - Supply, Analog | Density | Mating Orientation | Wire Termination | Screw Thread | Voltage - Supply, Digital | Sampling Rate (Per Second) | -3db Bandwidth | Voltage - Output (Max) | On-State Resistance (Max) | Number of A/D Converters | Multiplexer/Demultiplexer Circuit | Ratio - S/H:ADC | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Independent Circuits | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Schmitt Trigger Input | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Thickness (Max) | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8-MSOP-EP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C | Tape & Reel (TR) | -- | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LT3062 | - | - | - | 10mA | - | - | - | 45V | Adjustable | - | - | - | - | - | - | - | - | - | - | - | - | Positive | - | 200mA | - | - | - | - | Soft Start | - | 0.6V | - | 1 | - | - | - | Over Current, Over Temperature, Reverse Polarity | 90µA | 0.53V @ 200mA | - | - | - | - | 85dB (120Hz) | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN (2x2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | - | Active | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC2934 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | Adjustable/Selectable | 1 | - | - | - | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | LTC®6993 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 5.5V | - | - | LTC6993 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mA, 16mA | - | - | - | Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | CABLE AND PANEL | - | ALUMINUM ALLOY | - | Polyurethane | - | - | - | - | CF-47EG | - | GOLD OVER NICKEL | ITT CANNON | THERMOSET | ITT Interconnect Solutions | BKAD3-626-30001F0 | Aearo Technologies LLC, a 3M company | Bag | Active | Active | 5.79 | - | - | - | - | CONFOR™ EG | 1.00 W x 1.00 L (25.4mm x 25.4mm) | - | e4 | - | - | RACK AND PANEL CONNECTOR | - | Green | - | POLARIZED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 626 | - | - | unknown | - | - | ALODINE | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | YES | - | - | - | - | - | PLUG | - | - | CRIMP | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96.1 kg/m³ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.750 (19.05mm) | UL94 HF-1 | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass - Nickel Plated | Brass - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | 0.68 Nm (6 Lb-In) | - | -- | Bulk | Buchanan | - | - | - | Obsolete | - | - | - | Green | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-30 AWG | - | - | 300V | - | - | 1 | 13.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-TSSOP-EP | - | - | - | - | - | MAX16904 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 125°C (TJ) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down | - | 1 | - | - | 28V | Fixed | - | 3.5V | - | - | - | - | - | - | - | - | - | - | Positive | - | 600mA | - | - | - | - | - | - | 3.3V | Buck | - | - | - | - | - | - | - | - | 2.1MHz | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | MAX339 | 4Ohm | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | Tube | - | Active | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | 4:1 | - | 20pA | 3pF, 6pF | SP4T | 500ns, 500ns | - | 1.5pC | -92dB @ 100kHz | 4.5V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | VJ1206 | - | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | - | Active | - | - | 10V | -55°C ~ 125°C | - | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | C0G, NP0 | - | - | - | General Purpose | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
Tiny WHSL | 985 |
| - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | Tennsco | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Sand | - | - | - | - | - | - | - | - | - | - | - | - | Assembled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | SOT-23-8 Thin, TSOT-23-8 | - | TSOT-23-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC2313 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | - | - | - | - | - | - | - | - | 14 | - | - | Single Ended | - | - | - | - | - | SAR | - | - | - | - | - | - | - | 1 | - | - | - | Internal | - | SPI | - | 2.7 V ~ 3.6 V, 5V | - | - | - | - | 2.7 V ~ 3.6 V, 5V | 2.5M | - | - | - | 1 | - | 1:1 | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 64-WFQFN Exposed Pad | - | 64-QFN (9x9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC2289 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | - | - | - | - | - | - | - | - | 10 | - | - | Differential, Single Ended | - | - | - | - | - | Pipelined | - | - | - | - | - | - | - | 2 | - | - | - | External, Internal | - | Parallel | - | 2.7 V ~ 3.4 V | - | - | - | - | 2.7 V ~ 3.4 V | 80M | - | - | - | 2 | - | 1:1 | - | - | - | - | - | - | - | - | - | - | Simultaneous Sampling | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SoftSpan™ | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC1859 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | - | - | - | - | - | - | - | - | - | 16 | - | - | Differential, Single Ended | - | - | - | - | - | SAR | - | - | - | - | - | - | - | 8 | - | - | - | External, Internal | - | SPI | - | 5V | - | - | - | - | 5V | 100k | - | - | - | 1 | - | 1:1 | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() DPXAF-26-34S ITT | In Stock | - | - | - | - | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC1744 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | - | - | - | - | - | - | - | - | 14 | - | - | Differential | - | - | - | - | - | Pipelined | - | - | - | - | - | - | - | 1 | - | - | - | External, Internal | - | Parallel | - | 5V | - | - | - | - | 5V | 50M | - | - | - | 1 | - | 1:1 | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - |