- Series
- Operating Temperature
- Part Status
- Package / Case
- Mounting Type
- Packaging
- Features
- Supplier Device Package
- Size / Dimension
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
ITT Backplane Connectors - ARINC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Housing Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Surface Mount Land Size | Base Product Number | Base/Housing Material | Body Orientation | Cable Types | Contact Finish Mating | Contact Length-Mating | Contact Materials | Data Converters | Ihs Manufacturer | Insulation Materials | Insulator Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mated Stacking Heights | Mfr | Mounting | Mounting Styles | Number of I/Os | Operating Temp Range | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Termination Method | Voltage Rated | Voltage Rating (AC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | Capacitance | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Voltage - Supply | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Frequency | Pitch - Mating | Base Part Number | Insulation Color | Shell Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Mating Information | Contact Gender | Empty Shell | ESR (Equivalent Series Resistance) | Failure Rate | Switch Function | Lead Spacing | Overall Contact Length | Wire Gauge | Body/Shell Style | Voltage | Interface | Termination Type | Memory Size | Oscillator Type | Polarization | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Speed | RAM Size | Ripple Current @ Low Frequency | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Throw Configuration | Contact Finish Termination | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Mechanical Life | Jacket Color | Current - Supply | Conductor Strand | Jacket (Insulation) Diameter | Data Rate | Contact Termination | EEPROM Size | Region Utilized | Overtravel | Differential Travel | Pretravel | Operating Position | Time Format | Date Format | Current - Timekeeping (Max) | Voltage - Supply, Battery | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Data Format | Count | Product Length | Product Length (mm) | Diameter | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Jacket (Insulation) Thickness | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | Aluminum Alloy | Straight | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Panel Mount | Panel | - | -54C to 125C | - | - | - | - | Compliant | Crimp | - | 250 V | - | - | -54.2 to 125 °C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 85 °C | -40 °C | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | 10SIGNAL(POS) | - | - | - | - | - | - | 10 A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 10 Mcycles | - | - | - | - | - | - | - | - | 635 µm | 127 µm | 1.016 mm | 8.382 mm | - | - | - | - | - | - | - | - | - | 50.8 mm | 50.8(mm) | - | - | - | - | - | - | - | - | 52(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | - | - | - | - | - | - | - | - | - | ML610Q111 | - | - | - | - | - | - | A/D 6x10b | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | 15 | - | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | - | - | - | 8.4MHz | 2K x 8 | - | - | 2.7V ~ 5.5V | nX-U8/100 | - | - | POR, PWM, WDT | FLASH | 8-Bit | 24KB (12K x 16) | I²C, SSP, UART/USART | - | - | - | - | - | - | - | 2K x 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 250V | - | -55°C ~ 105°C | - | MMKP383 | 0.689 L x 0.335 W (17.50mm x 8.50mm) | ±5% | - | - | - | PC Pins | - | - | - | - | - | - | High Pulse, DV/DT | - | - | - | 0.22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | BKAD2-313-30062 | - | Vishay Vitramon | - | - | - | - | Tape & Reel (TR) | Active | Active | 2.17 | - | - | 16V | - | - | - | -55°C ~ 150°C | - | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | - | - | - | X7R | RACK AND PANEL CONNECTOR | - | - | - | - | Automotive | - | - | - | 6800 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | Straight | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Panel | - | -54C to 125C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | 10SIGNAL(POS) | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8(mm) | - | - | - | - | - | - | - | - | 52(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | SocketModem® | - | - | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.6K | - | - | Europe, North America | - | - | - | - | - | - | - | - | - | - | - | V.34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | -55°C ~ 125°C | Tape & Box (TB) | 119 AHT-DIN | 0.394 Dia x 0.709 L (10.00mm x 18.00mm) | -10%, +50% | - | Active | -- | - | - | - | - | - | - | - | General Purpose | - | - | - | 220µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 Ohm @ 100Hz | - | - | -- | - | - | - | - | - | - | - | - | Polar | - | - | - | 1 Ohms | - | - | 240mA @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | ITT CANNON | - | THERMOSET | - | - | ITT Interconnect Solutions | BKAD1-125-40001F0 | - | - | - | - | - | - | - | Active | - | 5.79 | - | - | - | - | - | - | - | - | pushPIN™ | - | - | e4 | Active | - | - | - | RACK AND PANEL CONNECTOR | Top Mount | - | - | - | - | - | - | POLARIZED | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | 125 | - | - | - | - | - | compliant | - | - | - | - | - | ALODINE | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | - | - | - | - | - | - | RECEPTACLE | - | - | CRIMP | - | - | - | Push Pin | 0.500 (12.70mm) | 25.21°C/W @ 100 LFM | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | - | - | - | Obsolete | - | - | - | - | Clock/Calendar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V ~ 5.5 V | - | - | - | - | - | - | - | - | ISL1208 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I²C, 2-Wire Serial | - | 2B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 4µA ~ 6µA @ 3V ~ 5V | 1.8 V ~ 5.5 V | - | - | Alarm, Leap Year, SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 171 | - | - | - | Active | -- | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab to Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.00 (254.00mm) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount, Right Angle | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin-Lead | -- | Brass | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C ~ 105°C | Tape & Reel (TR) | Micro MATE-N-LOK | - | - | - | Obsolete | - | Solder | - | Header | - | 8 | - | - | General Purpose | 1 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | -- | 0.152 (3.85mm) | Board to Cable/Wire | All | - | Varies by Wire Gauge | - | 0.118 (3.00mm) | - | Black | - | - | -- | -- | Shrouded - 4 Wall | Tin-Lead | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | - | 100.0µin (2.54µm) | 100.0µin (2.54µm) | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 6-CLCC | - | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | - | - | Active | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | - | - | - | 500MHz | - | IDT8N3SV75KC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 6-CLCC | - | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | - | - | Active | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | - | - | - | 737.28MHz, 737.28MHz | - | IDT8N4DV85EC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 6-CLCC | - | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | - | - | Active | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | - | - | - | 75MHz, 75MHz | - | IDT8N4DV85KC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | Hook-Up, Dual Wall | - | - | - | - | ITT CANNON | - | - | -- | - | ITT Interconnect Solutions | BKAD1-125-400101 | - | - | - | - | - | - | - | Active | - | 2.17 | - | - | - | - | - | - | 150°C | - | MIL-W-22759, FlexLine | - | - | - | Active | -- | - | - | RACK AND PANEL CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 AWG | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | 665/36 | 0.230 (5.84mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | 0.012 (0.30mm) | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 9.58°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 9.56°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 6.65°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.374 (9.50mm) | 27.67°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | - | - | - |