- Series
- Operating Temperature
- Part Status
- Package / Case
- Mounting Type
- Packaging
- Features
- Supplier Device Package
- Size / Dimension
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
ITT Backplane Connectors - ARINC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | RoHS | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Number of Channels | Output Configuration | Voltage - Supply (Vcc/Vdd) | Current - Output | Input Type | Power - Max | Control Features | Current - Supply | Voltage - Output (Min/Fixed) | Topology | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Frequency - Switching | PSRR | Synchronous Rectifier | Rise / Fall Time (Typ) | Voltage - Output (Max) | Internal Switch(s) | Channel Type | Number of Drivers | Duty Cycle (Max) | Serial Interfaces | Gate Type | Standards | Current - Peak Output (Source, Sink) | Clock Sync | Output Phases | Auxiliary Sense |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x3) | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | LT3080 | - | 30mA | - | 36V | Adjustable | - | - | Positive | - | 1.1A | - | - | -- | - | 0V | - | 1 | Over Current, Over Temperature, Short Circuit | 500µA | 1.6V @ 1.1A | - | 75db ~ 20dB (120Hz ~ 1MHz) | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | 5-DDPAK | - | - | - | -40°C ~ 125°C | Tube | -- | Active | - | - | LT3080 | - | 30mA | - | 36V | Adjustable | - | - | Positive | - | 1.1A | - | - | -- | - | 0V | - | 1 | Over Current, Over Temperature, Short Circuit | 500µA | 1.6V @ 1.1A | - | 75db ~ 20dB (120Hz ~ 1MHz) | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16-SOIC (0.154, 3.90mm Width) | 16-SO | - | - | - | -40°C ~ 85°C | Tube | -- | Active | Controller (PSE) | 45 V ~ 57 V | LTC4279 | - | - | - | - | - | - | 1 | - | - | - | - | 90W | - | 1.7mA | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 802.3at (PoE+), 802.3af (PoE), LTPoE++ | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width), 12 Leads | 16-MSOP | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | LT3512 | Step-Up/Step-Down | - | 1 | 100V | -- | 4.5V | - | Positive or Negative, Isolation Capable | - | 420mA | - | - | - | - | -- | Flyback | - | - | - | - | 40kHz ~ 650kHz | - | No | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | LT3970 | Step-Down | - | 1 | 40V | Fixed | 4.2V | - | Positive | - | 535mA (Switch) | - | - | - | - | 3.3V | Buck | - | - | - | - | 200kHz ~ 2.25MHz | - | No | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | 16-DFN (5x3) | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | LTC3534 | Step-Up/Step-Down | - | 1 | 7V | Adjustable | 2.4V | - | Positive | - | 500mA | - | - | - | - | 1.8V | Buck-Boost | - | - | - | - | 1MHz | - | Yes | - | 7V | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP-EP | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | LT8610 | Step-Down | - | 1 | 42V | Fixed | 3.4V | - | Positive | - | 3.5A | - | - | - | - | 5V | Buck | - | - | - | - | 200kHz ~ 2.2MHz | - | Yes | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LT1930 | Step-Up, Step-Up/Step-Down | - | 1 | 16V | Adjustable | 2.45V | - | Positive | - | 1A (Switch) | - | - | - | - | 2.45V | Boost, Flyback, SEPIC | - | - | - | - | 2.2MHz | - | No | - | 36V (Switch) | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LTC3407 | Step-Down, Step-Up/Step-Down | - | 2 | 5.5V | Adjustable | 2.5V | - | Positive | - | 800mA | - | - | - | - | 0.6V | Buck, Buck-Boost | - | - | - | - | 2.25MHz | - | Yes | - | 5V | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | LTC1438 | Step-Down | - | 2 | - | Transistor Driver | - | - | Positive | 3.5 V ~ 30 V | - | - | - | Enable, Power on Reset, Soft Start | - | - | Buck | - | - | - | - | Up to 400kHz | - | Yes | - | - | - | - | - | 99% | -- | - | - | - | No | 1 | - | ||
Tiny WHSL | In Stock | - | - | - | 36-SSOP (0.209, 5.30mm Width) | 36-SSOP | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LTC3716 | Step-Down | - | 2 | - | Transistor Driver | - | - | Positive | 4 V ~ 36 V | - | - | - | Enable, Power Good, Soft Start | - | - | Buck | - | - | - | - | 140kHz ~ 310kHz | - | Yes | - | - | - | - | - | 99.5% | -- | - | - | - | No | 2 | - | ||
Tiny WHSL | In Stock | - | - | - | 32-WFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | -40°C ~ 125°C (TJ) | Tube | PolyPhase® | Active | - | - | LTC3858 | Step-Down | - | 2 | - | Transistor Driver | - | - | Positive | 4 V ~ 38 V | - | - | - | Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start | - | - | Buck | - | - | - | - | 105kHz ~ 835kHz, 350kHz ~ 535kHz | - | Yes | - | - | - | - | - | 99% | -- | - | - | - | No | 2 | - | ||
Tiny WHSL | In Stock | - | - | - | 24-SSOP (0.154, 3.90mm Width) | 24-SSOP | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Obsolete | - | - | - | Step-Up, Step-Up/Step-Down | - | 2 | - | Transistor Driver | - | - | Positive | 5.5 V ~ 36 V | - | - | - | Enable, Frequency Control, Phase Control, Soft Start | - | - | Boost, SEPIC | - | - | - | - | 75kHz ~ 500kHz | - | No | - | - | - | - | - | 96% | -- | - | - | - | Yes | 2 | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | High-Side | -- | - | 0°C ~ 125°C (TJ) | Tube | -- | Active | - | 3 V ~ 42 V | LT8672 | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Single | 1 | - | - | N-Channel MOSFET | - | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | - | - | - | -40°C ~ 150°C | Tape & Reel (TR) | -- | Active | - | - | LT3062 | - | 10mA | - | 45V | Adjustable | - | - | Positive | - | 200mA | - | - | Soft Start | - | 0.6V | - | 1 | Over Current, Over Temperature, Reverse Polarity | 90µA | 0.53V @ 200mA | - | 85dB (120Hz) | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP-EP | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | LT3029 | - | - | - | 20V | Adjustable | - | - | Positive | - | 500mA, 500mA | - | - | Enable | - | 1.215V | - | 2 | Over Current, Over Temperature, Reverse Polarity | - | 0.46V @ 500mA, 0.46V @ 500mA | - | 67dB (120Hz) | - | - | 19.5V | - | - | - | - | - | - | - | - | - | - | - |