- Type
- Packaging
- Part Status
- RoHS Status
- Series
- Contact Layout, Typical
- Class Code
- Factory Lead Time
- Published
- Mount
- Gender
- Contact Materials
Attribute column
Manufacturer
ITT Backplane Connectors - ARINC Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Material - Insulation | Body Material | Body Orientation | Contact Materials | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Lifetime @ Temp. | RoHS | SwitchingFrequency | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Capacitance | Fastening Type | Orientation | Contact Finish | Number of Outputs | Number of Contacts | Output Voltage | Output Type | Lead Length | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Plating | Current - Reverse Leakage @ Vr | Output Current | Manufacturer Size Code | Power - Max | Logic Function | Synchronous Rectifier | Insulation Diameter | Insulation | Voltage - Zener (Nom) (Vz) | Terminal Type | Stud/Tab Size | Features | Height Seated (Max) | Length | Width | Thickness | Length - Overall | Width - Outer Edges | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 143-1150-002 ITT | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | -- | - | - | Copper | - | - | - | - | - | - | - | Bulk | -- | - | - | Obsolete | - | Crimp, Funnel Opening | - | Housing | - | - | - | -- | - | Pin | - | - | - | Tin | - | - | - | - | - | - | - | - | 4/0 AWG | - | - | - | - | - | - | - | -- | Non-Insulated | - | Circular | 5/8 Stud | Heavy Duty | - | - | - | 0.130 (3.30mm) | 2.390 (60.71mm) | 1.035 (26.29mm) | - | - | - | - | ||
![]() 143-2067-000 ITT | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | -- | - | - | Copper | - | - | - | - | - | - | - | Bulk | -- | - | - | Obsolete | - | Crimp, Funnel Opening | - | - | - | - | - | -- | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 4/0 AWG | - | - | - | - | - | - | - | -- | Non-Insulated | - | Circular | 1/2 Stud | Heavy Duty | - | - | - | 0.130 (3.30mm) | 2.390 (60.71mm) | 1.035 (26.29mm) | - | - | - | - | ||
![]() 143-2015-001 ITT | 2219 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1908-001 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1113-000 ITT | 2169 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1912-000 ITT | In Stock | - | - | - | - | - | - | - | - | Thermoset | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane | - | - | - | - | - | RCP | - | - | - | - | - | 5(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-2085-000 ITT | 2381 |
| - | - | Through Hole | - | - | 8 | - | - | - | - | - | - | - | - | - | Compliant | 10 kHz | - | - | Bulk | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | 1 | - | -20 V | Adjustable | - | - | - | - | - | - | - | 20 mA | - | - | Inverting | No | - | - | - | - | - | - | - | - | 7.87 mm | - | - | - | - | - | Lead Free | - | ||
![]() 143-1907-000 ITT | In Stock | - | - | - | - | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | - | 4.5 Ohms | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | - | ±5% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 6V | - | - | 410mW | - | - | - | - | 8.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-2016-000 ITT | 2645 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1958-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1111-000 ITT | In Stock | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 12.3698 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1906-001 ITT | In Stock | - | - | Gold | Cable, Free Hanging | - | - | - | - | - | - | Aluminium | - | Copper | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | Crimp | Circular, Plug | - | 6 | 200 °C | -65 °C | - | - | Male | - | Threaded | Straight | - | - | 6 | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 31.34 mm | - | - | - | - | No | No SVHC | - | Environment Resistant | ||
![]() 143-1910-001 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1912-001 ITT | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | -- | -- | - | - | 15V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±20% | Active | -- | - | - | Hermetically Sealed | - | - | - | - | - | - | 68µF | - | - | - | - | - | - | - | - | -- | R (0.01%) | -- | - | - | - | - | C | - | - | - | - | - | - | - | - | Military | -- | - | - | - | - | - | - | - | - | - | ||
![]() 143-1906-000 ITT | 2709 |
| - | Gold Over Nickel | - | - | - | - | - | Aluminum Alloy | - | - | Straight | Copper Alloy | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Backplane | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1159-001 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1908-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-2086-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Insert | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1150-001 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-3715-003 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |