- Mounting Type
- Connector Type
- Contact Materials
- Total Number of Contacts
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- Insertion Force-Max
- MIL Conformance
- Mixed Contacts
- UL Flammability Code
Attribute column
Manufacturer
ITT Backplane Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Termination Method | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Total Number of Contacts | Reach Compliance Code | Reference Standard | Termination Style | Reliability | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Design | Current Rating (Max) | Product Length (mm) | Plating Thickness | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLM2-96R ITT | In Stock | - | - | - | PANEL | METAL | Metal | - | - | - | Straight | GOLD (50) | COPPER ALLOY | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | DLM2-96R | DLM2 | Cable | - | - | - | - | - | Active | - | - | 28.12(mm) | - | 2.48 | No | - | - | - | e4 | No | - | RACK AND PANEL CONNECTOR | Rectangular | RCP | ZIF, COMPATIBLE CONTACTS:030-2494-001; 030-2492-001; 110238-0486 | - | - | NO | NO | NO | NO | NO | 96(POS) | unknown | - | Crimp | - | - | - | FEMALE | 94V-0 | YES | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | GOLD (50) | - | ZIF N | - | - | - | - | 65.8(mm) | - | 20.55(mm) | ||
![]() DLM1-156P ITT | In Stock | - | - | Gold Over Nickel | PANEL | METAL | Metal | 156 | LOCKING | 4.255 inch | Straight | NOT SPECIFIED | Copper Alloy | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | DLM1-156P | DLM1 | Cable | 6 | 6 | -55C to 105C | 105 °C | -55 °C | Active | 2.54(mm) | PIN | 90(mm) | No | 2.28 | Yes | Crimp | 18 AWG | 42 AWG | - | Yes | - | RACK AND PANEL CONNECTOR | D-Subminiature | M | ZIF, COMPATIBLE CONTACTS:030-2416-003; 030-2410-003; 110238-0482 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | 156 POS | compliant | UL | Crimp | COMMERCIAL | 156(POS) | 0.977 inch | MALE | 94V-0 | YES | 0.91 inch | 5 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | PLUG | CRIMP | POLARIZED HOUSING | 1200VAC V | 1(Port) | 10000 Cycles | - | RECTANGULAR | ZIF N | ZIF N | BLACK | PREASSEM CONN | 5(A) | 108(mm) | 50u inch | 24.8(mm) | ||
![]() DLM3-60R ITT | In Stock | - | - | Gold | PANEL | METAL | Metal | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | DLM3-60R | DLM | Cable | - | - | - | - | - | Active | - | - | - | - | 2.29 | Yes | - | - | - | - | - | EAR99 | RACK AND PANEL CONNECTOR | Rectangular | RCP | COMPATIBLE CONTACTS:030-2494-001; 110238-0486, POLARIZATION AVAILABLE, EMI/RFI SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | 60(POS) | unknown | - | Crimp | - | - | - | FEMALE | 94V-0 | YES | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | ZIF N | - | - | - | - | - | - | - | ||
![]() DLM2-96P ITT | 2117 |
| - | - | PANEL | METAL | Metal | - | - | - | Straight | GOLD (50) | COPPER ALLOY | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | DLM2-96P | DLM2 | Cable | - | - | - | - | - | Active | - | - | 28.12(mm) | - | 2.31 | Yes | - | - | - | e4 | No | - | RACK AND PANEL CONNECTOR | Rectangular | PL | ZIF, COMPATIBLE CONTACTS:030-2416-003; 030-2410-003; 110238-0482 | - | - | NO | NO | NO | NO | NO | 96(POS) | unknown | - | Crimp | - | - | - | MALE | 94V-0 | YES | - | - | - | - | - | - | PLUG | - | - | - | - | - | GOLD (50) | - | ZIF N | - | - | - | - | 65.8(mm) | - | 74.75(mm) | ||
![]() DL2-96P65C ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL2-96P11C ITT | 35 |
| - | Gold Over Nickel | - | - | Plastic | - | - | - | Straight | - | Copper Alloy | - | - | - | - | - | Panel | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zero Insertion Force | PL | - | - | - | - | - | - | - | - | 96(POS) | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.8(mm) | - | 28.12(mm) | ||
![]() DL2-96P32C ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL2-96P12C ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL2-96P16C ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL3-60P22C ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |