- Mounting Type
- Connector Type
- Shell Material
- Additional Feature
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Manufacturer
- Mixed Contacts
- Total Number of Contacts
Attribute column
Manufacturer
ITT Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Number of Positions Loaded | Shell Finish | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Body/Shell Style | Termination Type | Contact Finish Termination | Insertion Force-Max | Number of Columns | Features | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 127050-0313 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Through Hole | - | - | - | - | -55°C~105°C | Bulk | - | DLM | - | - | Active | - | Press-Fit | - | Receptacle, Female Sockets | -260Ohm | 260 | - | - | - | - | - | - | - | - | - | - | - | 5A | 0.100 2.54mm | - | - | All | - | Gold | - | - | - | - | - | - | - | - | - | - | Actuating Camshaft Socket, Shielding, Zero Insertion Force (ZIF) | - | UL94 V-0 | - | RoHS Compliant | ||
![]() DPDMA-45-34P-1L ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DLM5-260R-PF ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Panel Mount | - | - | - | - | -55°C~105°C | Bulk | 2007 | DLM | - | - | Active | - | Press-Fit | - | Receptacle, Hermaphroditic Contacts | -260Ohm | 260 | Black | 10 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | All | - | Gold | - | - | - | - | - | - | - | - | - | 26 | Actuating Camshaft Socket, Shielding, Zero Insertion Force (ZIF) | 20.0μin 0.51μm | UL94 V-0 | - | RoHS Compliant | ||
![]() 110959-0035 ITT Cannon, LLC | In Stock | - | - | - | Through Hole | - | GLASS FILLED POLYETHYLENE | GOLD | COPPER ALLOY | PLASTIC | - | Bulk | - | - | e4 | no | Active | - | Solder | - | RACK AND PANEL CONNECTOR | - | - | - | - | Male | PANEL MOUNT, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | - | 624 | MULTIPLE MATING PARTS AVAILABLE | - | 94V-1 | NO | PLUG | - | - | ZIF N | - | - | - | - | No | RoHS Compliant | ||
![]() DPJM-59C10-34S-B ITT Cannon, LLC | In Stock | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | GOLD | COPPER ALLOY | DIALLYL PHTHALATE | - | - | - | - | e4 | no | Active | - | - | - | RACK AND PANEL CONNECTOR | - | - | - | - | - | COMPATIBLE CONTACT: 031-0900-001, POLARIZED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 59 | - | - | CADMIUM | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | YES | RECEPTACLE | CRIMP | Gold (Au) | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 110777-0008 ITT Cannon, LLC | In Stock | - | - | - | Through Hole | - | GLASS FILLED POLYETHYLENE | NOT SPECIFIED | NOT SPECIFIED | PLASTIC | - | Bulk | - | - | - | - | Active | - | Solder | - | RACK AND PANEL CONNECTOR | - | - | - | - | Male | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | - | - | 96 | MULTIPLE MATING PARTS AVAILABLE | - | 94V-1 | NO | PLUG | - | - | ZIF N | - | - | - | - | - | RoHS Compliant | ||
![]() DPDMA-45-33S-1L ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DPDMA-78-33S-1G ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DPDMA-112-33P-1B ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() QLC260R-PF ITT Cannon, LLC | In Stock | - | - | 14 Weeks | - | Through Hole | - | - | - | - | -50°C~85°C | Bulk | - | QLC | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 260 | - | 4 | - | - | - | - | - | - | - | - | - | 0.5A | 0.031 0.80mm | - | - | All | - | Gold | - | - | - | - | - | - | - | - | - | - | Actuating Camshaft, Shielding Cup, Zero Insertion Force (ZIF) | 40.0μin 1.02μm | - | - | - | ||
![]() QLC260R1-M01 ITT Cannon, LLC | In Stock | - | - | 14 Weeks | - | Through Hole | - | - | - | - | -50°C~85°C | Bulk | - | QLC | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 260 | - | 4 | - | - | - | - | - | - | - | - | - | 0.5A | 0.031 0.80mm | - | - | All | - | Gold | - | - | - | - | - | - | - | - | - | - | Actuating Camshaft, Shielding Cup, Zero Insertion Force (ZIF) | 40.0μin 1.02μm | - | - | - | ||
![]() DPDMA-45-33S-1B ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DPDMA-78-34P-1L ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() QLC260R-M01 ITT Cannon, LLC | In Stock | - | - | 14 Weeks | - | Through Hole | - | - | - | - | -50°C~85°C | Bulk | - | QLC | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 260 | - | 4 | - | - | - | - | - | - | - | - | - | 0.5A | 0.031 0.80mm | - | - | All | - | Gold | - | - | - | - | - | - | - | - | - | - | Actuating Camshaft, Shielding Cup, Zero Insertion Force (ZIF) | 40.0μin 1.02μm | - | - | - | ||
![]() 127050-0366 ITT Cannon, LLC | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DL3-60RW6 ITT Cannon, LLC | In Stock | - | - | - | - | BOARD | PLASTIC | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | - | - | - | - | - | - | Active | - | - | EAR99 | RACK AND PANEL CONNECTOR | - | - | - | - | - | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 60 | - | - | - | - | - | - | FEMALE | 94V-1 | NO | RECEPTACLE | SOLDER | - | ZIF N | - | - | - | - | - | RoHS Compliant | ||
![]() DPDMA-78-33S-1L ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DLM2-96RW4B ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Panel Mount | METAL | - | - | GLASS FILLED POLYETHYLENE | -55°C~105°C | Bulk | 2007 | DLM | e4 | no | Active | - | Wire Wrap | - | Receptacle, Hermaphroditic Contacts | - | 96 | Black | 8 | - | ZIF | - | NO | NO | NO | NO | NO | - | - | 0.100 2.54mm | 96 | - | All | - | Gold | - | - | FEMALE | 94V-0 | NO | - | - | - | ZIF N | 12 | Actuating Camshaft Socket, Shielding, Zero Insertion Force (ZIF) | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | ||
![]() DLM1-156PW6A ITT Cannon, LLC | In Stock | - | - | 17 Weeks | - | Panel Mount | METAL | - | - | GLASS FILLED POLYETHYLENE | -40°C~105°C | Bulk | 2015 | DLM | e4 | yes | Active | Not Applicable | Solder | - | Plug, Hermaphroditic Contacts | - | 156 | Black | 6 | - | ZIF | - | NO | NO | NO | NO | NO | - | - | 0.100 2.54mm | 156 | - | All | - | Gold | - | - | MALE | 94V-0 | NO | - | - | - | ZIF N | 26 | Actuating Camshaft, Shielding, Zero Insertion Force (ZIF) | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | ||
![]() 110535-0040 ITT Cannon, LLC | In Stock | - | - | 9 Weeks | Through Hole | - | GLASS FILLED POLYETHYLENE | - | - | PLASTIC | - | - | - | - | - | - | Active | - | Solder | - | RACK AND PANEL CONNECTOR | - | - | - | - | Male | EMI/RFI SHIELDED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | - | - | 156 | MULTIPLE MATING PARTS AVAILABLE | - | 94V-1 | NO | PLUG | - | - | ZIF N | - | - | - | - | No | RoHS Compliant |